- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Differential Output | Input Characteristics | Rise / Fall Time (Typ) | Driver Number of Bits | Screening Level | Max Input Current | Channel Type | Receiver Number of Bits | Receive Delay-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Transmit Delay-Max | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM140D1BRZ-RL7 Analog Devices Inc. | 532 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | - | - | ADUM140 | 16 | - | 3750Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | - | 13ns, 13ns | 75kV/μs | - | - | 4/0 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8621BC-B-IS Silicon Labs | 12591 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 50.008559mg | Automotive grade | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.55mm | - | 30 | - | 8 | - | 3750Vrms | - | 5.5V | - | - | 2 | 5.8mA | - | - | 13 ns | 8 ns | 150Mbps | 4ns | - | - | 2.5ns 2.5ns | - | AEC-Q100 | 3.8mA | Unidirectional | - | - | 13ns, 13ns | 35kV/μs | - | - | 1/1 | No | 4.5 ns | - | - | - | 5mm | 4mm | - | Unknown | RoHS Compliant | - | ||
![]() ADUM3401WARWZ-RL Analog Devices Inc. | 15000 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | ADUM3401 | 16 | - | 2500Vrms | - | 5.5V | 3.3/5V | 3V | 4 | 136mA | 136mA | - | 100 ns | - | 1Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | - | 100ns, 100ns | 25kV/μs | - | - | 3/1 | No | 40 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1200UR-EP-RL7 Analog Devices Inc. | 32 | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -55°C~125°C | Digi-Reel® | - | iCoupler® | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | 3V~5.5V | DUAL | GULL WING | 225 | 1 | 3V | - | - | - | - | ADUM1200 | 8 | - | 2500Vrms | - | - | - | - | 2 | - | - | - | 45 ns | 45 ns | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | - | 45ns, 45ns | 25kV/μs | - | - | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI8430AB-D-IS Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 547.51434mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | 2.65mm | - | - | - | 16 | - | 2500Vrms | - | - | - | - | 3 | 6mA | - | - | 35 ns | 35 ns | 1Mbps | 5ns | - | - | 3.8ns 2.8ns | - | - | 6.3mA | Unidirectional | - | - | 35ns, 35ns | 25kV/μs (Typ) | - | - | 3/0 | No | 25 ns | - | - | - | 10.3mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() SI8620BD-B-IS Silicon Labs | 20 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | Automotive grade | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | 150mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.65mm | - | 30 | - | 16 | - | 5000Vrms | - | 5.5V | - | - | 2 | 8.9mA | - | - | 13 ns | - | 150Mbps | 4ns | - | - | 2.5ns 2.5ns | - | AEC-Q100 | 5.3mA | Unidirectional | - | - | 13ns, 13ns | 35kV/μs | - | - | 2/0 | No | 4.5 ns | - | - | - | 10.3mm | 7.5mm | - | Unknown | RoHS Compliant | - | ||
![]() SI8440BB-D-ISR Silicon Labs | 2000 |
| Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | - | - | R-PDSO-G16 | 2500Vrms | - | - | 5V | - | 4 | - | - | - | 9.5 ns | - | 150Mbps | - | - | - | 3.8ns 2.8ns | - | AEC-Q100 | - | Unidirectional | - | - | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | - | 4/0 | No | 2.5 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LTM2881HY-3 Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~105°C | Tray | 2010 | µModule® | e0 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Tin/Lead (Sn63Pb37) | - | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | - | - | not_compliant | NOT SPECIFIED | LTM2881 | 32 | - | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | 20Mbps | - | YES | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | - | - | Unidirectional | 1 | 140 ns | - | 30kV/μs | 1550 ns | 3.3V | 1/1 | Yes | - | - | - | - | 15mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADUM4400ARIZ-RL Analog Devices Inc. | 312 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | - | 30 | ADUM4400 | 16 | - | 5000Vrms | - | - | - | - | 4 | - | 830μA | - | 100 ns | 32 ns | 1Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | - | 100ns, 100ns | 25kV/μs | - | - | 4/0 | No | 40 ns | - | - | 2.65mm | 12.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2200ARIZ Analog Devices Inc. | 15466 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 2.44mm | - | 30 | ADUM2200 | 16 | - | 5000Vrms | - | 5.5V | - | 3V | 2 | - | 800μA | - | 150 ns | - | 1Mbps | 10ns | - | - | 10ns 10ns | - | - | 4.6mA | Unidirectional | - | - | 150ns, 150ns | 25kV/μs | - | - | 2/0 | No | 40 ns | - | - | - | 12.85mm | 7.6mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4401ARWZ-RL Analog Devices Inc. | 2665 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | - | 30 | ADUM4401 | 16 | - | 5000Vrms | - | - | - | - | 4 | - | 830μA | - | 100 ns | 32 ns | 1Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | - | 100ns, 100ns | 25kV/μs | - | - | 3/1 | No | 40 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6401ARIZ Analog Devices Inc. | 324 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.35mm | - | 30 | ADUM6401 | 16 | - | 5000Vrms | 100mA | - | - | - | 4 | - | 12mA | - | 100 ns | - | 1Mbps | 2.5ns | - | - | 2.5ns 2.5ns | - | - | 20μA | Unidirectional | - | - | 100ns, 100ns | 25kV/μs | - | - | 3/1 | Yes | 40 ns | - | - | 2.65mm | 13mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6404CRIZ Analog Devices Inc. | 41 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.35mm | - | 30 | ADUM6404 | 16 | - | 5000Vrms | 100mA | - | - | - | 4 | - | 78mA | - | 60 ns | 60 ns | 25Mbps | 2.5ns | - | - | 2.5ns 2.5ns | - | - | 78mA | Unidirectional | - | - | 60ns, 60ns | 25kV/μs | - | - | 0/4 | Yes | 6 ns | - | - | 2.65mm | 13mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1440ARSZ Analog Devices Inc. | 46 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | - | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | ADUM1440 | 20 | - | 3750Vrms | - | - | - | - | 4 | 732μA | - | - | 180 ns | 120 ns | 2Mbps | - | - | - | 2ns 2ns | - | - | - | Unidirectional | - | - | 180ns, 180ns | 25kV/μs | - | 2.5V | 4/0 | No | 8 ns | - | - | 2mm | 7.2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2286BRIZ-RL Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 30 | ADUM2286 | 16 | - | 5000Vrms | - | - | - | - | 2 | - | 800μA | - | 39 ns | 24 ns | 25Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | - | 39ns, 39ns | 25kV/μs | - | - | 1/1 | No | 3 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7330CQDWRQ1 Texas Instruments | 1500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5 V | - | 3V~5.5V | DUAL | GULL WING | - | 3 | 3.3V | 1.27mm | - | - | - | ISO7330 | - | - | 3000Vrms | - | - | - | - | 3 | - | - | - | 58 ns | - | 25Mbps | - | - | - | 3ns 2ns | - | - | - | Unidirectional | - | - | 58ns, 58ns | 25kV/μs | - | - | 3/0 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM6411BRSZ Analog Devices Inc. | 195 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 24 | - | General Purpose | Tin (Sn) | ALSO REQUIRE PRIMARY SUPPLY VOLTAGE (VDDP) RANGES FROM 3V TO 5.5V | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | 30 | ADUM6411 | 24 | - | 3750Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | - | 13ns, 13ns | 75kV/μs | - | - | 3/1 | Yes | - | 3ns | - | 2mm | 8.2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1285CRZ-RL7 Analog Devices Inc. | 9 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 30 | ADUM1285 | 8 | - | 3000Vrms | - | 5.5V | 3/5V | - | 2 | - | 2mA | - | 24 ns | - | 100Mbps | - | - | - | 2.5ns 2.5ns | - | - | - | Unidirectional | - | - | 24ns, 24ns | 25kV/μs | - | - | 2/0 | No | 2 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8431BB-D-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 547.51434mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | 16 | - | 2500Vrms | - | - | - | - | 3 | 6mA | - | - | 9.5 ns | 6 ns | 150Mbps | - | - | - | 3.8ns 2.8ns | - | - | - | Unidirectional | - | - | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | - | 2/1 | No | 2.5 ns | - | - | 2.65mm | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7240MDWG4 Texas Instruments | 2540 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 3.15V TO 5.5V VCC2 SUPPLY | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 10.63mm | - | - | ISO7240 | 16 | - | 2500Vrms | - | - | - | - | 4 | - | 1mA | 220mW | 95 ns | 95 ns | 150Mbps | 2ns | - | - | 2ns 2ns | - | - | 10μA | Unidirectional | - | - | 23ns, 23ns | 25kV/μs | - | - | 4/0 | No | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free |