- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Efficiency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Lead/Base Style | Input Voltage (Min) | Min Input Voltage | Data Rate | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Forward Voltage | Rise / Fall Time (Typ) | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM2280ARIZ Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM2280 | 16 | - | - | - | 5000Vrms | - | - | - | - | - | 5.5V | 3/5V | - | 2 | - | 800μA | - | 50 ns | - | - | - | - | 1Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 2/0 | No | 10 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3474CRSZ-RL7 Analog Devices Inc. | 3000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | 8.2mm | 30 | ADUM3474 | 20 | - | - | - | 2500Vrms | - | - | 400mA | - | - | - | - | - | 4 | - | - | - | 60 ns | - | Gull Wing | - | - | 25Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 60ns, 60ns | 25kV/μs | - | 0/4 | No | 8 ns | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTM2886CY-3I#PBF Linear Technology/Analog Devices | 30 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | - | 0°C~70°C | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 32 | - | I2C | - | - | - | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTM2886 | 32 | - | - | - | 2500Vrms | - | - | - | - | - | - | - | - | 6 | - | - | - | 300 ns | - | - | - | - | 400kHz | - | - | - | - | - | 250ns 250ns Max | - | Unidirectional | 250ns, 250ns | 30kV/μs | - | 3/3 | Yes | - | - | - | - | 15mm | 11.25mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ISO7763FDBQ Texas Instruments | 190 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | - | ISO7763 | - | - | - | - | 3000Vrms | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | 1.1ns 1.4ns | - | Unidirectional | 16ns, 16ns | 85kV/μs | - | 3/3 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | ROHS3 Compliant | - | ||
![]() ISO7340FCQDWQ1 Texas Instruments | 2500 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT SUPPLY (VCC2) IS FROM 3 TO 5.5V | - | - | 3V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 1.27mm | - | - | ISO7340 | - | - | - | - | 3000Vrms | - | - | - | - | - | - | - | - | 4 | - | - | - | 58 ns | - | - | - | - | 25Mbps | - | - | - | - | - | 2.1ns 1.7ns | - | Unidirectional | 58ns, 58ns | 25kV/μs | - | 4/0 | No | 4 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM6404CRWZ-RL Analog Devices Inc. | 4220 | - | Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 400mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6404 | 16 | - | Not Qualified | - | 5000Vrms | - | - | 100mA | - | - | - | - | - | 4 | - | - | - | 60 ns | 60 ns | - | - | - | 25Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 60ns, 60ns | 25kV/μs | - | 0/4 | Yes | 6 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM262N0BRIZ-RL Analog Devices Inc. | 2086 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | - | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | - | - | 260 | - | - | - | - | 30 | ADUM262 | 16 | - | - | - | 5000Vrms | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 4/2 | No | - | 4.5ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8715BC-A-IS Silicon Labs | 14 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 95.396145mg | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 253mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | - | - | - | - | 1 | 1.7mA | - | - | 50 ns | 30 ns | - | - | - | 15Mbps | - | - | - | - | 2.8V | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 35kV/μs | - | 1/0 | No | 25 ns | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO7710FDW Texas Instruments | 4000 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | ISO7710 | - | - | - | - | 5000Vrms | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | 1.8ns 1.9ns | - | Unidirectional | 16ns, 16ns | 85kV/μs | - | 1/0 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() ADUM4150BRIZ Analog Devices Inc. | 34 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 800.987426mg | - | - | -40°C~125°C | Tube | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | - | SPI | Tin (Sn) | ALSO OPERATE WITH 4.5 TO 5.5V SUPPLY | - | 2.4W | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.44mm | 30 | ADUM4150 | 20 | - | - | - | 5000Vrms | - | - | - | - | Bidirectional | - | - | - | 6 | - | - | - | 13 ns | 13 ns | - | - | - | 40Mbps | - | - | - | 2.5ns | - | 2.5ns 2.5ns | 16mA | Unidirectional | 13ns, 13ns | 25kV/μs | - | 4/2 | No | 2 ns | - | - | - | 15.4mm | 7.6mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM142E1BRZ Analog Devices Inc. | 293 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM142 | 16 | - | - | - | 3000Vrms | - | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | 13 ns | - | - | - | - | 150Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 2/2 | No | 3 ns | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3472ARSZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | 8.2mm | 30 | ADUM3472 | 20 | - | - | - | 2500Vrms | - | - | 400mA | - | - | - | - | - | 4 | - | - | - | 100 ns | 60 ns | Gull Wing | - | - | 1Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 2/2 | No | 40 ns | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8663BB-B-IS1 Silicon Labs | 6500 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 1.25mm | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 6 | 16.4mA | - | - | 13 ns | 10 ns | - | - | - | 150Mbps | - | - | - | 4ns | - | 2.5ns 2.5ns | 9.1mA | Unidirectional | 13ns, 13ns | 35kV/μs | - | 3/3 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() SI8645BD-B-IS Silicon Labs | 255 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 275mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 2.65mm | - | - | 16 | - | - | - | 5000Vrms | - | - | - | - | - | 5.5V | - | 2.5V | 4 | - | 17.5mA | 275mW | 13 ns | 10 ns | - | - | - | 150Mbps | - | - | - | 4ns | - | 2.5ns 2.5ns | 9.2mA | Unidirectional | 13ns, 13ns | 35kV/μs | - | 4/0 | No | 4.5 ns | - | - | - | 10.3mm | 7.5mm | - | Unknown | RoHS Compliant | - | ||
![]() LTM2883IY-5I#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | - | -40°C~85°C | Tray | 2014 | µModule® | - | - | Active | 4 (72 Hours) | 32 | EAR99 | I2C | - | - | 8542.39.00.01 | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | LTM2883 | 32 | - | - | - | 2500Vrms | - | - | - | - | - | - | - | - | 6 | - | 19mA | - | 150 ns | - | - | - | - | 400kHz | - | - | - | - | - | - | - | Unidirectional | - | 30kV/μs | 5V | 3/3 | Yes | - | - | - | - | 15mm | 11.25mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ADUM6200ARWZ Analog Devices Inc. | 165 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.35mm | 30 | ADUM6200 | 16 | - | Not Qualified | - | 5000Vrms | - | - | 100mA | - | - | - | - | - | 2 | - | 9mA | - | 100 ns | 60 ns | - | - | - | 1Mbps | - | - | - | 2.5ns | - | 2.5ns 2.5ns | 9mA | Unidirectional | 100ns, 100ns | 25kV/μs | - | 2/0 | Yes | 40 ns | - | - | - | 10.5mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6201ARWZ Analog Devices Inc. | 5943 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 180MHz | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2.35mm | 30 | ADUM6201 | 16 | - | Not Qualified | 32 % | 5000Vrms | - | Adjustable, Fixed | 100mA | - | - | - | - | - | 2 | - | 10mA | - | 100 ns | 60 ns | - | - | 3V | 1Mbps | - | 5V | - | 2.5ns | - | 2.5ns 2.5ns | 20μA | Unidirectional | 100ns, 100ns | 25kV/μs | - | 1/1 | Yes | 40 ns | - | - | - | 10.5mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI8631ED-B-ISR Silicon Labs | 1138 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | R-PDSO-G16 | - | - | 5000Vrms | - | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 3 | - | - | - | 13 ns | - | - | - | - | 150Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 35kV/μs | - | 2/1 | No | 4.5 ns | - | - | 2.65mm | - | - | - | - | RoHS Compliant | - | ||
![]() SI8631BC-B-IS1R Silicon Labs | 198 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 547.51434mg | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | R-PDSO-G16 | - | - | 3750Vrms | - | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 3 | - | - | - | 13 ns | - | - | - | - | 150Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 35kV/μs | - | 2/1 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM6212BRSZ Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~105°C | Tube | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 1.85mm | 30 | ADUM6212 | 20 | - | Not Qualified | - | 3750Vrms | 3.3V | - | - | 3.3V | - | - | 3.3/5V | - | 2 | - | 4.8mA | - | 40 ns | - | - | 3V | - | 25Mbps | 3.6V | - | PULSE WIDTH MODULATION | 3ns | - | 2.5ns 2.5ns | 7mA | Unidirectional | 35ns, 35ns | 25kV/μs | - | 0/2 | Yes | - | - | - | - | 7.5mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead |