- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Rise Time | Forward Voltage | Rise / Fall Time (Typ) | Max Input Current | Channel Type | Number of Input Lines | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO7840FDWR Texas Instruments | 25000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 3.3, 5V | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 4 | 2.5V | 1.27mm | - | - | ISO7840 | - | - | - | 5700Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 100Mbps | - | - | - | - | 1.7ns 1.9ns | - | Unidirectional | - | 16ns, 16ns | 100kV/μs | - | 4/0 | No | - | 4.1ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7710FD Texas Instruments | 1500 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | ISO7710 | - | - | - | 3000Vrms | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 100Mbps | - | - | - | - | 3.9ns 3.9ns | - | Unidirectional | - | 16ns, 16ns | 85kV/μs | - | 1/0 | No | - | 4.9ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM3154BRSZ-RL7 Analog Devices Inc. | 385 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | -40°C~125°C | Cut Tape (CT) | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | SPI | - | - | - | 1.4W | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | ADUM3154 | 20 | - | - | 3750Vrms | - | - | - | - | 5.5V | - | 3V | 4 | - | - | - | 14 ns | - | - | 34Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | 14ns, 14ns | 25kV/μs | - | 3/1 | No | 2 ns | - | - | 2mm | 7.2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD260AND-5 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 22-DIP Module | - | 22 | - | - | -25°C~85°C | Tube | - | IsoLogic™ | - | no | Obsolete | 1 (Unlimited) | 22 | - | EAR99 | General Purpose | - | - | - | - | 4V~5.75V | QUAD | - | - | 1 | 5V | - | - | - | AD260 | 22 | - | - | 1750Vrms | - | - | - | - | - | - | - | 5 | 4mA | - | - | 25 ns | - | - | - | - | - | - | - | - | - | Unidirectional | - | 25ns, 25ns | 10kV/μs | 5V | 5/0 | Yes | 25 ns | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI8641EC-B-IS1R Silicon Labs | 1043 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 547.51434mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | R-PDSO-G16 | - | 3750Vrms | - | - | - | - | 5.5V | - | 2.375V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | 13ns, 13ns | 35kV/μs | - | 3/1 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() SI8641BC-B-IS1R Silicon Labs | 8554 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 547.51434mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | - | General Purpose | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | R-PDSO-G16 | - | 3750Vrms | - | - | - | - | 5.5V | - | 2.375V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | 13ns, 13ns | 35kV/μs | - | 3/1 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7821LLDWW Texas Instruments | 43 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | ISO7821 | - | - | - | 5700Vrms | - | - | - | - | 5.5V | - | - | 2 | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | Unidirectional | - | 25ns, 25ns | 100kV/μs | - | 1/1 | No | - | 4.5ns | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | - | ROHS3 Compliant | - | ||
![]() SI8661AB-B-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | - | General Purpose | - | - | 8542.39.00.01 | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | - | - | 2500Vrms | - | - | - | - | 5.5V | 2.5/5V | 2.5V | 6 | 4.7mA | - | - | 35 ns | 2 ns | - | 1Mbps | - | - | 4ns | - | 2.5ns 2.5ns | 11.1mA | Unidirectional | - | 35ns, 35ns | 35kV/μs | - | 5/1 | No | 25 ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ADUM130E0BRZ-RL7 Analog Devices Inc. | 2607 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | - | - | - | General Purpose | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM130 | 16 | - | - | 3000Vrms | - | - | - | - | - | - | - | 3 | - | - | - | 13 ns | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | - | 3/0 | No | 3 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8710BC-B-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | - | - | General Purpose | - | - | - | - | 3V~30V | DUAL | GULL WING | 260 | 1 | 5V | - | 1.55mm | - | - | - | - | - | 3750Vrms | - | - | - | - | 30V | - | 3V | 1 | - | 1.7mA | 140mW | 60 ns | 30 ns | - | 15Mbps | - | - | 15ns | 2.8V | 15ns 5ns | 30mA | Unidirectional | - | 60ns, 60ns | 35kV/μs | - | 1/0 | No | 20 ns | - | - | - | 5mm | 4mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ADUM251N0BRIZ Analog Devices Inc. | 197 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | - | General Purpose | Tin (Sn) | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM251 | 16 | - | - | 5000Vrms | - | - | - | - | - | - | 1.7V | 5 | - | - | - | - | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | - | 4/1 | No | - | 4.5ns | - | 2.64mm | 12.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM3150BRSZ Analog Devices Inc. | 79 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | -40°C~125°C | Tube | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | SPI | - | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.95mm | 30 | ADUM3150 | 20 | - | - | 3750Vrms | - | - | - | Bidirectional | 5.5V | - | 3V | 6 | - | - | - | 14 ns | - | - | 40Mbps | - | - | 2.5ns | - | 2.5ns 2.5ns | 16mA | Unidirectional | - | 14ns, 14ns | 25kV/μs | - | 4/2 | No | 2 ns | - | - | 2mm | 7.5mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6402ARIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | General Purpose | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6402 | 16 | - | - | 5000Vrms | - | 100mA | - | - | - | - | - | 4 | - | - | - | 100 ns | 60 ns | - | 1Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | 100ns, 100ns | 25kV/μs | - | 2/2 | Yes | 40 ns | - | - | 2.65mm | 12.8mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5210ARSZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | - | no | Active | 1 (Unlimited) | 20 | - | EAR99 | General Purpose | - | - | 8543.70.99.60 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | ADUM5210 | 20 | - | Not Qualified | 2500Vrms | 3.3V | - | 3.3V | - | - | 5V | - | 2 | - | - | - | 50 ns | 15 ns | 3V | 1Mbps | 3.6V | PULSE WIDTH MODULATION | - | - | 2.5ns 2.5ns | - | Unidirectional | - | 50ns, 50ns | 25kV/μs | - | 2/0 | Yes | 10 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8460AA-B-IS1 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | - | General Purpose | - | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | 16 | - | - | 1000Vrms | - | - | - | - | 5.5V | - | 2.7V | 6 | 6mA | - | - | 35 ns | - | - | 1Mbps | - | - | - | - | 3.8ns 2.8ns | - | Unidirectional | - | 35ns, 35ns | 25kV/μs (Typ) | - | 6/0 | No | 25 ns | - | - | 1.75mm | 9.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() ISO7731QDWQ1 Texas Instruments | 1970 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | 1.27mm | - | - | ISO7731 | - | - | - | 5000Vrms | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 100Mbps | - | - | - | - | 1.3ns 1.4ns | - | Unidirectional | - | 16ns, 16ns | 85kV/μs | - | 2/1 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM152N0BRZ Analog Devices Inc. | 72 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | - | General Purpose | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | 1.27mm | - | - | ADUM152 | 16 | - | - | 3000Vrms | - | - | - | - | - | - | 1.7V | 5 | - | - | - | - | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | 13ns, 13ns | 75kV/μs | - | 3/2 | No | - | 4.5ns | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2401CRIZ-RL Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | EAR99 | General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3V | 1.27mm | - | - | ADUM2401 | 16 | - | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | 530μA | - | 32 ns | - | - | 90Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 3 | 32ns, 32ns | 25kV/μs | - | 3/1 | No | 2 ns | - | - | - | 12.75mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO150AU/1K Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 12 Leads | YES | 12 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 12 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | ISO150 | 12 | - | - | 1500Vrms | - | - | - | - | - | - | - | 2 | - | 14mA | - | 27 ns | - | - | 80MBd | - | - | - | - | 9ns 9ns | - | Bidirectional | - | 40ns, 40ns | 1.6kV/μs (Typ) | - | 2/2 | No | - | 6ns | - | - | 17.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO721MDG4 Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES FROM 4.5 TO 5.5 V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.75mm | - | ISO721 | 8 | - | - | 2500Vrms | - | - | - | - | - | - | - | 1 | - | 10mA | - | 16 ns | 16 ns | - | 150Mbps | - | - | 2ns | - | 1ns 1ns | 10μA | Unidirectional | - | 16ns, 16ns | 25kV/μs | - | 1/0 | No | 1 ns | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free |