- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Isolation | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Family | Data Rate | Output Characteristics | Rise Time | Rise / Fall Time (Typ) | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO7310CQDQ1 Texas Instruments | 159 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5V | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | ISO7310 | - | 3000Vrms | - | - | 1 | - | - | - | - | - | - | 25Mbps | - | - | 2.5ns 2ns | - | Unidirectional | 58ns, 58ns | 25kV/μs | 1/0 | No | - | 4ns | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3200WBRZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM3200 | 8 | 2500Vrms | 5.5V | 3V | 2 | 7.7mA | 7.7mA | - | 50 ns | - | - | 10Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM140D1BRQZ Analog Devices Inc. | 3725 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM140 | 16 | 3000Vrms | 5.5V | 1.7V | 4 | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/0 | No | - | 3ns | - | 1.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM140E0BRQZ-RL7 Analog Devices Inc. | 2694 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM140 | 16 | 3000Vrms | 5.5V | 1.7V | 4 | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/0 | No | - | 3ns | - | 1.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM141D0BRWZ Analog Devices Inc. | 6 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM141 | 16 | 3750Vrms | 5.5V | 1.7V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/1 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTM2887HY-5S#PBF Linear Technology/Analog Devices | 12 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~125°C | Tray | 2016 | µModule® | - | - | Active | 3 (168 Hours) | 32 | - | SPI | - | - | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | LTM2887 | 32 | 2500Vrms | - | - | 6 | - | - | - | - | - | - | 4MHz, 8MHz | - | - | 3ns 3ns | - | Unidirectional | 100ns, 100ns | 30kV/μs | 3/3 | Yes | - | - | - | - | 11.25mm | 15mm | - | - | ROHS3 Compliant | - | ||
![]() ISO7342FCQDWQ1 Texas Instruments | 7790 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT SUPPLY (VCC2) IS FROM 3 TO 5.5V | - | 3V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 1.27mm | - | - | ISO7342 | - | 3000Vrms | - | - | 4 | - | - | - | - | - | - | 25Mbps | - | - | 2.1ns 1.7ns | - | Unidirectional | 58ns, 58ns | 25kV/μs | 2/2 | No | - | 4.1ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() SI8652AB-B-IS1 Silicon Labs | 305 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 1.25mm | - | - | - | 2500Vrms | - | - | 5 | 4.1mA | - | - | 35 ns | - | - | 1Mbps | - | 4ns | 2.5ns 2.5ns | 7.8mA | Unidirectional | 35ns, 35ns | 35kV/μs | 3/2 | No | 25 ns | - | - | - | 9.9mm | 3.9mm | - | Unknown | RoHS Compliant | - | ||
![]() ISO7762DWR Texas Instruments | 6348 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRED VCC2 2.25-5.5V SUPPLY; ALSO OPERATE WITH 3.3V AND 5V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | - | ISO7762 | - | 5000Vrms | - | - | 6 | - | - | - | - | - | - | 100Mbps | - | - | 1.1ns 1.4ns | - | Unidirectional | 16ns, 16ns | 85kV/μs | 4/2 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - | ||
![]() ADUM142E0BRZ-RL7 Analog Devices Inc. | 20000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | 30 | ADUM142 | 16 | 3000Vrms | 5.5V | 1.7V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/2 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM142E1BRZ-RL7 Analog Devices Inc. | 830 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | 30 | ADUM142 | 16 | 3000Vrms | 5.5V | 1.7V | 4 | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/2 | No | 3 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8442AA-D-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | 16 | 1000Vrms | - | - | 4 | 6mA | - | - | 35 ns | 35 ns | - | 1Mbps | - | - | 3.8ns 2.8ns | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 2/2 | No | 25 ns | - | - | 1.75mm | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM260N1BRIZ-RL Analog Devices Inc. | 44 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | - | - | General Purpose | Tin (Sn) | - | - | 1.7V~5.5V | - | - | 260 | - | - | - | - | 30 | ADUM260 | 16 | 5000Vrms | - | - | 6 | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 6/0 | No | - | 4.5ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-900J Broadcom Limited | 41 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | 150mW | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | - | 2500Vrms | 5.5V | 3V | 4 | - | 8mA | 150mW | 15 ns | 18 ns | 900 | 110MBd | 3-STATE | - | 1ns 1ns | - | Unidirectional | 15ns, 15ns | 15kV/μs | 4/0 | No | 3 ns | - | - | - | 10.287mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ADUM140D0BRQZ-RL7 Analog Devices Inc. | 900 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM140 | 16 | 3000Vrms | 5.5V | 1.7V | 4 | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/0 | No | - | 3ns | - | 1.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8422AB-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | -40°C~125°C | Tube | 2000 | - | - | yes | Obsolete | 2A (4 Weeks) | 8 | - | General Purpose | - | - | 150mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 8 | 2500Vrms | 5.5V | - | 2 | - | - | - | 35 ns | 35 ns | - | 1Mbps | - | - | 2ns 2ns | - | Unidirectional | 35ns, 35ns | 20kV/μs | 1/1 | No | 25 ns | - | - | 1.75mm | 4.9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ADUM3301WBRWZ Analog Devices Inc. | 23626 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM3301 | 16 | 2500Vrms | - | - | 3 | 108mA | 108mA | - | 50 ns | - | - | 10Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/1 | No | 3 ns | - | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM142E0BRQZ Analog Devices Inc. | 215 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM142 | 16 | 3000Vrms | 5.5V | 1.7V | 4 | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/2 | No | - | 3ns | - | 1.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM4401CRWZ-RL Analog Devices Inc. | 32 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | ADUM4401 | 16 | 5000Vrms | - | - | 4 | - | 830μA | - | 32 ns | 32 ns | - | 90Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 32ns, 32ns | 25kV/μs | 3/1 | No | 2 ns | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4151BRIZ-RL Analog Devices Inc. | 185 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | - | - | SPI | Tin (Sn) | - | - | 3V~5.5V | - | - | 260 | - | - | - | - | 30 | ADUM4151 | 20 | 5000Vrms | - | - | 7 | - | - | - | 14 ns | - | - | 34Mbps | - | - | 2.5ns 2.5ns | - | Unidirectional | 14ns, 14ns | 25kV/μs | 5/2 | No | 2 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |