- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Lead/Base Style | Family | Logic Function | Data Rate | Output Characteristics | Rise Time | Differential Output | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Screening Level | Max Input Current | Channel Type | Receiver Number of Bits | Input Current | Receive Delay-Max | Simplex/Duplex | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Transmit Delay-Max | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Isolated Power | Pulse Width Distortion (PWD) | Number of Transmitters | Pulse Width Distortion (Max) | Voltage - Working | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8631AB-B-ISR Silicon Labs | 22 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | - | 415mW | 2.5V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | 2500Vrms | - | - | 2.5/5V | - | - | 3 | - | - | 2.7mA | - | - | - | 35 ns | 35 ns | - | - | - | 1Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | AEC-Q100 | - | Unidirectional | - | - | - | - | 35ns, 35ns | 35kV/μs | - | - | 2/1 | - | No | 25 ns | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISO3080DWRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | SOIC | YES | 16 | - | EIA-422; TIA-422; EIA-485; TIA-485 | - | - | - | Tape & Reel | - | - | e4 | - | - | 2 (1 Year) | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | 16 | - | - | - | - | 3.3/55V | INDUSTRIAL | - | - | 5.5V | 3.15V | - | - | 10mA | - | 700 ns | - | - | - | Receiver | 200 kbps | DIFFERENTIAL | - | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | - | - | - | 1 | - | - | Full Duplex | - | - | - | 5V | - | 0.008A | - | - | 1 | - | 560V | - | 2.65mm | - | 7.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AD261AND-5 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 22-DIP Module | - | 22 | - | - | 5 | - | -25°C~85°C | Tube | - | IsoLogic™ | - | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | - | 4V~5.75V | QUAD | - | - | - | 5V | - | - | - | AD261 | - | R-PQIP-T16 | 1750Vrms | - | - | - | - | - | 5 | - | - | 4mA | 1 | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | 25ns, 25ns | 10kV/μs | - | - | 5/0 | - | No | 25 ns | - | - | - | - | 11.18mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADUM3474ARSZ-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | 8.2mm | 30 | ADUM3474 | 20 | - | 2500Vrms | 400mA | - | - | - | - | 4 | - | - | - | - | - | - | 100 ns | 60 ns | Gull Wing | - | - | 1Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 100ns, 100ns | 25kV/μs | - | - | 0/4 | - | No | 40 ns | - | - | - | - | - | 7.5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM142D1BRQZ Analog Devices Inc. | 12 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM142 | 16 | - | 3000Vrms | - | 5.5V | - | - | 1.7V | 4 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 75kV/μs | - | - | 2/2 | - | No | - | - | 3ns | - | - | 1.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM4401WARWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | no | Active | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | ADUM4401 | 16 | - | 5000Vrms | - | - | - | - | - | 4 | - | - | - | - | - | - | 100 ns | 32 ns | - | - | - | 1Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 100ns, 100ns | 25kV/μs | - | - | 3/1 | - | No | 40 ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7820FDWW Texas Instruments | 190 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | ISO7820 | - | - | 5700Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | 10.7 ns | - | - | - | - | 100Mbps | - | - | - | - | - | 2.4ns 2.4ns | - | - | - | - | Unidirectional | - | - | - | - | 16ns, 16ns | 100kV/μs | - | - | 2/0 | - | No | - | - | 4.6ns | - | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISO7221CHD Texas Instruments | 2110 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -55°C~175°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | - | ISO7221 | 8 | - | 4000Vpk | - | - | - | - | - | 2 | - | - | - | - | 22mA | - | 43 ns | - | - | - | - | 25Mbps | - | - | - | - | - | 1ns 1ns | - | - | - | - | Unidirectional | - | - | - | - | 43ns, 43ns | 25kV/μs | - | - | 1/1 | - | No | 2 ns | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8641BD-B-IS2 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | - | R-PDSO-G16 | 5000Vrms | - | 5.5V | - | - | 2.375V | 4 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | 4ns 4ns | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 50kV/μs | - | - | 3/1 | - | No | - | - | 4.5ns | - | - | 2.65mm | 10.3mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADUM131D0BRZ-RL7 Analog Devices Inc. | 6000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM131 | 16 | - | 3000Vrms | - | - | - | - | - | 3 | - | - | - | - | - | - | 13 ns | - | - | - | - | 150Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 75kV/μs | - | - | 2/1 | - | No | 3 ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3480ARSZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | - | - | - | 2.47W | 1.8V~5.5V 3V~5.5V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | 1.85mm | - | ADUM3480 | 20 | - | 3750Vrms | - | - | - | - | - | 4 | - | - | - | - | 600μA | - | 90 ns | 33 ns | - | - | - | 1Mbps | - | 3ns | - | - | - | 2.5ns 2.5ns | - | - | - | 6.9mA | Unidirectional | - | - | - | - | 90ns, 90ns | 25kV/μs | - | - | 4/0 | - | No | 6 ns | - | - | - | - | 2mm | 7.5mm | 5.6mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7810FDWWR Texas Instruments | 21 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO REQUIRE VCC2 FROM 2.25 -5.5V; ALSO OPERATE WITH 3.3V AND 5 V SUPPLY | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | ISO7810 | - | - | 5700Vrms | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | 2.4ns 2.4ns | - | - | - | - | Unidirectional | - | - | - | - | 16ns, 16ns | 100kV/μs | - | - | 1/0 | - | No | - | - | 4.6ns | - | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8423AB-D-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 95.396145mg | - | - | - | -40°C~125°C | Tube | 2000 | - | - | - | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | - | 2 | - | - | - | - | - | - | 35 ns | 35 ns | - | - | - | 1Mbps | - | - | - | - | - | 2ns 2ns | - | - | - | - | Unidirectional | - | - | - | - | 35ns, 35ns | 20kV/μs | - | - | 2/0 | - | No | 25 ns | - | - | - | - | 1.75mm | 4.9mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ISO7821LLSDWWR Texas Instruments | 876 |
| - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.551, 14.00mm Width) | YES | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | ISO7821 | - | - | 5700Vrms | - | 5.5V | - | - | 3V | 2 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | 25ns, 25ns | 100kV/μs | - | - | 1/1 | - | No | - | - | - | - | 2.65mm | - | 10.3mm | 14mm | 2.45mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM2281BRIZ Analog Devices Inc. | 35800 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM2281 | 16 | - | 5000Vrms | - | - | - | - | - | 2 | - | - | - | - | 800μA | - | 39 ns | 24 ns | - | - | - | 25Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 39ns, 39ns | 25kV/μs | - | - | 1/1 | - | No | 3 ns | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTM2889IY-5#PBF Linear Technology/Analog Devices | 428 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 32 | - | CAN | - | - | - | - | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | LTM2889 | 32 | - | 2500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 4Mbps | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | - | 1 | - | - | Unidirectional | 1 | - | 115 ns | - | - | 30kV/μs | 155 ns | 5V | 1/1 | - | Yes | - | - | - | - | - | - | 15mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM151N1BRZ Analog Devices Inc. | 15648 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | 1.27mm | - | - | ADUM151 | 16 | - | 3000Vrms | - | - | - | - | 1.7V | 5 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | 2.5ns 2.5ns | - | - | - | - | Unidirectional | - | - | - | - | 13ns, 13ns | 75kV/μs | - | - | 4/1 | - | No | - | - | 4.5ns | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1240ARSZ-RL7 Analog Devices Inc. | 13 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | - | - | - | - | - | 2.25V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | 0.65mm | - | - | ADUM1240 | 20 | - | 3750Vrms | - | 3.6V | - | - | - | 2 | - | - | 366μA | - | - | - | 180 ns | 120 ns | - | - | - | 2Mbps | - | - | - | - | - | 2ns 2ns | - | - | - | - | Unidirectional | - | - | - | - | 180ns, 180ns | 25kV/μs | - | - | 2/0 | - | No | 8 ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-9031 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | -55°C~125°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | 150mW | 3V~5.5V | DUAL | - | - | 1 | 3.3V | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | 3V | 2 | - | - | - | - | 2mA | 150mW | 15 ns | 18 ns | - | 9031 | - | 110MBd | 3-STATE | - | - | - | - | 1ns 1ns | - | - | - | - | Unidirectional | - | - | - | - | 15ns, 15ns | 15kV/μs | - | - | 1/1 | - | No | 3 ns | - | - | - | - | 4.699mm | 9.779mm | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACML-7400-500E Broadcom Limited | 25000 |
| - | 17 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | ALSO REQUIRES 5V SUPPLY | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | - | - | 5600Vrms | - | 3.6V | - | - | 3V | 4 | - | - | - | - | 40mA | 750mW | 32 ns | 27 ns | - | - | - | 100MBd | - | - | - | - | - | 3ns 3ns | - | - | - | - | Unidirectional | - | 31mA | - | - | 32ns, 32ns | 25kV/μs | - | - | 4/0 | - | No | 2 ns | - | - | - | - | 3.5177mm | 10.312mm | - | - | - | - | ROHS3 Compliant | - |