- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM130D0BRZ Analog Devices Inc. | 269 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | 1.27mm | - | ADUM130 | 16 | R-PDSO-G16 | - | 3000Vrms | - | - | - | 5.5V | - | 1.7V | 3 | - | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/0 | No | - | 3ns | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0930 Broadcom Limited | In Stock |
| Datasheet | 22 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -55°C~125°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | 150mW | 3V~5.5V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | - | - | 2 | - | 4mA | 150mW | 10mA | 15 ns | 18 ns | - | 110MBd | - | - | 1ns 1ns | - | - | Unidirectional | 15ns, 15ns | 15kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI8423BB-D-ISR Silicon Labs | 1225 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | yes | Active | 2A (4 Weeks) | 8 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | - | - | 2 | - | - | - | - | 11 ns | 35 ns | - | 150Mbps | - | - | 2ns 2ns | - | - | Unidirectional | 11ns, 11ns | 20kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() SI8451BA-B-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 16 | - | - | 1000Vrms | - | - | - | - | - | 2.7V | 5 | 6mA | - | - | - | 9.5 ns | - | - | 150Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 4/1 | No | 2.5 ns | - | - | - | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() SI8462AB-A-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 188.155785mg | - | -40°C~125°C | Tube | 2000 | - | e3 | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | Matte Tin (Sn) | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | 16 | - | - | 2500Vrms | - | - | - | 5.5V | - | 2.7V | 6 | - | 6.5mA | 415mW | - | 35 ns | 35 ns | - | 1Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 4/2 | No | 25 ns | - | - | 1.75mm | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() HCPL-091J-500E Broadcom Limited | 470 |
| - | 22 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | - | 5.5V | - | 3V | 4 | - | - | - | - | - | - | - | 110MBd | - | - | 1ns 1ns | - | - | Unidirectional | 15ns, 15ns | 15kV/μs | 2/2 | No | - | 3ns | - | 1.57mm | 9.9005mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI8401AB-B-ISR Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Not For New Designs | 2A (4 Weeks) | - | - | I2C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | - | - | 2 | - | - | 220W | - | - | - | - | 1.7 Mbps | - | - | - | - | - | Bidirectional | - | 25kV/μs (Typ) | 2/2 | No | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8441AA-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | - | R-PDSO-G16 | - | 1000Vrms | - | - | - | - | 5V | - | 4 | - | - | - | - | 35 ns | 35 ns | - | 1Mbps | - | - | 3.8ns 2.8ns | - | AEC-Q100 | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 3/1 | No | 25 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8430BB-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 188.155785mg | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | R-PDSO-G16 | - | 2500Vrms | - | - | - | - | 2.7/5V | - | 3 | - | - | - | - | 9.5 ns | 9.5 ns | - | 150Mbps | - | - | 3.8ns 2.8ns | - | - | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 3/0 | No | 2.5 ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8430AB-C-IS Silicon Labs | In Stock | - | Datasheet | - | - | - | - | - | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 547.51434mg | - | -40°C~125°C | Tube | 2000 | ISOpro | e3 | - | Not For New Designs | 2A (4 Weeks) | 16 | - | - | MATTE TIN | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | NOT SPECIFIED | - | 16 | - | Not Qualified | - | - | - | - | - | - | - | 3 | - | 4.2mA | 275mW | - | 35 ns | 35 ns | - | 1Mbps | - | - | - | INTERFACE CIRCUIT | - | Unidirectional | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() SI8621ED-B-ISR Silicon Labs | 1 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 547.51434mg | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2A (4 Weeks) | 16 | - | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | R-PDSO-G16 | - | 5000Vrms | - | - | - | 5.5V | - | - | 2 | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | AEC-Q100 | Unidirectional | 13ns, 13ns | 35kV/μs | 1/1 | No | 4.5 ns | - | - | - | 10.3mm | - | - | - | RoHS Compliant | - | ||
![]() ADUM5210BRSZ-RL7 Analog Devices Inc. | 32 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | - | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | 8543.70.99.60 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | ADUM5210 | 20 | - | Not Qualified | 2500Vrms | 3.3V | - | 3.3V | - | 5V | - | 2 | - | - | - | - | 35 ns | 15 ns | 3V | 25Mbps | 3.6V | PULSE WIDTH MODULATION | 2.5ns 2.5ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs | 2/0 | Yes | 3 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADN4652BRSZ-RL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 20 | - | LVDS | - | - | - | 2.375V~2.625V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | ADN4652 | 20 | - | - | 3750Vrms | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 600Mbps | - | - | 350ps 350ps Max | - | - | Unidirectional | 4.5ns, 4.5ns | 25kV/μs | 1/1 | No | - | - | - | - | - | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM130D1BRZ Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | 1.27mm | - | ADUM130 | 16 | R-PDSO-G16 | - | 3000Vrms | - | - | - | 5.5V | - | 1.7V | 3 | - | - | - | - | - | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/0 | No | - | 3ns | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI8631EC-B-IS1R Silicon Labs | 3000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 547.51434mg | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 16 | - | General Purpose | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G16 | - | 3750Vrms | - | - | - | 5.5V | 2.5/5V | 2.5V | 3 | - | - | - | - | 13 ns | - | - | 150Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 35kV/μs | 2/1 | No | 4.5 ns | - | - | 1.75mm | 9.9mm | - | - | - | RoHS Compliant | - | ||
![]() ADN4652BRWZ-RL7 Analog Devices Inc. | 12 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | - | LVDS | Tin (Sn) | - | - | 2.375V~2.625V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 30 | ADN4652 | 20 | - | - | 5000Vrms | - | - | - | - | - | - | 2 | - | - | - | - | 4.5 ns | - | - | 600Mbps | - | - | 350ps 350ps Max | - | - | Unidirectional | 4.5ns, 4.5ns | 25kV/μs | 1/1 | No | - | - | - | - | - | 7.5mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1285WBRZ Analog Devices Inc. | 12 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADUM1285 | 8 | - | - | 3000Vrms | - | - | - | 5.5V | 3/5V | 3V | 2 | - | - | - | - | 35 ns | - | - | 25Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs | 2/0 | No | 3 ns | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7831FDW Texas Instruments | 2789 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | 1.27mm | - | ISO7831 | - | - | - | 5700Vrms | - | - | - | - | - | - | 3 | - | - | - | - | 16 ns | - | - | 100Mbps | - | - | 1.7ns 1.9ns | - | - | Unidirectional | 16ns, 16ns | 70kV/μs | 2/1 | No | 4.1 ns | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3300WARWZ-RL Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | ADUM3300 | 16 | - | - | 2500Vrms | - | - | - | - | - | - | 3 | 69mA | 69mA | - | - | 100 ns | - | - | 1Mbps | - | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | 3/0 | No | 40 ns | - | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ISO7730FQDWRQ1 Texas Instruments | 41 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 16 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 3 | 2.5V | 1.27mm | - | ISO7730 | - | - | - | 5000Vrms | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 100Mbps | - | - | 1.3ns 1.4ns | - | - | Unidirectional | 16ns, 16ns | 85kV/μs | 3/0 | No | - | 4.9ns | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | ROHS3 Compliant | - |