- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Fall Time | If - Forward Current | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Maximum Turn-On Delay Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Device | Package | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | Rds On - Drain-Source Resistance | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Interface | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Voltage - Forward (Vf) (Typ) | Input Type | Switch Type | Current - Output High, Low | Rise Time | Product Type | Ratio - Input:Output | Voltage - Load | Rise / Fall Time (Typ) | Fault Protection | Current - DC Forward (If) (Max) | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Rds On (Typ) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Features | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI823H6AB-IS1R Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SOIC | SI823 | Skyworks Solutions, Inc. | 2500 | - | - | - | - | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 125°C | Reel | - | - | PMIC - Power Management ICs | 2 Output | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 4A, 4A | - | Gate Drivers | - | - | 12ns, 12ns | - | - | 2 Driver | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V ~ 30V | 6A | Isolated Gate Drivers | - | - | Gate Drivers | ||
![]() SI8232BD-D-ISR Skyworks Solutions Inc. | 31 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | SI8232 | Skyworks Solutions, Inc. | 1250 | - | - | - | - | Skyworks | + 125 C | - | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | Reel | Automotive, AEC-Q100 | - | PMIC - Power Management ICs | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | 500 mA | - | - | - | - | 250mA, 500mA | 20 ns | Isolated Gate Drivers | - | - | 20ns, 20ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/μs | 5000 Vrms | - | 5.6ns | 9.4V ~ 24V | 500mA | Isolated Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() SI823H8BB-IM1R Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 14-VDFN | - | 14-QFN (5x5) | SI823 | Skyworks Solutions, Inc. | 2500 | - | - | - | - | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | AEC-Q100 | - | Details | - | - | - | -40°C ~ 125°C | Reel | Si823Hx | - | PMIC - Power Management ICs | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 4A, 4A | - | Gate Drivers | - | - | 12ns, 12ns (Max) | - | - | - | 30ns, 30ns | 125kV/μs | - | - | 5ns | 5.5V ~ 30V | 6A | - | - | - | Gate Drivers | ||
![]() NCV57530DWKR2G ON Semiconductor | 1246 | - | Datasheet | Surface Mount | SOIC-16 | - | 16-SOIC | - | - | 1000 | 10 ns | - | 20 V | 3.3 V | - | + 125 C | - | - | onsemi | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1060 mW | Active | 90 ns | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | NCD57540 | High-Side, Low-Side | - | 2 Output | VDE | 5000Vrms | 0.1 V, 14.8 V | - | Non-Inverting | 2 | - | 10 mA | - | - | 6.5 A | - | - | - | - | 6.5A, 6.5A | 12 ns | - | - | - | 12ns, 10ns | - | - | 2 Driver | 90ns, 90ns | 100kV/µs | - | - | 20ns | 32V | 6.5A | Isolated Gate Drivers | High Common Mode Transient Immunity | - | - | ||
![]() MAX22256CATB T Maxim Integrated | In Stock | - | - | - | TDFN-10 | - | - | - | - | 2500 | 3 ns | 1.1 A | - | - | - | + 125 C | - | 67 us | - | - 40 C | - | SMD/SMT | - | - | 1951.2 mW | - | - | - | 520 mOhms | - | 36 V | 5 V | - | - | - | - | H-Bridge | - | 1 Output | - | - | - | - | Single | 1 Channel | - | 4.7 mA | - | - | 1 A | - | - | - | - | - | 3 ns | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | - | H-Bridge Transformer Driver | Programmable Overcurrent Threshold | Shutdown | - | ||
![]() MAX22256CATB Maxim Integrated | In Stock | - | - | - | TDFN-10 | - | - | - | - | 490 | 3 ns | 1.1 A | - | - | - | + 125 C | - | 67 us | - | - 40 C | - | SMD/SMT | - | - | 1951.2 mW | - | - | - | 520 mOhms | - | 36 V | 5 V | - | - | - | - | H-Bridge | - | 1 Output | - | - | - | - | Single | 1 Channel | - | 4.7 mA | - | - | 1 A | - | - | - | - | - | 3 ns | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | - | H-Bridge Transformer Driver | Programmable Overcurrent Threshold | Shutdown | - | ||
![]() SI8233CB-D-IMR Skyworks Solutions | 38 |
| - | Surface Mount | 14-VFLGA | - | 14-LGA (5x5) | SI8233 | - | 2500 | 12 ns | - | - | - | - | + 125 C | - | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | 60 ns, 60 ns | - | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | Reel | Si823x | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | 4 A | - | - | - | - | 2A, 4A | 12 ns | - | - | - | 12ns, 12ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 2500 Vrms | - | 5.6ns | 12.2V ~ 24V | 4A | Isolated Gate Drivers | - | - | - | ||
![]() ACPL-K308U-500E Broadcom Limited | 741 |
| - | Surface Mount | 8-SOIC (0.268", 6.81mm Width) | - | 8-SO Stretched | ACPL-K308U | Broadcom / Avago | 1000 | - | - | - | - | Broadcom Limited | - | - | - | Broadcom Limited | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C | Cut Tape | - | - | Optocouplers | - | CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 1.4V | - | - | - | - | Photodiode Output Optocouplers | - | - | - | - | 20 mA | - | 140ns, 40ns | - | - | - | - | - | - | - | - | - | Photodiode Output Optocouplers | ||
![]() ACPL-K308U-000E Broadcom Limited | 1406 |
| - | Surface Mount | 8-SOIC (0.268", 6.81mm Width) | 8 | 8-SO Stretched | ACPL-K308U | Broadcom / Avago | 80 | - | - | - | - | Broadcom Limited | - | - | - | Broadcom Limited | - | - | - | Photovoltaic | Bulk | - | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C | - | - | - | Optocouplers | - | CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 1.4V | - | - | - | - | Photodiode Output Optocouplers | - | - | - | - | 20 mA | - | 140ns, 40ns | - | - | - | - | - | - | - | - | - | Photodiode Output Optocouplers | ||
![]() TPSI3050QDWZRQ1 Texas Instruments | 7063 | - | Datasheet | Surface Mount | SO-MOD-8 | - | 8-SOIC | TPSI3050 | - | 1000 | 5 ns | - | 48 V | 3 V | - | + 125 C | - | - | Texas Instruments | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 350 mW | Active | 3 us, 4.5 us | - | 1.7 Ohms, 2.5 Ohms | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPSI3050-Q1 | Automotive Reinforced Isolated Switch Driver | - | 1 Output | - | - | 10.2 V | N-Channel | - | 1 Channel | On/Off | 37 mA | 3A | High Side or Low Side | 1.5 A, 3 A | 3V ~ 5.5V | - | Non-Inverting | Relay, Solenoid Driver | - | 6 ns | - | 1:1 | 10V | - | Over Temperature, UVLO | - | - | - | - | 1000 V, 1414 V | 2.5Ohm | - | - | - | Power Switches | - | Shutdown | - | ||
![]() SI8231BB-D-ISR Skyworks Solutions | 33 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8231 | - | 1250 | 20 ns | - | - | - | - | + 125 C | - | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.229615 oz | -40°C ~ 125°C | MouseReel | Si823x | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | 500 mA | - | - | - | - | 250mA, 500mA | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 2500 Vrms | - | 5.6ns | 9.4V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | ||
![]() SI8220DB-D-IS Skyworks Solutions | 1283 |
| - | Surface Mount | SOIC-8 | - | 8-SOIC | SI8220 | - | 96 | 30 ns | - | - | - | - | + 125 C | 40 ns | 60 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | 1.2 W | Active | - | AEC-Q100 | - | Details | 24 V | 6.5 V | 0.019048 oz | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | - | - | 1 Output | CQC, CSA, UR, VDE | 2500Vrms | - | - | Inverting | 1 | - | 20 mA | - | - | 2.5 A | - | 2.5V (Max) | - | - | 1.5A, 2.5A | 30 ns | - | - | - | 20ns, 20ns (Max) | - | 30 mA | 1 Driver | 60ns, 40ns | 30kV/µs (Typ) | - | - | - | 14.8V ~ 24V | 2.5A | Isolated Gate Drivers | - | - | - | ||
![]() SI8232AB-D-ISR Skyworks Solutions | 33 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8232 | - | 1250 | 20 ns | - | - | - | - | + 125 C | - | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | Reel | Si823x | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | 500 mA | - | - | - | - | 250mA, 500mA | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 2500 Vrms | - | 5.6ns | 6.5V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | ||
![]() SI8233AB-D-IS1R Skyworks Solutions | 175 | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8233 | - | 2500 | 12 ns | - | - | - | - | + 125 C | - | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | MouseReel | Si823x | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | 4 A | - | - | - | - | 2A, 4A | 12 ns | - | - | - | 12ns, 12ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 2500 Vrms | - | 5.6ns | 6.5V ~ 24V | 4A | Isolated Gate Drivers | - | - | - | ||
![]() SI8230BD-D-ISR Skyworks Solutions | 26 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8230 | - | 1250 | 20 ns | - | - | - | - | + 125 C | - | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | MouseReel | Si823x | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | 500 mA | - | - | - | - | 250mA, 500mA | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | 5.6ns | 9.4V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | ||
![]() SI8237BD-D-ISR Skyworks Solutions | 46 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8237 | - | 1250 | 20 ns | - | - | - | - | + 125 C | - | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | Reel | Si823x | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | 500 mA | - | - | - | - | 250mA, 500mA | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | 5.6ns | 9.4V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | ||
![]() SI8233AD-D-IS Skyworks Solutions | 6000 |
| - | Surface Mount | SOIC-16 | - | 16-SOIC | SI8233 | - | 46 | 12 ns | - | - | - | - | + 125 C | 60 ns | 60 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | 1.2 W | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | 5.5 V | 4.5 V | 0.017932 oz | -40°C ~ 125°C | Tube | Si823x | High-Side, Low-Side | - | 2 Output | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | 3.5 mA | - | - | 4 A | - | - | - | - | 2A, 4A | 12 ns | - | - | - | 12ns, 12ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | 5.6ns | 6.5V ~ 24V | 4A | Isolated Gate Drivers | - | Yes | - | ||
![]() SI8234BB-D-ISR Skyworks Solutions | 33 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8234 | - | 1250 | 12 ns | - | - | - | - | + 125 C | - | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | Reel | Si823x | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | 4 A | - | - | - | - | 2A, 4A | 12 ns | - | - | - | 12ns, 12ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 2500 Vrms | - | 5.6ns | 9.4V ~ 24V | 4A | Isolated Gate Drivers | - | - | - | ||
![]() SI8237AD-D-ISR Skyworks Solutions | 33 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8237 | - | 1250 | 20 ns | - | - | - | - | + 125 C | - | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | Reel | Si823x | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | 500 mA | - | - | - | - | 250mA, 500mA | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | 5.6ns | 6.5V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | ||
![]() SI8231BD-D-IS Skyworks Solutions | 33 |
| - | Surface Mount | SOIC-16 | - | 16-SOIC | SI8231 | - | 46 | 20 ns | - | - | - | - | + 125 C | 60 ns | 60 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | 1.2 W | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | 5.5 V | 4.5 V | 0.017932 oz | -40°C ~ 125°C | Tube | Si823x | High-Side, Low-Side | - | 2 Output | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | 3.5 mA | - | - | 500 mA | - | - | - | - | 250mA, 500mA | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | 5.6ns | 9.4V ~ 24V | 500mA | Isolated Gate Drivers | - | Yes | - |