- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Bridge Type | Factory Pack QuantityFactory Pack Quantity | High and Low Sides Dependency | Manufacturer | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | Rds On - Drain-Source Resistance | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Supply Voltage | Pin Count | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Polarity | Configuration | Number of Channels | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Topology | Current - Output High, Low | Logic Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Shutdown | Product Category | Time Delay |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8271DBD-ISR Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SI8271 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Si827x | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 1 | - | - | - | - | 1.8A, 4A | - | - | - | 10.5ns, 13.3ns | - | 75ns, 75ns | 200kV/μs | - | 8ns | 4.2V ~ 30V | 4A | - | - | - | - | ||
![]() SI8284BC-ISR Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI8284 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | 2.5A, 3A | - | - | - | 5.5ns, 8.5ns | - | 50ns, 50ns | 35kV/μs | - | 5ns | 2.8V ~ 5.5V | 4A | - | - | - | - | ||
![]() SI8282CD-ISR Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | - | Skyworks Solutions, Inc. | - | 1250 | - | Skyworks | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 100 mW | Active | 50 ns | - | 2.48 Ohms | Details | 5.5 V | 2.8 V | - | -40°C ~ 125°C | Reel | - | High-Side, Low-Side | PMIC - Power Management ICs | - | - | - | 1 Output | CQC, CSA, UR, VDE | 5000Vrms | 30 V | - | - | 1 | 10.5 mA | 84 mA | - | - | 2.5A, 3A | CMOS | 5.5 ns | Gate Drivers | 5.5ns, 8.5ns | 1 Driver | 50ns, 50ns | 35kV/μs | - | 5ns | - | 4A | Isolated Gate Drivers | - | Gate Drivers | - | ||
![]() SI82394BD4-IS Skyworks Solutions Inc. | 24 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI82394 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | 2A, 4A | - | - | - | 12ns, 12ns (Max) | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 10V ~ 24V | 4A | - | - | - | - | ||
![]() SI82395AD-IS Skyworks Solutions Inc. | 1548 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI82395 | Skyworks Solutions, Inc. | - | 46 | - | Skyworks | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 300 mW | Active | 40 ns, 40 ns | AEC-Q100 | - | Details | 5.5 V | 2.5 V | 0.016709 oz | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | High-Side, Low-Side | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, CSA, UR, VDE | 5000Vrms | 24 V | - | - | 2 | 3.8 mA | 4 A | - | - | 2A, 4A | - | 12 ns | Isolated Gate Drivers | 12ns, 12ns (Max) | 2 Driver | 40ns, 40ns | 35kV/μs | 5000 Vrms | 5.6ns | 6.5V ~ 24V | 4A | Isolated Gate Drivers | No Shutdown | Isolated Gate Drivers | - | ||
![]() SI8235AB-D-IS Skyworks Solutions Inc. | 13 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8235 | Skyworks Solutions, Inc. | - | 46 | - | Skyworks | + 125 C | 60 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 1.2 W | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | 5.5 V | 4.5 V | 0.017932 oz | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | High-Side, Low-Side | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | 3.5 mA | 4 A | - | - | 2A, 4A | - | 12 ns | Isolated Gate Drivers | 12ns, 12ns (Max) | 2 Driver | 60ns, 60ns | 20kV/μs | 2500 Vrms | 5.6ns | 6.5V ~ 24V | 4A | Isolated Gate Drivers | Yes | Isolated Gate Drivers | - | ||
![]() SI8286BC-ISR Skyworks Solutions Inc. | 31 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8286 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Cut Tape (CT) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 3750Vrms | - | - | - | 1 | - | - | - | - | 2A, 4.1A | - | - | - | 5.5ns, 8.5ns | - | 50ns, 50ns | 125kV/μs | - | 5ns | 10V ~ 30V | 4A | - | - | - | - | ||
![]() SI823H7AB-IS1R Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI823 | Skyworks Solutions, Inc. | - | 2500 | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 125°C | Reel | - | - | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | 4A, 4A | - | - | Gate Drivers | 12ns, 12ns | 2 Driver | 30ns, 58ns | 125kV/μs | - | 5ns | 5.5V ~ 30V | 6A | Isolated Gate Drivers | - | Gate Drivers | - | ||
![]() SI8275GBD-IM1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 14-VDFN | 14-QFN (5x5) | SI8275 | Skyworks Solutions, Inc. | - | 2500 | - | Skyworks | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 1.2 W | Active | 75 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Si827x | Half-Bridge | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, CSA, UL, VDE | 2500Vrms | 4.2 V to 30 V | - | - | 2 | 8 mA | 10 mA | - | - | 1.8A, 4A | TTL | 10.5 ns | Gate Drivers | 10.5ns, 13.3ns | 2 Driver | 75ns, 75ns | 200kV/μs | - | 8ns | 4.2V ~ 30V | 4A | Isolated Gate Drivers | Shutdown | Gate Drivers | - | ||
![]() SI823H5BD-IS3 Skyworks Solutions Inc. | 32 |
| - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | SI823 | Skyworks Solutions, Inc. | - | 46 | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tube | - | - | Active | - | AEC-Q100 | - | Details | - | - | - | -40°C ~ 125°C | Tube | Si823Hx | - | PMIC - Power Management ICs | - | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | 4A, 4A | - | - | Gate Drivers | 12ns, 12ns (Max) | - | 30ns, 30ns | 125kV/μs | - | 5ns | 5.5V ~ 30V | 6A | - | - | Gate Drivers | - | ||
![]() SI8271GBD-IS Skyworks Solutions Inc. | 1344 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SI8271 | - | Half Bridge | - | Independent | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | SOIC | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Si827x | - | - | - | 5.5 V, 30V | 8 | 1 | CQC, CSA, UL, VDE | 2500Vrms | - | Inverting | - | 1 | - | 1.8 A, 4 A | - | Isolated Gate Driver | 1.8A, 4A | TTL | 16ns | - | 10.5ns, 13.3ns | 1 | 75ns, 75ns | 200kV/μs | - | 8ns | 4.2V ~ 30V | 4A | - | - | - | 75ns | ||
![]() SI8231AB-D-ISR Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8231 | Skyworks Solutions, Inc. | - | 1250 | - | Skyworks | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | Reel | Automotive, AEC-Q100 | - | PMIC - Power Management ICs | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | 500 mA | - | - | 250mA, 500mA | - | 20 ns | Isolated Gate Drivers | 20ns, 20ns (Max) | 2 Driver | 60ns, 60ns | 20kV/μs | 2500 Vrms | 5.6ns | 6.5V ~ 24V | 500mA | Isolated Gate Drivers | - | Isolated Gate Drivers | - | ||
![]() SI82396BB-IS1R Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI82396 | Skyworks Solutions, Inc. | - | 2500 | - | Skyworks | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 40 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Automotive, AEC-Q100 | - | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, CSA, UR, VDE | 2500Vrms | 8 V | - | Non-Inverting | 2 | 5 mA | 4 A | - | - | 2A, 4A | TTL | 12 ns | Gate Drivers | 12ns, 12ns (Max) | 2 Driver | 40ns, 40ns | 35kV/μs | - | 5.6ns | 10V ~ 24V | 4A | IGBT, MOSFET Gate Drivers | Shutdown | Gate Drivers | - | ||
![]() SI823H9CD-IS4R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | 8-SSO | SI823 | Skyworks Solutions, Inc. | - | 1250 | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | AEC-Q100 | - | Details | - | - | - | -40°C ~ 125°C | Reel | Si823Hx | - | PMIC - Power Management ICs | - | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | 4A, 4A | - | - | Isolated Gate Drivers | 12ns, 12ns (Max) | - | 30ns, 30ns | 125kV/μs | - | 5ns | 5.5V ~ 30V | 6A | - | - | Isolated Gate Drivers | - | ||
![]() SI8275DAD-IM1 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 14-VDFN | 14-QFN (5x5) | SI8275 | - | Half Bridge | - | Independent | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | QFN | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Si827x | - | - | - | 5.5 V, 30V | 14 | 1 | CQC, CSA, UL, VDE | 2500Vrms | - | Inverting | - | 2 | - | 1.8 A, 4 A | - | Isolated Gate Driver | 1.8A, 4A | TTL | 16ns | - | 10.5ns, 13.3ns | 2 | 75ns, 75ns | 200kV/μs | - | 8ns | 4.2V ~ 30V | 4A | - | - | - | 75ns | ||
![]() SI82520BD-IS3R Skyworks Solutions Inc. | 22 |
| - | - | SOIC-14 | - | SI82520 | Skyworks Solutions, Inc. | - | 1250 | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | AEC-Q100 | - | Details | - | - | - | - | Reel | * | - | PMIC - Power Management ICs | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | ||
![]() SI823H1AB-IS1R Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI823 | Skyworks Solutions, Inc. | - | 2500 | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 125°C | Reel | - | - | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | 4A, 4A | - | - | Gate Drivers | 12ns, 12ns | 2 Driver | 30ns, 58ns | 125kV/μs | - | 5ns | 5.5V ~ 30V | 6A | Isolated Gate Drivers | - | Gate Drivers | - | ||
![]() SI8234AB-D-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8234 | Skyworks Solutions, Inc. | - | 1250 | - | Skyworks | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 60 ns, 60 ns | AEC-Q100 | - | Details | - | - | 0.003880 oz | -40°C ~ 125°C | Reel | Automotive, AEC-Q100 | - | PMIC - Power Management ICs | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | 4 A | - | - | 2A, 4A | - | 12 ns | Isolated Gate Drivers | 12ns, 12ns (Max) | 2 Driver | 60ns, 60ns | 20kV/μs | 2500 Vrms | 5.6ns | 6.5V ~ 24V | 4A | Isolated Gate Drivers | - | Isolated Gate Drivers | - | ||
![]() SI82391AB-IS1R Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI82391 | Skyworks Solutions, Inc. | - | 2500 | - | Skyworks | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 40 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Automotive, AEC-Q100 | - | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, CSA, UR, VDE | 2500Vrms | 6 V | - | Non-Inverting | 2 | 5 mA | 4 A | - | - | 2A, 4A | TTL | 12 ns | Gate Drivers | 12ns, 12ns (Max) | 2 Driver | 40ns, 40ns | 35kV/μs | - | 5.6ns | 6.5V ~ 24V | 4A | IGBT, MOSFET Gate Drivers | Shutdown | Gate Drivers | - | ||
![]() SI82398AD4-ISR Skyworks Solutions Inc. | 10 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI82398 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | 2A, 4A | - | - | - | 12ns, 12ns (Max) | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 6.5V ~ 24V | 4A | - | - | - | - |