- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Direction | Current - Output High, Low | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8231AB-D-IS1R Silicon Labs | 3500 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 500mA | - | - | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 250mA 500mA | - | - | 20ns 20ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | 6.5V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8233CB-D-IMR Silicon Labs | 200 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 14-VFLGA | - | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 14 | EAR99 | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | - | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | 12.2V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8231BD-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 508.363649mg | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | 1 | 5V | - | - | 8MHz | 16 | - | 2 | - | CQC, CSA, UR, VDE | 5000Vrms | 40mV | 500mA | - | 3/5V | - | - | - | 24V | 4.5V | - | 3.5mA | 1.2W | 500mA | - | 60 ns | 30 ns | - | - | - | - | 20ns | 20 ns | 20ns 20ns Max | - | HB BASED PERIPHERAL DRIVER WITH PWM | - | - | - | 60 µs | 60ns, 60ns | 20kV/μs | 0.5A | 12V | 60 µs | UNDER VOLTAGE | - | 5.6 ns | - | 9.4V~24V | 2.35mm | - | 10.3mm | 7.5mm | No | - | RoHS Compliant | - | ||
![]() TLP352F(TP4,F) Toshiba Semiconductor and Storage | 663 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUR, UR, VDE | 3750Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.55V | - | - | - | - | - | - | - | 8 ns | 15ns 8ns | - | - | - | - | 20mA | - | 200ns, 200ns | 20kV/μs | - | - | - | - | - | - | 50ns | 15V~30V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP358H(TP1,F) Toshiba Semiconductor and Storage | 32000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | cUL, UL | 3750Vrms | - | 6A | - | - | - | - | 1 | - | - | - | - | - | - | 1.57V | 500 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 17ns 17ns | - | - | - | - | 20mA | - | 500ns, 500ns | 20kV/μs | - | - | - | - | - | 250 ns | - | 15V~30V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP352(TP1,F) Toshiba Semiconductor and Storage | 15000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~125°C | Cut Tape (CT) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 260mW | - | - | - | - | - | - | - | - | - | - | - | CSA, cUL, UL | 3750Vrms | - | 2.5A | - | - | - | - | 1 | - | - | - | - | - | 2.5A | 1.55V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | Unidirectional | - | 15ns | 8 ns | 15ns 8ns | - | - | - | - | - | - | 200ns, 200ns | 20kV/μs | - | - | - | - | 5V | 50 ns | - | 15V~30V | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP250(D4,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | PDIP | - | 8 | - | - | - | - | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8235AB-D-ISR Silicon Labs | 20000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | - | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | 6.5V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8236BA-C-IMR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-VFLGA | - | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 1000Vrms | - | 4A | - | 3/5V | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | 9.4V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8231BD-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 3/5V | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | 9.4V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP5772(D4-TP,E Toshiba Semiconductor and Storage | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 15ns 8ns | - | - | - | - | 8mA | - | 150ns, 150ns | 35kV/μs | - | - | - | - | - | - | 50ns | 10V~30V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8233BB-C-IMR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-VFLGA | - | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | 14 | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 3/5V | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | 9.4V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8235AB-C-IMR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-VFLGA | - | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | 14 | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 3/5V | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | 6.5V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8232AD-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 3/5V | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | 6.5V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8230BB-D-ISR Silicon Labs | 3211 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | - | - | - | - | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 500mA | - | - | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | 20ns 20ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | 9.4V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-3020-060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | -40°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 400mA | - | - | - | SINGLE | 1 | - | - | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | - | 50 ns | 50ns 50ns | 0.02A | - | - | - | 20mA | - | 700ns, 700ns | 10kV/μs | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3150#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 295mW | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 600mA | - | - | - | COMPLEX | 1 | - | - | - | - | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | 100ns | 100 ns | 100ns 100ns | - | - | - | - | 25mA | - | 500ns, 500ns | 15kV/μs | - | - | - | - | - | 300 ns | - | 15V~30V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3180-060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | -40°C~100°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | - | - | - | COMPLEX | 1 | - | - | - | - | - | - | 1.5V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | 25ns | 25 ns | 25ns 25ns | - | - | - | - | 25mA | - | 200ns, 200ns | 10kV/μs | - | - | - | - | - | 65 ns | - | 10V~20V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3180-360 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | -40°C~100°C | Tube | 2012 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | - | - | - | COMPLEX | 1 | - | - | - | - | - | - | 1.5V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | 25ns | 25 ns | 25ns 25ns | - | - | - | - | 25mA | - | 200ns, 200ns | 10kV/μs | - | - | - | - | - | 65 ns | - | 10V~20V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI8274AB4D-IM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | - | LGA | - | 14 | - | - | - | - | - | - | - | - | - | 14 | - | - | 125°C | -40°C | - | - | DUAL | GULL WING | 1 | 5V | 0.65mm | - | - | - | - | - | - | CQC, CSA, UR, VDE | - | - | 4A | 5.5V | - | AUTOMOTIVE | - | 2 | - | - | ANALOG CIRCUIT | - | - | - | - | 75 ns | - | - | - | - | - | - | - | - | - | - | 4A | 1.8A | - | - | - | - | - | - | - | - | - | 47 ns | - | - | - | 0.9mm | 5mm | - | - | Unknown | RoHS Compliant | - |