- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Output Current | Max Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Height Seated (Max) | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8234BD-C-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | - | DUAL | GULL WING | - | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 3/5V | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | 5.6 ns | - | - | 9.4V~24V | - | - | - | RoHS Compliant | - | ||
![]() SI8220CD-D-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2008 | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | DUAL | GULL WING | 1 | 12V | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 2.5A | - | 24V | - | 6.5V | - | 1 | - | - | - | - | - | - | 2.5V Max | 40 ns | - | - | - | - | - | - | - | - | - | - | - | 20ns 20ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 30mA | 0.06 µs | 60ns, 40ns | 30kV/μs (Typ) | 2.5A | 0.04 µs | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | - | 12.2V~24V | 2.65mm | 7.5mm | - | RoHS Compliant | - | ||
![]() SI8220BD-D-ISR Silicon Labs | 100000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 2.5A | - | - | - | - | - | 1 | - | - | - | - | - | - | 2.5V Max | 40 ns | - | - | - | - | - | - | 1.5A 2.5A | - | - | - | - | 20ns 20ns Max | - | - | - | 30mA | - | 60ns, 40ns | 30kV/μs (Typ) | - | - | - | - | - | - | 9.4V~24V | - | - | - | RoHS Compliant | - | ||
![]() SI8233BB-C-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | DUAL | GULL WING | - | - | unknown | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 3/5V | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | 5.6 ns | - | - | 9.4V~24V | - | - | - | RoHS Compliant | - | ||
![]() SI8238BB-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | 1.2W | - | GULL WING | - | - | - | R-PDSO-G16 | 2 | - | CQC, CSA, UR, VDE | 2500Vrms | 4A | - | - | 3/5V | - | - | - | 5.5V | 4.5V | 3.5mA | Dual | 500mA | - | - | 60 ns | - | - | - | - | - | - | - | - | 12ns | - | 12 ns | 12ns 12ns Max | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | 5.6 ns | - | - | 9.4V~24V | - | - | No | RoHS Compliant | - | ||
![]() 5962-0420401HYC Broadcom Limited | 2426 |
| - | 17 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | HIGH RELIABILITY | 295mW | - | - | - | 35V | - | - | - | - | - | 1500VDC | 2.5A | - | - | - | - | COMPLEX | 1 | - | - | - | - | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5e-7 ns | - | - | - | - | - | 100 ns | 100ns 100ns | - | - | - | 25mA | - | 500ns, 500ns | 10kV/μs | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-5160-300 Broadcom Limited | 2623 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 1 | 0.6W | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 1500VDC | 2.5A | 5.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | 500 ns | 500 ns | - | - | - | 5e-7 ns | - | - | - | - | - | - | 100ns 100ns | - | - | - | - | - | 500ns, 500ns | 9kV/μs | - | - | - | 300 ns | - | - | 15V~30V | - | - | No | ROHS3 Compliant | - | ||
![]() ACPL-5160 Broadcom Limited | 2563 |
| - | 12 Weeks | - | Through Hole | Through Hole | 16-DIP (0.311, 7.90mm) | 16 | - | 1 | 0.6W | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 1500VDC | 2.5A | 5.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | 500 ns | 500 ns | - | - | - | 5e-7 ns | - | - | - | - | - | - | 100ns 100ns | - | - | - | - | - | 500ns, 500ns | 9kV/μs | - | - | - | 300 ns | - | - | 15V~30V | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-5121-100 Broadcom Limited | 2754 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | 8-DIP Butt Joint | - | - | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | - | - | 125°C | -55°C | - | 295mW | - | - | - | - | - | - | - | - | - | 1500VDC | 2.5A | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.5V | 500 ns | 500 ns | - | - | - | - | Unidirectional | - | - | - | 1.5V | 100 ns | 100ns 100ns | - | 2A | 2A | 25mA | - | 500ns, 500ns | 10kV/μs | - | - | - | 300 ns | - | 300ns | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() CPC3140G IXYS Integrated Circuits Division | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.360, 9.14mm) | - | - | - | - | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.5V | 1 μs | - | - | - | - | - | - | 400mA 400mA | 600mA | - | - | - | 50ns 50ns | - | - | - | - | - | 0.7μs, 1μs | - | - | - | - | - | - | - | 10V~30V | - | - | - | RoHS Compliant | - | ||
![]() SI8235AB-D-IM1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 14-VDFN | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 60ns, 60ns | 45kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | - | ||
![]() SI8235AD-D-IS3R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 60ns, 60ns | 45kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | - | ||
![]() SI82397AD-ISR Silicon Labs | 10962 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | - | - | 2 | 5.5V | 2.5V | - | - | - | 2.1mA | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | - | ||
![]() PC923XI Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD | - | - | - | - | - | -20°C~80°C | Tube | 2000 | OPIC™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.6V | 300 ns | - | - | - | - | - | - | - | 500mA | 300ns | - | - | 200ns 200ns | - | - | - | 20mA | - | 500ns, 500ns | 1.5kV/μs | - | - | - | - | - | - | 15V~30V | - | - | - | Non-RoHS Compliant | - | ||
![]() SI82390AD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | - | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | - | ||
![]() SI82398BD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | - | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 10V~24V | - | - | - | RoHS Compliant | - | ||
![]() SI82398CD-ISR Silicon Labs | 100000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | - | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 12.8V~24V | - | - | - | RoHS Compliant | - | ||
![]() SI82394AD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2A (4 Weeks) | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | - | - | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | RoHS Compliant | - | ||
![]() PS9552L1-AX CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8-DIP | - | - | - | -40°C~100°C | Tube | - | NEPOC | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 300mW | - | - | - | - | - | - | - | - | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | 2.5A | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.65V | 500 ns | - | - | 25mA | - | - | Unidirectional | - | - | 100ns | 1.65V | 100 ns | 100ns 100ns | - | 2A | 2A | 25mA | - | 500ns, 500ns | 25kV/μs | - | - | - | 300 ns | - | 300ns | 15V~30V | - | - | No | RoHS Compliant | - | ||
![]() PS9552L3-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD Gull Wing | - | - | - | -40°C~100°C | Tube | - | NEPOC | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 300mW | - | - | - | - | - | - | - | - | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.65V | 300 ns | - | - | 25mA | 30V | - | Unidirectional | - | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | - | 25mA | - | 500ns, 500ns | 25kV/μs | - | - | - | - | - | 300ns | 15V~30V | - | - | No | RoHS Compliant | Lead Free |