- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Approval Agency | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Number of Channels | Analog IC - Other Type | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Forward Current | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Interface IC Type | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Supply Voltage1-Min | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI82396BB-IS1R Silicon Labs | 45 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | - | 5.6ns | 10V~24V | - | - | - | - | - | - | - | ||
![]() SI82390BB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | compliant | NOT SPECIFIED | - | R-PDSO-G16 | CQC, CSA, UR, VDE | 2500Vrms | - | 5.5V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.04 μs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 μs | UNDER VOLTAGE | - | SOURCE SINK | 5.6ns | 10V~24V | - | 6.5V | 1.75mm | 9.9mm | - | RoHS Compliant | - | ||
![]() SI82395AB-IS1 Silicon Labs | 385 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | compliant | NOT SPECIFIED | - | R-PDSO-G16 | CQC, CSA, UR, VDE | 2500Vrms | - | 5.5V | 2 | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.04 µs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 µs | UNDER VOLTAGE | - | SOURCE SINK | 5.6ns | 6.5V~24V | 4A | 6.5V | 1.75mm | 9.9mm | - | RoHS Compliant | - | ||
![]() FDA217 IXYS Integrated Circuits Division | 400 |
| - | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | 2 | -40°C~85°C | Tube | 2012 | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | EN, IEC, TUV | 3750Vrms | - | - | 2 | - | 500mW | - | 1.26V | 500 μs | - | 5mA | - | - | - | - | 1.26V | - | - | 5V | - | - | - | - | 5mA | - | 2ms, 0.5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | 2A | - | 1 | - | - | 1.5A | 1.56V | 250 ns | 250 ns | - | - | - | 2A | 50ns | - | 50 ns | 50ns 50ns | - | - | 16mA | - | - | 25mA | - | 250ns, 250ns | 25kV/μs | - | - | - | - | 100 ns | - | - | 15V~30V | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() STGAP2DM STMicroelectronics | 99 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | STGAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED IGBT DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC928 Sharp Microelectronics | 2 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.256, 6.50mm Width) | - | - | 14-SMT | - | -25°C~80°C | Tube | 2004 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UR | 4000Vrms | - | - | 1 | - | - | - | 1.2V | 100 μs | - | - | - | - | 100mA | - | - | - | 200ns 200ns | - | - | - | - | - | 25mA | - | 2μs, 2μs | 1.5kV/μs | - | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI8274AB4D-IMR Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-VFLGA | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | - | 105ns, 75ns | 200kV/μs | - | - | - | - | - | - | 47ns | 4.6V~30V | - | - | - | - | - | - | - | ||
![]() TLP250LF1F Toshiba Semiconductor and Storage | 12082058 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | - | -20°C~85°C | Tube | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | - | UR | 2500Vrms | 1.5A | - | 1 | - | - | - | 1.6V | 500 ns | - | - | - | - | 1.5A | - | 1.6V | - | - | - | - | - | 500mA | 500mA | 20mA | - | 500ns, 500ns | 5kV/μs | - | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS9401-2-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | 2 | - | - | - | 1.56V | - | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | - | - | 25mA | - | 700ns, 700ns | 15kV/μs | - | - | - | - | - | - | 500ns | 10V~30V | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-DIP Gull Wing | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -40°C | 300mW | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | 1 | - | - | - | 1.56V | 180 ns | - | - | - | - | 2A | - | - | - | 50ns 50ns | - | - | 16mA | - | - | 25mA | - | 250ns, 250ns | 25kV/μs | - | - | - | - | - | - | 100ns | 15V~30V | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | 2.5A | - | 1 | - | - | - | 1.56V | 175 ns | - | - | - | - | - | - | - | - | 40ns 40ns | - | - | - | - | - | 25mA | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | - | - | 15V~30V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8274GB4D-IS1R Silicon Labs | 2073 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | yes | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | - | - | 1.8A 4A | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | - | 105ns, 75ns | 200kV/μs | - | - | - | - | - | - | 47ns | 4.2V~30V | 4A | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8-DIP | - | -40°C~125°C | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | 2.5A | - | 1 | - | - | - | 1.56V | 175 ns | - | - | - | - | - | - | 1.56V | - | 40ns 40ns | - | - | - | 2A | 2A | 25mA | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | - | 75ns | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD3181SV ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | -20°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL, UL, VDE | 5000Vrms | - | - | 1 | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | 75ns 55ns | - | - | - | - | - | 25mA | - | 500ns, 500ns | 10kV/μs | - | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | ||
![]() FOD3181T ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8-DIP | - | -20°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL, UL | 5000Vrms | - | - | 1 | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | 75ns 55ns | - | - | - | - | - | 25mA | - | 500ns, 500ns | 10kV/μs | - | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 6-SDIP Gull Wing | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | 2.5A | - | 1 | - | - | - | 1.56V | 175 ns | - | - | - | - | - | - | 1.56V | - | 40ns 40ns | - | - | - | 2A | 2A | 25mA | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | - | 75ns | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9331L-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 6-SDIP Gull Wing | - | -40°C~125°C | Strip | - | - | - | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | 2.5A | - | 1 | - | - | - | 1.56V | 175 ns | - | - | - | - | - | - | 1.56V | - | 40ns 40ns | - | - | - | 2A | 2A | 25mA | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | - | 75ns | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9306L2-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | 6-SDIP Gull Wing | - | -40°C~110°C | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -40°C | 250mW | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | 1 | - | - | - | 1.56V | 180 ns | - | - | Unidirectional | - | 500mA | - | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | - | 400ns, 400ns | 25kV/μs | - | - | - | - | - | - | 250ns | 10V~30V | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS9531L1-AX CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8-DIP | - | -40°C~125°C | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | 2.5A | - | 1 | - | - | - | 1.56V | 175 ns | - | - | - | - | - | - | 1.56V | - | 40ns 40ns | - | - | - | 2A | 2A | 25mA | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | - | 75ns | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - |