- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Approval Agency | Voltage - Isolation | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Analog IC - Other Type | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Output Current-Max | Current - Output High, Low | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Interface IC Type | Max Input Current | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Built-in Protections | Output Current Flow Direction | Current Transfer Ratio | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Supply Voltage1-Min | Supply Voltage1-Max | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8282CC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 2.5A 3A | - | - | - | 5.5ns 8.5ns | - | - | INTERFACE CIRCUIT | - | - | - | 50ns, 50ns | 35kV/μs | - | - | - | - | - | - | - | - | 5ns | 2.8V~5.5V | 4A | - | - | - | - | - | RoHS Compliant | ||
![]() UCC20225QNPLTQ1 Texas Instruments | 40 | - | - | 12 Weeks | - | Surface Mount | 13-VFLGA | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 13 | - | - | - | - | BOTTOM | NO LEAD | - | 2 | 3.3V | 0.65mm | - | - | UCC20225 | S-PBGA-N13 | CQC, UL, VDE | 2500Vrms | 18V | 3V | - | 2 | - | - | - | - | - | 6A | - | - | - | - | 6ns 7ns | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.03 µs | 30ns, 30ns | 100V/ns | - | - | 12V | - | 0.03 µs | TRANSIENT; UNDER VOLTAGE | SOURCE SINK | - | 6ns | 9.2V~25V | - | - | - | 1mm | 5mm | - | ROHS3 Compliant | ||
![]() BM61S40RFV-CE2 ROHM Semiconductor | 109 |
| Datasheet | 8 Weeks | - | Surface Mount | 10-SSOP (0.315, 8.00mm Width) | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | UL | 2500Vrms | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 15ns 15ns | - | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | - | 65ns, 65ns | 100kV/μs | - | - | - | - | - | - | - | - | 60ns | 16V~20V | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI8283CC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 6 (Time on Label) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 5.5ns 8.5ns | - | - | INTERFACE CIRCUIT | - | - | - | 50ns, 50ns | 35kV/μs | - | - | - | - | - | - | - | - | 5ns | 2.8V~5.5V | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI8285CC-IS Silicon Labs | 100000 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 6 (Time on Label) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 2.5A 3A | - | - | - | 5.5ns 8.5ns | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 50ns, 50ns | 35kV/μs | - | - | - | - | - | - | - | - | 5ns | 9.5V~30V | 4A | - | - | - | - | - | RoHS Compliant | ||
![]() FOD8343TR2V ON Semiconductor | 1000 |
| Datasheet | 7 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | UL | 5000Vrms | - | - | SINGLE | 1 | - | - | 1.5V | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 38ns 24ns | 0.025A | - | - | - | 25mA | - | 210ns, 210ns | 50kV/μs | - | - | - | - | - | - | - | - | 65ns | 10V~30V | - | - | - | - | - | - | - | ||
![]() SI8274GB1-IM1 Silicon Labs | 2070 | - | Datasheet | 8 Weeks | - | Surface Mount | 14-VDFN | YES | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | 14 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | S-PDSO-G14 | CQC, CSA, UR, VDE | 2500Vrms | 5.5V | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | 1.8A 4A | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | - | - | 19ns | - | 4A | - | - | 0.9mm | 5mm | - | ROHS3 Compliant | ||
![]() SI8275BBD-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | compliant | - | - | R-PDSO-G16 | CQC, CSA, UL, VDE | 2500Vrms | 5.5V | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | 1.8A 4A | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | - | - | 8ns | 4.2V~30V | 4A | - | - | 1.75mm | 9.9mm | - | RoHS Compliant | ||
![]() UCC21220AD Texas Instruments | 10 |
| - | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | compliant | - | UCC21220 | R-PDSO-G16 | CQC, UL, VDE | 3000Vrms | 5.5V | 3V | - | 2 | - | - | - | - | - | - | - | - | - | - | 5ns 6ns | - | - | HALF BRIDGE BASED IGBT/MOSFET DRIVER | - | - | 0.04 µs | 40ns, 40ns | 100V/ns | - | - | 12V | YES | 0.04 µs | - | - | - | 5.5ns | 6V~18V | - | 6V | 18V | 1.75mm | 9.9mm | - | RoHS Compliant | ||
![]() UCC21750DW Texas Instruments | 113 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | - | - | - | e4 | yes | Active | 2 (1 Year) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | UCC21750 | - | UL, VDE | 5700Vrms | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 28ns 24ns Max | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 20mA | - | 90ns, 90ns | 150V/ns | - | - | - | NO | - | - | - | - | 25ns | 13V~33V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UCC21540ADWK Texas Instruments | 402 |
| Datasheet | 6 Weeks | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | UCC21540 | R-PDSO-G14 | CQC, UL, VDE | 5700Vrms | 5.5V | 3V | - | 2 | - | - | - | - | - | - | - | - | - | - | 5ns 6ns | - | - | HALF BRIDGE BASED IGBT/MOSFET DRIVER | - | - | 0.04 µs | 40ns, 40ns | 100V/ns | - | 6A | - | YES | 0.04 µs | - | - | - | 5.5ns | 6V~18V | - | - | - | - | 10.3mm | - | ROHS3 Compliant | ||
![]() UCC21540DW Texas Instruments | 500 |
| - | 12 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | compliant | NOT SPECIFIED | UCC21540 | R-PDSO-G16 | CQC, UL, VDE | 5700Vrms | 5.5V | 3V | - | 2 | - | - | - | - | - | - | - | - | - | - | 5ns 6ns | - | - | HALF BRIDGE BASED IGBT/MOSFET DRIVER | - | - | 0.04 µs | 40ns, 40ns | 100V/ns | - | 6A | - | YES | 0.04 µs | - | - | - | 5.5ns | 9.2V~18V | - | - | - | - | 10.3mm | - | RoHS Compliant | ||
![]() SI8285BC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 2.5A 3A | - | - | - | 5.5ns 8.5ns | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 50ns, 50ns | 35kV/μs | - | - | - | - | - | - | - | - | 5ns | 9.5V~30V | 4A | - | - | - | - | - | RoHS Compliant | ||
![]() SI8286BC-IS Silicon Labs | 100000 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 2.5A 3A | - | - | - | 5.5ns 8.5ns | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 50ns, 50ns | 35kV/μs | - | - | - | - | - | - | - | - | 5ns | 9.5V~30V | 4A | - | - | - | - | - | RoHS Compliant | ||
![]() SI8275DBD-IM1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 14-VDFN | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | 1.8A 4A | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | - | - | 8ns | 4.2V~30V | 4A | - | - | - | - | - | RoHS Compliant | ||
![]() SI8274DB4D-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | 16 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | compliant | - | - | R-PDSO-G16 | CQC, CSA, UL, VDE | 2500Vrms | 5.5V | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | 1.8A 4A | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | 105ns, 105ns | 200kV/μs | - | - | - | - | - | - | - | - | 47ns | 4.2V~30V | 4A | - | - | 1.75mm | 9.9mm | - | RoHS Compliant | ||
![]() SI8275BBD-IM1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 14-VDFN | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q100 | - | - | Active | 6 (Time on Label) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | 1.8A 4A | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | - | - | 8ns | 4.2V~30V | 4A | - | - | - | - | - | RoHS Compliant | ||
![]() SI823H5BB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Tube | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8275AB-IM1 Silicon Labs | 170 | - | Datasheet | 8 Weeks | - | Surface Mount | 14-VDFN | YES | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 14 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | S-PDSO-G14 | CQC, CSA, UR, VDE | 2500Vrms | 5.5V | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | 1.8A 4A | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | - | - | 8ns | 4.2V~30V | 4A | - | - | 0.9mm | 5mm | - | ROHS3 Compliant | ||
![]() TLP523(F) Toshiba Semiconductor and Storage | 3375 | - | - | 18 Weeks | Through Hole | - | PDIP | - | 4 | 1 | - | - | - | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | 85°C | -25°C | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 250mW | - | - | 60mA | - | - | 1.3V | 55V | 150mA | - | - | 5V | - | 60mA | - | - | - | - | 2.5kV | - | - | - | - | - | - | 2000 % | - | - | - | - | - | - | - | No | RoHS Compliant |