- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Interface IC Type | Screening Level | Max Input Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Built-in Protections | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Supply Voltage1-Min | Supply Voltage1-Max | Hysteresis Ratio-Nom | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM3123CRZ Analog Devices Inc. | 10892 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 8 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 30 | ADUM3123 | 8 | - | - | Not Qualified | CSA, UR, VDE | 3000Vrms | - | 4A | - | 5.5V | 3V | - | 1 | - | - | - | - | - | - | 62 ns | - | - | - | - | - | - | - | - | - | 12ns 12ns | - | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | - | 0.064 μs | - | 62ns, 62ns | 50kV/μs | 4A | 12V | NO | 0.064 μs | - | - | - | - | - | 11.1V~18V | 4.5V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-316J Broadcom Limited | 980 | - | - | 22 Weeks | - | Lead, Tin | PCB, Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 500 ns | - | -40°C~100°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | 1.2W | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 1 | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 2.5A | 5V | - | - | - | 2 | - | - | - | - | - | - | 500 ns | 500 ns | - | - | - | - | Unidirectional | - | 100ms | 100 ns | 100ns 100ns | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 22mA | - | 0.5 μs | - | 500ns, 500ns | 15kV/μs | 2.5A | - | - | 0.5 μs | OVER CURRENT; OVER VOLTAGE; UNDER VOLTAGE; TRANSIENT | - | - | - | 300ns | 15V~30V | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-J312-000E Broadcom Limited | 63408 | - | Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | - | -40°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 295mW | - | - | - | - | 30V | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | - | COMPLEX | 1 | - | - | - | 295mW | - | 1.6V | 500 ns | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 35V | - | Unidirectional | - | 100ns | 100 ns | 100ns 100ns | - | 5V | - | - | 16mA | - | - | 16mA | 500ns, 500ns | 25kV/μs | - | - | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | 1.6 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1EDI40I12AHXUMA1 Infineon Technologies | 5378 | - | Datasheet | 26 Weeks | - | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | EiceDriver™ | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ns 9ns | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 0.33 μs | - | - | - | 7.5A | 15V | - | 0.33 μs | OVER CURRENT; UNDER VOLTAGE | - | - | SOURCE SINK | - | 13V~35V | - | 35V | - | 2.65mm | 7.5mm | 6.3mm | - | - | ROHS3 Compliant | - | ||
![]() FOD8321R2V ON Semiconductor | 31 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.346, 8.80mm Width), 5 Leads | - | 5 | 400mg | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | 500mW | - | - | - | - | - | - | - | - | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | - | - | - | - | SINGLE | 1 | - | - | - | 500mW | - | 1.5V | 300 ns | 400 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | 2.5A | 60ns | 60 μs | 60ns 60ns | - | 5V | - | - | 25mA | - | - | 25mA | 500ns, 500ns | 20kV/μs | - | - | - | - | - | 5V | - | - | - | 16V~30V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-T350-300E Broadcom Limited | 31 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | Industrial grade | -40°C~100°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 295mW | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | 30V | 2.5A | - | - | - | - | 1 | - | - | - | - | - | 1.5V | 500 ns | 500 ns | - | - | - | - | Unidirectional | - | 15ns | 20 ns | 15ns 20ns | - | - | - | - | - | 25mA | - | 16mA | 500ns, 500ns | 15kV/μs | - | - | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FOD8383 ON Semiconductor | 1640 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.362, 9.20mm Width), 5 Leads | - | - | 400mg | 1 | - | - | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 500mW | - | - | - | - | 30V | - | - | - | - | - | - | UL | 5000Vrms | - | 3A | - | - | - | - | 1 | - | - | - | - | - | 1.43V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.1e-7 ns | - | - | - | - | 35ns 25ns | 0.025A | - | - | - | 16mA | 25mA | - | - | 210ns, 210ns | 35kV/μs | - | - | - | - | - | - | 65 ns | - | - | 15V~30V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD3184TSV ON Semiconductor | 40 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 819mg | 1 | - | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | - | - | - | - | - | IEC/EN/DIN, UL | 5000Vrms | 30V | 3A | - | - | - | SINGLE | 1 | 35V | 15V | 25mA | - | 3A | 1.43V | 210 ns | 210 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 27ns | 20 ns | 38ns 24ns | - | - | - | - | - | - | - | 16mA | 210ns, 210ns | 35kV/μs | - | - | - | - | - | - | 65 ns | - | - | 15V~30V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FOD3184TSR2V ON Semiconductor | 31 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 819mg | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | - | - | - | - | SINGLE | 1 | 35V | -500mV | - | 295mW | - | 1.43V | 145 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | 3A | 38ns | 24 ns | 38ns 24ns | - | 5V | - | - | - | - | - | 16mA | 210ns, 210ns | 35kV/μs | - | - | - | - | - | - | - | - | 65ns | 15V~30V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TLP701(F) Toshiba Semiconductor and Storage | 16705 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | - | -40°C~100°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL, UL | 5000Vrms | - | 600mA | - | - | - | - | 1 | - | - | - | - | 600mA | 1.55V | 700 ns | - | - | 10mA | - | - | Unidirectional | - | 50ns | 50 ns | 50ns 50ns | - | - | - | - | 20mA | - | - | - | 700ns, 700ns | 10kV/μs | - | - | - | - | - | 5V | - | - | - | 10V~30V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1EDC30I12MHXUMA1 Infineon Technologies | 2201 | - | Datasheet | 26 Weeks | - | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | EiceDriver™ | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | 2500Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ns 9ns | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 0.33 µs | - | - | - | 5.9A | 15V | - | 0.33 µs | OVER CURRENT; UNDER VOLTAGE | - | - | SOURCE SINK | - | 13V~35V | - | - | - | 2.65mm | 7.5mm | 6.3mm | - | - | ROHS3 Compliant | - | ||
![]() ACPL-P349-000E Broadcom Limited | 1233 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | - | -40°C~105°C | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | - | 2.5A | - | - | - | - | 1 | - | - | - | - | - | 1.55V | 110 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 8ns 8ns | - | - | - | - | - | 25mA | - | - | 110ns, 110ns | 50kV/μs | - | - | - | - | - | - | 40 ns | - | - | 15V~30V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-P340-560E Broadcom Limited | 2720 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 1A | - | - | - | - | 1 | - | - | - | - | - | 1.55V | 200 ns | - | - | - | - | - | - | - | - | - | 43ns 40ns | - | - | - | - | - | 25mA | - | - | 200ns, 200ns | 35kV/μs | - | - | - | - | - | - | 70 ns | - | - | 15V~30V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM4120ARIZ Analog Devices Inc. | 1600 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | YES | 6 | - | - | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 6 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 30 | ADUM4120 | 6 | - | - | - | CSA, UR, VDE | 5000Vrms | - | - | - | - | 2.5V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18ns 18ns | - | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | - | - | - | 69ns, 79ns | 150kV/μs | 2.3A | 15V | YES | 0.079 μs | - | - | - | - | 16.5ns | 4.5V~35V | 4.5V | 35V | - | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM4120CRIZ Analog Devices Inc. | 26848 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | YES | 6 | - | - | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 6 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 30 | ADUM4120 | 6 | - | - | - | CSA, UR, VDE | 5000Vrms | - | - | - | - | 2.5V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18ns 18ns | - | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | - | - | - | 69ns, 79ns | 150kV/μs | 2.3A | 15V | YES | 0.079 μs | - | - | - | - | 16.5ns | 11.6V~35V | 4.5V | 35V | - | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() FOD3182SDV ON Semiconductor | 5000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 720mg | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | - | - | - | - | - | UL, VDE | 5000Vrms | - | 3A | - | - | - | SINGLE | 1 | - | - | - | - | - | 1.43V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | 3A | 38ns | 24 ns | 38ns 24ns | - | - | - | - | - | - | - | 16mA | 210ns, 210ns | 35kV/μs | - | - | - | - | - | - | 65 ns | - | - | 10V~30V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD3182TSR2V ON Semiconductor | 24 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 819mg | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | - | - | - | - | - | UL, VDE | 5000Vrms | - | 3A | - | - | - | SINGLE | 1 | - | - | - | - | - | 1.43V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | 3A | 38ns | 24 ns | 38ns 24ns | - | - | - | - | - | - | - | - | 210ns, 210ns | 35kV/μs | - | - | - | - | - | - | 65 ns | - | - | 10V~30V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3220WBRZ Analog Devices Inc. | 31 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | Automotive grade | -40°C~125°C | Tube | - | Automotive | - | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | NOT SPECIFIED | ADUM3220 | 8 | - | - | - | CSA, UR, VDE | 2500Vrms | - | - | - | 5.5V | 3V | - | 2 | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | 20ns 20ns | - | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | AEC-Q100 | - | - | - | - | 60ns, 60ns | 25kV/μs | 4A | 10V | NO | - | TRANSIENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | 4.5V~18V | 4.5V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8230BD-D-IS Silicon Labs | 10000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 16 | - | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | 500mA | - | - | - | - | 2 | 5.5V | 4.5V | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 60ns, 60ns | 20kV/μs | 0.5A | 12V | - | - | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 9.4V~24V | - | - | - | - | 10.3mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ACPL-333J-000E Broadcom Limited | 1422 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 2 | - | - | -40°C~105°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 600mW | - | - | - | 1 | 30V | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 33V | 2.5A | 5V | - | - | COMPLEX | 1 | - | - | - | - | - | 1.6V | 250 ns | 100 ns | OPTOELECTRONIC DEVICE | - | - | 2.5e-7 ns | Unidirectional | - | 50ns | 50 ns | 50ns 50ns | - | 5V | - | - | - | 25mA | - | 400mA | 250ns, 250ns | 15kV/μs | - | - | - | - | - | 5V | 100 ns | - | - | 15V~30V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |