- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Min Input Voltage | Data Rate | Max Input Voltage | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Fall Time (Typ) | Min Output Voltage | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Interface IC Type | Max Input Current | Channel Type | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Built-in Protections | Isolated Power | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Supply Voltage1-Min | Supply Voltage1-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8233BB-C-IS Silicon Labs | 7500 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 508.363649mg | - | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | - | 1 | 5V | 8MHz | - | - | 16 | 2 | - | CQC, CSA, UR, VDE | 2500Vrms | 40mV | 4A | - | 3/5V | - | - | - | 24V | 4.5V | 3.5mA | - | - | 1.2W | 4A | - | 60 ns | 30 ns | - | - | - | - | - | - | - | - | - | - | 12ns | 15 ns | - | 12ns 12ns Max | - | - | HB BASED PERIPHERAL DRIVER WITH PWM | - | - | - | 60 µs | - | - | 60ns, 60ns | 20kV/μs | 4A | 12V | - | 60 µs | UNDER VOLTAGE | - | - | - | 5.6ns | 9.4V~24V | - | - | - | 2.35mm | - | 10.3mm | 7.5mm | No | - | RoHS Compliant | - | ||
![]() ADUM3221TRZ-EP-RL7 Analog Devices Inc. | 5350 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | iCoupler® | e4 | no | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | ADUM3221 | 8 | - | - | CSA, UR | 2500Vrms | - | - | 5.5V | - | 3V | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20ns 20ns | - | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | - | - | - | - | 60ns, 60ns | 25kV/μs | 4A | 10V | NO | - | - | - | - | - | - | 7.6V~18V | - | 7.6V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8261ABD-C-ISR Silicon Labs | 3500 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 600mA | - | - | - | - | 1 | 30V | 5V | - | - | 2mA | 75mW | - | 2.8V Max | 50 ns | 60 ns | - | - | - | - | - | - | - | - | 400mA 600mA | - | - | - | - | 5.5ns 8.5ns | - | - | - | - | Unidirectional | 30mA | - | - | - | 60ns, 50ns | 35kV/μs | - | - | - | - | - | No | 10 ns | - | 28ns | 9.4V~30V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-T250-360E Broadcom Limited | 31 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | - | -20°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 1.5A | - | - | - | COMPLEX | 1 | - | - | - | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | 0.02A | - | - | - | - | 20mA | - | - | - | 500ns, 500ns | 5kV/μs | - | - | - | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM5230WARWZ-RL Analog Devices Inc. | 130 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | - | EAR99 | - | Tin (Sn) | - | 8543.70.99.60 | - | - | - | 260 | - | - | - | 30 | ADUM5230 | 16 | - | - | UR | 2500Vrms | - | 10mA | - | - | - | - | 2 | - | - | - | - | - | 150mW | - | - | 100 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25ns 10ns Max | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | - | 100ns, 100ns | 25kV/μs | - | - | - | - | - | - | 8 ns | - | - | 12V~18.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8261BCD-C-IM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-VELGA | - | 8 | - | - | - | - | -40°C~125°C | Tray | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | 2 | - | CQC, CSA, UR, VDE | 5000Vrms | 250mV | 4A | - | - | - | - | 1 | 30V | 5V | - | Single | 2mA | - | 10mA | 2.8V Max | 50 ns | 60 ns | - | - | - | - | - | - | - | - | 500mA 1.2A | - | 5.5ns | 8.5 ns | - | 5.5ns 8.5ns | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 30mA | - | - | - | 60ns, 50ns | 35kV/μs | - | - | - | - | - | - | 10 ns | - | 28ns | 13.5V~30V | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ACPL-W302-500E Broadcom Limited | 12420 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 5000Vrms | - | 400mA | - | - | - | SINGLE | 1 | - | - | - | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | Unidirectional | - | - | 50ns | 50 ns | - | 50ns 50ns | 0.025A | - | - | - | - | 25mA | - | - | 0.025A | 700ns, 700ns | 10kV/μs | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3180-360E Broadcom Limited | 69 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | - | -40°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 295mW | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 16V | - | - | - | - | COMPLEX | 1 | - | - | - | - | - | - | - | 1.5V | 150 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 16mA | - | - | - | - | - | Unidirectional | - | 2.5A | 25ns | 25 ns | - | 25ns 25ns | - | - | - | - | - | 25mA | - | 16mA | - | 200ns, 200ns | 10kV/μs | - | - | - | - | - | - | - | - | 65ns | 10V~20V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8234AB-D-IS Silicon Labs | 1214 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | - | - | - | 2 | 5.5V | 4.5V | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | 4A | 12V | - | - | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | - | - | - | - | 10.3mm | - | - | Unknown | RoHS Compliant | - | ||
![]() FOD3181S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 719.992839mg | - | - | - | -20°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | - | cUL, UL | 5000Vrms | 20V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.5V | 105 ns | 500 ns | - | - | - | - | - | - | - | Unidirectional | - | 500mA | 75ns | 55 ns | - | 75ns 55ns | - | - | - | - | - | 25mA | - | 18mA | - | 500ns, 500ns | 10kV/μs | - | - | - | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HCPL-3120-060E Broadcom Limited | 1399 | - | - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -40°C~100°C | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 295mW | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | - | - | 1 | - | - | - | - | - | 295mW | - | 1.5V | 500 ns | 500 ns | - | 25mA | - | - | - | - | - | Unidirectional | - | - | - | 100 ns | - | 100ns 100ns | - | 5V | - | - | - | - | - | 16mA | - | 500ns, 500ns | 25kV/μs | - | - | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM4121BRIZ-RL Analog Devices Inc. | 44439 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADUM4121 | 8 | - | - | CSA, UR, VDE | 5000Vrms | - | - | 6.5V | - | 2.5V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18ns 18ns | - | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | - | 0.042 μs | - | - | 42ns, 53ns | 150kV/μs | 2.3A | 15V | YES | 0.053 μs | - | - | - | - | 13ns | 7.5V~35V | - | 4.5V | 35V | - | 2.65mm | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() ACNW3130-300E Broadcom Limited | 31 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | UL RECOGNIZED, VDE APPROVED | - | 295mW | - | - | - | - | 30V | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 2.5A | - | - | - | COMPLEX | 1 | - | - | - | - | - | - | - | 1.6V | 300 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5e-7 ns | - | - | - | Unidirectional | - | 1.5A | 100ns | 100 ns | - | 100ns 100ns | - | - | - | 25mA | - | - | - | 16mA | - | 500ns, 500ns | 40kV/μs | - | - | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ADUM4224WARWZ-RL Analog Devices Inc. | 282 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | ADUM4224 | 16 | - | - | - | 5000Vrms | - | - | - | - | 3V | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 18V | - | 3V | 1 Mbps | 5.5V | - | - | - | - | - | 4.5V | 12ns 12ns | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | 0.059 μs | - | - | 54ns, 54ns | 25kV/μs | 4A | 12V | - | 0.059 μs | THERMAL; UNDER VOLTAGE | - | - | SOURCE SINK | - | 4.5V~18V | - | - | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8234BB-D-ISR Silicon Labs | 6680 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | - | 5.6 ns | - | - | 9.4V~24V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-330J-000E Broadcom Limited | 977 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~105°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 600mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 1.5A | 30V | - | - | - | 1 | - | - | - | - | - | - | - | 1.6V | 180 ns | 250 ns | - | - | - | - | - | - | - | Unidirectional | - | 1.5A | 50ns | 50 ns | - | 50ns 50ns | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 25mA | - | 12mA | - | 250ns, 250ns | 15kV/μs | - | - | - | - | - | - | 100 ns | - | - | 15V~30V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS9506-AX Renesas Electronics America | 27000 |
| Datasheet | 16 Weeks | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 1 | 0.25W | Industrial grade | -40°C~110°C | Strip | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.56V | - | - | - | - | - | 4e-7 ns | - | - | - | - | - | - | - | - | - | 50ns 50ns | 0.025A | - | - | - | - | 25mA | - | - | - | 400ns, 400ns | 25kV/μs | - | - | - | - | - | - | - | - | 250ns | 10V~30V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8285BD-IS Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tube | 2016 | - | - | yes | Not For New Designs | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5A 3A | - | - | - | - | 5.5ns 8.5ns | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | - | - | 50ns, 50ns | 35kV/μs | - | - | - | - | - | - | - | - | 5ns | 10V~30V | 4A | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ACPL-36JV-500E Broadcom Limited | 1733 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, R²Coupler™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | 2.5A | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 500 ns | 500 ns | - | - | - | - | - | - | - | Unidirectional | - | - | - | 100 ns | - | 100ns 100ns | - | - | - | - | - | - | - | - | - | 500ns, 500ns | 15kV/μs | - | - | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD3182TSR2 ON Semiconductor | 31 |
| Datasheet | 36 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 818.989374mg | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2017 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | 295mW | - | - | - | - | - | - | - | - | - | - | - | UL | 5000Vrms | - | 3A | - | - | - | SINGLE | 1 | - | - | - | - | - | - | - | 1.43V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | - | - | - | 3A | 38ns | 24 ns | - | 38ns 24ns | - | - | - | - | - | - | - | - | - | 210ns, 210ns | 35kV/μs | - | - | - | - | - | - | 65 ns | - | - | 10V~30V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |