- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Fall Time | If - Forward Current | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Maximum Turn-On Delay Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Rds On - Drain-Source Resistance | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Supply Voltage | Pin Count | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Configuration | Number of Channels | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Current - Output High, Low | Logic Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Features | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV57084DR2G onsemi | 10000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | NCV57084 | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | UL, VDE | 2500Vrms | - | - | 1 | - | - | - | - | 7.5A, 7A, 7.5A, 7A | - | - | - | 10ns, 15ns | - | - | 90ns, 90ns | 100kV/μs | 30ns | 0V ~ 30V | 7.5A, 7A | - | - | - | - | ||
![]() FOD8342ATV onsemi | In Stock | - | Datasheet | Surface Mount | 6-SOIC (0.268", 6.80mm Width) | 6-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | UL, VDE | 5000Vrms | - | - | 1 | - | - | 1.5V | - | 2.5A, 2.5A | - | - | - | 38ns, 24ns | 25 mA | - | 210ns, 210ns | 20kV/μs | 65ns | 10V ~ 30V | 3A | - | - | - | - | ||
![]() STGAP2HDMTR STMicroelectronics | 670 |
| Datasheet | Surface Mount | 36-BSOP (0.295", 7.50mm Width), 32 Leads | 36-SO | - | STMicroelectronics | - | Half Bridge | 1000 | - | - | - | - | STMicroelectronics | + 150 C | 90 ns | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | - | SO-36W | - | Active | 90 ns | 1.5 Ohms | Details | 5.5 V | 3.1 V | 0.021164 oz | -40°C ~ 125°C | MouseReel | - | - | PMIC - Power Management ICs | - | 3.1 V, 5.5 V | 36 | 1 Output | UL, VDE | 6000Vrms | - | - | 2 | 1.3 mA | 4 A | - | Inverting | 4A, 4A | CMOS, TTL | 30 ns | Isolated Gate Drivers | 30ns, 30ns | - | 2 Driver | 90ns, 90ns | 100V/ns | - | 3.1V ~ 5.5V | 4A | Isolated Gate Drivers | - | Shutdown | Isolated Gate Drivers | ||
![]() SI8233AB-ASR Skyworks Solutions Inc. | 49 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | 2 | - | - | - | - | 2A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | - | - | - | - | ||
![]() NCV57530DWKR2G ON Semiconductor | 1246 | - | Datasheet | Surface Mount | SOIC-16 | 16-SOIC | - | - | - | - | 1000 | 10 ns | - | 20 V | 3.3 V | - | + 125 C | - | - | onsemi | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1060 mW | Active | 90 ns | - | Details | - | - | - | -40°C ~ 125°C | Reel | NCD57540 | High-Side, Low-Side | - | - | - | - | 2 Output | VDE | 5000Vrms | 0.1 V, 14.8 V | Non-Inverting | 2 | 10 mA | 6.5 A | - | - | 6.5A, 6.5A | - | 12 ns | - | 12ns, 10ns | - | 2 Driver | 90ns, 90ns | 100kV/µs | 20ns | 32V | 6.5A | Isolated Gate Drivers | High Common Mode Transient Immunity | - | - | ||
![]() MAX22256CATB T Maxim Integrated | In Stock | - | - | - | TDFN-10 | - | - | - | - | - | 2500 | 3 ns | 1.1 A | - | - | - | + 125 C | - | 67 us | - | - 40 C | - | SMD/SMT | - | - | - | 1951.2 mW | - | - | 520 mOhms | - | 36 V | 5 V | - | - | - | - | H-Bridge | - | - | - | - | 1 Output | - | - | - | Single | 1 Channel | 4.7 mA | 1 A | - | - | - | - | 3 ns | - | - | - | 1 Driver | - | - | - | - | - | H-Bridge Transformer Driver | Programmable Overcurrent Threshold | Shutdown | - | ||
![]() MAX22256CATB Maxim Integrated | In Stock | - | - | - | TDFN-10 | - | - | - | - | - | 490 | 3 ns | 1.1 A | - | - | - | + 125 C | - | 67 us | - | - 40 C | - | SMD/SMT | - | - | - | 1951.2 mW | - | - | 520 mOhms | - | 36 V | 5 V | - | - | - | - | H-Bridge | - | - | - | - | 1 Output | - | - | - | Single | 1 Channel | 4.7 mA | 1 A | - | - | - | - | 3 ns | - | - | - | 1 Driver | - | - | - | - | - | H-Bridge Transformer Driver | Programmable Overcurrent Threshold | Shutdown | - | ||
![]() STGAP2SICSCTR STMicroelectronics | 1106 | - | Datasheet | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SO | STGAP2 | - | - | Half Bridge | 1000 | - | - | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | MSL 3 - 168 hours | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | -40°C ~ 125°C | MouseReel | STGAP2SICS | - | - | Capacitive Coupling | - | - | - | UL | 5000Vrms | - | - | 1 | - | - | - | Inverting, Non-Inverting | 4A, 4A | - | - | - | 30ns, 30ns | - | - | 90ns, 90ns | 100V/ns | 20ns | 3V ~ 5.5V | 4A | - | - | - | - | ||
![]() UCC21710DW Texas Instruments | 100 | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | UCC21710 | Texas Instruments | - | - | 40 | - | - | - | - | Texas Instruments | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | Tube | - | - | Active | 130 ns | - | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | - | PMIC - Power Management ICs | - | - | - | 1 Output | UL, VDE | 5700Vrms | - | Inverting, Non-Inverting | 1 | - | 10 A | - | - | 10A, 10A | - | 33 ns | Isolated Gate Drivers | 33ns, 27ns | - | 1 Driver | 130ns, 130ns | 150V/ns | 30ns | 13V ~ 33V | 10A | Isolated Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() UCC21759QDWQ1 Texas Instruments | 10 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | UCC21759 | Texas Instruments | UCC21750QDWEVM-025 | - | 40 | - | - | - | - | Texas Instruments | + 150 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | Tube | - | 985 mW | Active | 130 ns | - | Details | 5.5 V | 3 V | - | -40°C ~ 150°C | Tube | Automotive, AEC-Q100 | - | PMIC - Power Management ICs | - | - | - | 2 Output | UL, VDE | 3000Vrms | - | Inverting, Non-Inverting | 1 | 61 mA | 10 A | - | - | 10A, 10A | - | 33 ns | Isolated Gate Drivers | 33ns, 27ns | - | 1 Driver | 90ns, 90ns | 150V/ns | 30ns | 13V ~ 33V | 10A | Isolated Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() UCC23514VDWVR Texas Instruments | 34 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | UCC23514 | Texas Instruments | - | - | 1000 | - | - | - | - | Texas Instruments | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Active | 105 ns | - | Details | 30 V | 15 V | - | -40°C ~ 125°C | Cut Tape | - | High-Side, Low-Side | PMIC - Power Management ICs | - | - | - | 1 Output | CQC, UL, VDE | 5000Vrms | - | - | 1 | - | 5 A | 2.1V | - | 3A, 3.5A | - | 28 ns | Isolated Gate Drivers | 28ns, 25ns (Max) | 16 mA | 1 Driver | 70ns, 70ns | 150kV/μs | 35ns | 14V ~ 33V | 4.5A | Isolated Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() UCC21540AQDWKRQ1 Texas Instruments | 40000 | - | Datasheet | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | - | Texas Instruments | - | - | 2000 | - | - | - | - | Texas Instruments | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 915 mW | Active | 40 ns | - | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100 | Half-Bridge | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, UL, VDE | 5700Vrms | - | - | 2 | 2.5 mA | 6 A | - | - | 4A, 6A | - | 5 ns | Isolated Gate Drivers | 5ns, 6ns | - | 2 Driver | 40ns, 40ns | 100V/ns | 5.5ns | 6V ~ 18V | 4A, 6A | Isolated Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() UCC23514SDWVR Texas Instruments | 50 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | UCC23514 | Texas Instruments | - | - | 1000 | - | - | - | - | Texas Instruments | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Active | 105 ns | - | Details | 30 V | 15 V | - | -40°C ~ 125°C | Cut Tape | - | High-Side, Low-Side | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, UL, VDE | 5000Vrms | - | - | 1 | - | 5 A | 2.1V | - | 3A, 3.5A | - | 28 ns | Isolated Gate Drivers | 28ns, 25ns (Max) | 16 mA | 1 Driver | 70ns, 70ns | 150kV/μs | 35ns | 14V ~ 33V | 4.5A | Isolated Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() FOD8342AV onsemi | 45 |
| Datasheet | Surface Mount | 6-SOIC (0.268", 6.80mm Width) | 6-SOP | - | onsemi | - | - | 2000 | - | - | - | - | onsemi | - | - | - | onsemi | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 100°C | - | - | - | Optocouplers | - | - | - | - | UL, VDE | 5000Vrms | - | - | 1 | - | - | 1.5V | - | 2.5A, 2.5A | - | - | Logic Output Optocouplers | 38ns, 24ns | 25 mA | - | 210ns, 210ns | 20kV/μs | 65ns | 10V ~ 30V | 3A | - | - | - | Logic Output Optocouplers | ||
![]() UCC21530BQDWKQ1 Texas Instruments | 23 | - | Datasheet | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | - | Texas Instruments | - | - | 40 | - | - | - | - | Texas Instruments | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | 1810 mW | Active | 30 ns | - | Details | 18 V | 3 V | - | -40°C ~ 125°C | Tube | UCC21530-Q1 | Half-Bridge | PMIC - Power Management ICs | - | - | - | 2 Output | CQC, CSA, UL, VDE | 5700Vrms | - | - | 2 | 2 mA, 3 mA | 6 A | - | - | 4A, 6A | - | 6 ns | Isolated Gate Drivers | 6ns, 7ns | - | 2 Driver | 30ns, 30ns | 100V/ns | 6ns | 14.7V ~ 25V | 4A, 6A | Isolated Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() UCC23514MDWV Texas Instruments | 39 |
| Datasheet | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | 8-SOIC | - | Texas Instruments | - | - | 64 | - | - | - | - | Texas Instruments | + 150 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | 105 ns | - | Details | 30 V | 15 V | - | -40°C ~ 125°C | Tube | - | High-Side, Low-Side | PMIC - Power Management ICs | - | - | - | 1 Output | CQC, UL, VDE | 5000Vrms | - | - | 1 | - | 5 A | 2.1V | - | 3A, 3.5A | - | 28 ns | Isolated Gate Drivers | 28ns, 25ns (Max) | 25 mA | 1 Driver | 70ns, 70ns | 150kV/μs | 35ns | 14V ~ 33V | 4.5A, 5.3A | Isolated Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() NCV57252DWR2G onsemi | 2200 | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | NCV57252 | onsemi | - | Half Bridge | 1000 | - | - | - | - | onsemi | + 125 C | - | - | onsemi | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | SOIC | - | Active | - | - | Details | 20 V | 3.3 V | - | -40°C ~ 125°C | MouseReel | Automotive, AEC-Q100 | High-Side, Low-Side | PMIC - Power Management ICs | - | 5V | 16 | 2 Output | VDE | 5000Vrms | - | - | 2 | - | 6.5 μA | - | Non-Inverting | 6.5A, 6.5A | - | 12 ns | Isolated Gate Drivers | 12ns, 10ns | - | 2 Driver | 80ns, 80ns | 100kV/μs | 10ns | 32V | 6.5A | IGBT, MOSFET Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() UCC23514EDWVR Texas Instruments | 2000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | UCC23514 | Texas Instruments | - | - | 1000 | - | - | - | - | Texas Instruments | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Active | 105 ns | - | Details | 30 V | 15 V | - | -40°C ~ 125°C | Cut Tape | - | High-Side, Low-Side | PMIC - Power Management ICs | - | - | - | 1 Output | CQC, UL, VDE | 5000Vrms | - | - | 1 | - | 5 A | 2.1V | - | 3A, 3.5A | - | 28 ns | Isolated Gate Drivers | 28ns, 25ns (Max) | 16 mA | 1 Driver | 70ns, 70ns | 150kV/μs | 35ns | 14V ~ 33V | 4.5A | Isolated Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() CPC1596G IXYS Integrated Circuits Division | In Stock | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | IXYS Integrated Circuits | - | - | 50 | - | - | - | - | IXYS | + 110 C | - | - | IXYS Integrated Circuits Division | - 40 C | - | Through Hole | - | Tube | - | 800 mW | Active | - | - | Details | - | - | - | -40°C ~ 110°C | Tube | - | - | PMIC - Power Management ICs | - | - | - | - | CSA, UL | 3750Vrms | - | - | 1 | - | - | 1.4V | - | 1A, 1A | - | - | Isolated Gate Drivers | - | 10 mA | - | - | - | - | 15V ~ 570V | 1A | MOSFET Gate Drivers | - | - | Isolated Gate Drivers | ||
![]() NCV57090ADWR2G onsemi | 448 |
| Datasheet | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | 8-SOIC | NCV57090 | - | - | Isolated | - | - | - | - | - | - | + 125 C | - | - | onsemi | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | SOIC | - | Active | - | - | - | 20 V | 3.3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | 22V | 8 | 1 Output | VDE | 5000Vrms | - | Inverting, Non-Inverting | 1 | - | 6.5 A | - | Inverting, Non-Inverting | 6.5A, 6.5A | - | 13 ns | - | 13ns, 13ns | - | 1 Driver | 90ns, 90ns | 100kV/μs | - | 0V ~ 32V | 6.5A | IGBT, MOSFET Gate Drivers | - | - | - |