- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Row Spacing | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-063L-560E Broadcom Limited | 1151 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K64L-500E Broadcom Limited | 581 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 2 | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 20mW | 2.7V~5.5V | 5.5V | - | - | 5000Vrms | 6V | Push-Pull, Totem Pole | 10mA | - | - | 2 | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | - | 12 ns | 12ns 12ns | - | 5V | - | - | 6mA | 0.01A | 80ns, 80ns | 20kV/μs | 2/0 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FODM8071 ON Semiconductor | 8000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 181.33333mg | - | 1 | - | - | -40°C~110°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 40mW | 3V~5.5V | 5.5V | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | - | SINGLE | - | 1 | 70mW | 10mA | 1.35V | 55 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5.5e-8 ns | 20Mbps | Unidirectional | 10mA | 5.8ns | - | 5.3 ns | 5.8ns 5.3ns | - | 5V | 20mA | - | 16mA | - | 55ns, 55ns | 20kV/μs | 1/0 | 5V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD0720 ON Semiconductor | 20000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 1 | - | - | -40°C~100°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 90mW | 4.5V~5.5V | 6V | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | - | SINGLE | - | 1 | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 4e-8 ns | 25Mbps | Unidirectional | 10mA | 5ns | - | 4.5 ns | 5ns 4.5ns | - | - | 10μA | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | 3.43mm | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACSL-6310-06TE Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 3 | - | - | -40°C~100°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 40mW | 3V~5.5V | 5.5V | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 3 | 65mW | 50mA | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 15MBd | Bidirectional | 50mA | 35ns | - | 12 ns | 30ns 12ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 2/1 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0631 Broadcom Limited | 6520 | - | - | 22 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 2 | - | - | -40°C~85°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | - | 60mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACSL-6400-06TE Broadcom Limited | 1791 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 4 | - | - | -40°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 40mW | 3V~5.5V | 5.5V | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 4 | 65mW | 50mA | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 15MBd | Unidirectional | 50mA | 35ns | - | 12 ns | 30ns 12ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 4/0 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW2601-300E Broadcom Limited | 2214 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 7V | 1 | - | - | -40°C~85°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | CSA, UL, VDE | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 3V | 10mA | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD8163 ON Semiconductor | 4244 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | 1 | 0.085W | - | -40°C~100°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | 5.5V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 10Mbps | - | - | - | - | - | 10ns 20ns | 0.025A | - | - | 25mA | - | - | - | 20kV/μs | 1/0 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K63L-000E Broadcom Limited | 76 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 2 | - | - | -40°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 3.6V | - | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | - | - | 15mA | 0.05A | 75ns, 75ns | 15kV/μs | 2/0 | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD8163T ON Semiconductor | 10 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | 1 | 0.085W | - | -40°C~100°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | 5.5V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | 1.45V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 10Mbps | - | 50mA | - | - | - | 20ns 10ns | 0.025A | - | - | 25mA | - | - | 90ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2430 Broadcom Limited | 394 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 2 | - | - | -40°C~85°C | Tube | 2004 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 350mW | 4.75V~5.25V | 5.2V | - | - | 3750Vrms | 18V | Push-Pull, Totem Pole | 25mA | - | - | 2 | 350mW | 25mA | 1.3V | 55 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.2e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | - | 10 ns | 20ns 10ns | - | 2V | - | - | 8mA | - | 55ns, 55ns | 1kV/μs | 2/0 | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-063A Broadcom Limited | 328 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 2 | - | Industrial grade | -40°C~85°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | 3V | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 2/0 | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M61T-500E Broadcom Limited | 63212 | - | - | 26 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, R²Coupler™ | - | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | 85mW | 4.5V~5.5V | - | - | - | 4000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | - | 20mA | - | - | 10MBd | Unidirectional | 50mA | 24ns | 1.5V | 10 ns | 24ns 10ns | - | 5V | - | 20mA | 15mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HCPL062NR2 ON Semiconductor | 38000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 85mW | 2.7V~3.3V | 3.3V | - | - | 2500Vrms | - | Open Collector | - | - | - | 2 | 85mW | 15mA | 1.75V Max | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 9e-8 ns | 10Mbps | Unidirectional | 15mA | 90ns | - | 75 ns | 16ns 4ns | - | 5V | - | - | - | 0.015A | 90ns, 75ns | 25kV/μs | 2/0 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACSL-6420-56TE Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 4 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 40mW | 3V~5.5V | 5.5V | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 4 | 65mW | 50mA | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 15MBd | Bidirectional | 50mA | 35ns | - | 12 ns | 30ns 12ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 2/2 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2601-020E Broadcom Limited | 3750 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | - | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7721-300E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 5V | 1 | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | CSA, UL, VDE | 2.54mm | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 7.62 mm | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 6.5V | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | 13mA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | 1.181kV | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-021L-500E Broadcom Limited | 160500 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 600mW | 2.7V~5.5V | - | - | - | 3750Vrms | 7V | Push-Pull, Totem Pole | - | - | - | 1 | - | - | 1.5V | 250 ns | DC | 250 ns | - | - | - | - | 5MBd | Unidirectional | 10mA | - | - | 11 ns | 11ns 11ns | - | - | - | - | 8mA | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCNW2201 Broadcom Limited | 5 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2000 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~20V | 20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | - | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.6e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 3V | - | - | - | 0.025A | 180ns, 160ns (Typ) | 1kV/μs | 1/0 | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |