- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP2095(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | - | - | - | - | -40°C~100°C | Tube | 2004 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~20V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | - | 1 | - | - | 1.57V | 250 ns | AC, DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 5Mbps | Unidirectional | 25mA | 75ns | - | 30 ns | 30ns 30ns | - | - | 20mA | - | - | 250ns, 250ns | 15kV/μs | 1/0 | - | - | No | RoHS Compliant | - | ||
![]() H11L3-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 1 | - | - | - | - | -55°C~100°C | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-260L-020 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | 1 | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR, CMOS COMPATIBLE | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 5000Vrms | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-260L-520 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | 1 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 5000Vrms | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PS9123-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 130mW | 4.5V~5.5V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | - | 1 | 130mW | - | 1.55V | 60 ns | DC | 60 ns | - | 20mA | 7V | - | 15Mbps | Unidirectional | 13mA | - | - | - | - | - | 5V | - | - | - | 60ns, 60ns | 15kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() H11L3S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 1 | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() H11N1S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 1 | 85°C | -40°C | - | - | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | - | - | 15V | 7500Vrms | Open Collector | - | 4V | SINGLE | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.5e-7 ns | 5MHz | - | - | - | - | - | - | 0.03A | - | - | 3.2mA | 0.05A | 330ns, 330ns | - | 1/0 | - | 0.65 | - | Non-RoHS Compliant | - | ||
![]() HCPL-J456#500 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | 1 | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | 3750Vrms | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | - | 3V | - | - | - | 550ns, 480ns | 15kV/μs | 1/0 | 90 % | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACFL-6212T-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | 12 | - | - | - | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | 30mW | 3V~5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | - | - | 2 | - | - | 1.5V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | - | 10mA | - | - | - | 10ns 10ns | - | - | 15mA | 20mA | - | 100ns, 100ns | 15kV/μs | 1/1 | - | - | - | ROHS3 Compliant | - | ||
![]() H11L2S(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | - | - | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | - | 60mA | - | 4μs, 4μs | - | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() PS9317L2-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 6 | 6-SDIP Gull Wing | - | - | - | - | - | -40°C~85°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | 5000Vrms | Open Collector | 25mA | - | - | 1 | - | - | 1.56V | 75 ns | DC | - | - | 12mA | - | - | 10Mbps | Unidirectional | 25mA | - | 1.56V | 5 ns | 20ns 5ns | - | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() ACFL-6211U-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | R²Coupler™ | e3 | - | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | 3V~5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 10ns 10ns | - | - | - | 20mA | - | 35ns, 35ns | 15kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() H11L3 ON Semiconductor | 23264 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | YES | SURFACE MOUNT | - | - | 1 | 85°C | -40°C | - | - | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | 16V | 5300Vrms | Open Collector | - | 3V | SINGLE | 1 | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | - | - | - | - | - | - | 0.06A | - | - | 5mA | 0.05A | - | - | 1/0 | - | 0.75 | - | Non-RoHS Compliant | - | ||
![]() PS9587L2-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | - | - | - | -40°C~85°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 4.5V~5.5V | - | 5000Vrms | Open Collector | - | - | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | - | - | - | 10Mbps | Unidirectional | 25mA | - | - | 10 ns | 20ns 10ns | - | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-0824201KYC Broadcom Limited | 2352 |
| - | 56 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | - | - | 8-DIP Butt Joint | - | - | - | - | Military grade | -55°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | 3V~3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | 1.55V | 100 ns | DC | - | - | - | - | - | 10MBd | - | 25mA | - | 1.55V | 8 ns | 20ns 8ns | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0824201KXA Broadcom Limited | 2935 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | 1 | - | - | 0.2W | Military grade | -55°C~125°C | Tube | 2014 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE | - | - | 3V~3.6V | 3.6V | 1500VDC | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 1.55V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | - | 25mA | - | - | 8 ns | 20ns 8ns | 0.02A | - | - | 20mA | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-623K Broadcom Limited | 774 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | - | - | 20 | - | 2 | - | - | - | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~20V | 20V | 1500VDC | Push-Pull, Totem Pole | 15mA | - | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | Yes | Non-RoHS Compliant | - | ||
![]() H11L1S1(TA) Everlight Electronics Co Ltd | 39 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 1 | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-0824201KYA Broadcom Limited | 2570 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | 8 | - | 1 | - | - | - | Military grade | -55°C~125°C | Tube | 2014 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.6V | 1500VDC | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | - | - | 8 ns | 20ns 8ns | 0.02A | - | - | 20mA | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() 6N140TXVB Broadcom Limited | 2735 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |