- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Current Transfer Ratio | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8957002KXA Broadcom Limited | 959 |
| Datasheet | 56 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | 1500VDC | - | Tri-State | 25mA | SINGLE | 1 | - | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | - | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | - | 0.025A | 60ns, 60ns | 500V/μs | - | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8876801XA Broadcom Limited | 2709 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 20V | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | - | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | - | - | 350ns, 350ns | 1kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | - | ||
![]() 5962-9685201HYC Broadcom Limited | 2173 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 145mW | 4.5V~30V | 30V | 1500VDC | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | - | - | 1.5V | 500 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | Unidirectional | 15mA | - | - | - | - | 0.025A | - | - | 25mA | - | - | 750ns, 500ns | 10kV/μs (Typ) | - | 1/0 | 90 % | No | - | ROHS3 Compliant | - | ||
![]() 5962-8957103KXA Broadcom Limited | 509 |
| Datasheet | 56 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | 1500VDC | - | Push-Pull, Totem Pole | 25mA | - | 2 | - | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | 0.01A | - | - | 10mA | - | - | 60ns, 60ns | 500V/μs | - | 2/0 | - | No | - | Non-RoHS Compliant | - | ||
![]() 5962-8957103KPA Broadcom Limited | 957 |
| Datasheet | 56 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | 1500VDC | - | Push-Pull, Totem Pole | 25mA | - | 2 | - | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | - | - | 60ns, 60ns | 500V/μs | - | 2/0 | - | No | - | Non-RoHS Compliant | - | ||
![]() PC410LENIP0F Sharp Microelectronics | 26635 |
| Datasheet | - | - | - | Surface Mount | - | SOP | 5 | - | 1 | - | - | - | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | 7V | - | - | - | 1 | - | 85mW | - | - | 75 ns | - | 75 ns | - | 20mA | - | - | - | - | - | 10ns | 1.9V | 20 ns | - | - | 5V | 50mA | - | 10mA | - | - | - | 3.75kV | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-260L-300 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 1 | - | -40°C~85°C | Tube | 2005 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | 0.02A | - | - | 20mA | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N137SD ON Semiconductor | 580 |
| Datasheet | 18 Weeks | ACTIVE, NOT REC (Last Updated: 2 hours ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 792.000628mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | 4.5V~5.5V | - | 2500Vrms | 7V | Open Collector | 50mA | - | - | 5V | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 10Mbps | Unidirectional | 50mA | 50ns | - | 12 ns | 50ns 12ns | - | 5V | 50mA | - | 15mA | - | 75ns, 75ns | 10kV/μs (Typ) | - | 1/0 | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-7720-320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7721-020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0466#060 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~100°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 145mW | 4.5V~30V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | - | - | 550ns, 400ns | 15kV/μs | - | 1/0 | 90 % | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7723-320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 150mW | 4.5V~5.5V | 5.5V | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | - | 6 ns | 8ns 6ns | - | - | - | - | - | - | 22ns, 22ns | 10kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0723-060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | 2005 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | - | 6 ns | 8ns 6ns | - | - | - | - | - | - | 22ns, 22ns | 10kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-260L#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | 0.02A | - | - | 20mA | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2211#360 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | - | - | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | - | - | 10mA | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | - | 1/0 | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2212#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | 20V | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4661#520 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 60mW | 4.5V~5.5V | 5V | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | - | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 15kV/μs | - | 2/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7721-520 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263A#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | - | - | - | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | 0.01A | - | - | 10mA | - | 0.05A | 100ns, 100ns | 1kV/μs | - | 2/0 | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7723-560 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | - | 6 ns | 8ns 6ns | - | - | - | - | - | - | 22ns, 22ns | 10kV/μs | - | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead |