- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-7723-520 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 150mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | - | 6 ns | - | 8ns 6ns | - | - | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0720#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2411#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | 1 | 0°C~70°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | 40mW | 4.75V~5.25V | - | - | 2500Vrms | - | Tri-State | 25mA | - | 1 | 40mW | 25mA | 1.3V | 55 ns | DC | 60 ns | - | 10mA | - | - | 40MBd | Unidirectional | 25mA | 20ns | 1.3V | 10 ns | - | 20ns 10ns | - | 3V | - | 10mA | - | - | 55ns, 55ns | 1kV/μs | 1/0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263N#320 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | - | - | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | 0.01A | - | - | 10mA | - | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0201#060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | -40°C~85°C | Tube | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | - | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | - | - | - | 10mA | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263A-520 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | - | - | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | 0.01A | - | - | 10mA | - | 0.05A | 100ns, 100ns | 1kV/μs | 2/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2400#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 350mW | 4.75V~5.25V | 5.25V | - | 3750Vrms | - | Tri-State | 25mA | SINGLE | 1 | - | - | 1.3V | 55 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 6e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | - | 10 ns | - | 20ns 10ns | - | - | - | 10mA | - | 0.025A | 55ns, 55ns | 1kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2300#360 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | -40°C~85°C | Tube | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 40mW | 4.75V~5.25V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 25mA | SINGLE | 1 | - | - | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 5MBd | Unidirectional | 25mA | 40ns | - | 20 ns | - | 40ns 20ns | 0.005A | - | - | 5mA Typ | - | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-261N#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | - | 3V | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPC5002GSTR IXYS Integrated Circuits Division | 46000 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 2.7V~5.5V | - | - | 3750Vrms | - | Open Drain | - | - | 2 | - | - | 1.2V | - | DC | - | - | - | - | - | 10MBd | - | 10mA | - | 1.2V | - | - | - 15ns | - | - | - | 20mA | - | - | 120ns, 120ns | 5kV/μs, 7kV/μs | 2/0 | - | - | ROHS3 Compliant | - | ||
![]() 6N140TXV Broadcom Limited | 2886 |
| - | 17 Weeks | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP5701(D4,E Toshiba Semiconductor and Storage | 135 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | 1 | -40°C~110°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 10V~30V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | COMPLEX | 1 | - | - | 1.57V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 50ns 50ns | 0.025A | - | 5mA | 25mA | - | - | 500ns, 500ns | 20kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() OPI125TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | - | Axial | - | -65°C~125°C | Bulk | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | - | - | - | 15000VDC | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.4V | 5 ns | DC | - | - | - | - | - | 250kbps | - | 50mA | - | 1.4V | - | - | 8ns 8ns | - | - | - | 100mA | - | - | 5ns, 5ns (Typ) | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() 6N137#520 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 85mW | 4.5V~5.5V | 5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 50mA | 24ns 10ns | - | 5V | - | - | - | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() OPID804DTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 1 | 0°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | 0°C | - | 45mW | 7V | - | - | 5000Vrms | 7V | Open Collector | - | - | 1 | 85mW | - | 1.6V | 45 ns | DC | 75 ns | - | 25mA | 600mV | - | - | - | - | 30ns | 1.8V | 30 ns | - | 30ns 30ns | - | 5V | - | 25mA | 10mA | - | 75ns, 75ns | 500V/μs (Typ) | 1/0 | - | No SVHC | RoHS Compliant | - | ||
![]() HCPL062NR1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~3.3V | - | compliant | 2500Vrms | - | Open Collector | - | - | 2 | - | - | 1.75V Max | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | - | 16ns 4ns | - | - | - | 50mA | - | - | 90ns, 75ns | 25kV/μs | 2/0 | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | 1.65V | 40 ns | DC | - | - | - | - | - | 10Mbps | - | 25mA | - | - | - | - | 20ns 10ns | - | - | - | 30mA | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() PS9814-2-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | 2 | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 40mW | 4.5V~5.5V | - | - | 2500Vrms | - | Open Collector | 25mA | - | 2 | - | 25mA | 1.65V | 54 ns | DC | - | - | 15mA | - | - | 10Mbps | - | 25mA | - | 1.8V | 10 ns | - | 20ns 10ns | - | - | - | 15mA | - | - | 75ns, 75ns | 10kV/μs | 2/0 | - | - | RoHS Compliant | - | ||
![]() HCPL-7710-320 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | -40°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 150mW | 4.5V~5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | - | - | - | 40 ns | Logic | 40 ns | - | - | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | - | 13ns 5ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | 1.65V | 40 ns | DC | - | - | - | - | - | 10Mbps | - | 25mA | - | - | - | - | 20ns 10ns | - | - | - | 30mA | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - |