- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9317L2-E3-AX Renesas Electronics America | 2403 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | NEPOC | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | 40mW | 4.5V~5.5V | - | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 40mW | 25mA | 1.56V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10Mbps | Unidirectional | - | - | - | 5 ns | 20ns 5ns | - | - | 5V | 30mA | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11L3SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() H11L1S1(TA)-V Everlight Electronics Co Ltd | 35 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 250mW | 3V~16V | - | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
![]() MOC5009M ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | e6 | - | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 2.7V~3.6V | - | - | 2500Vrms | Open Collector | - | SINGLE | 1 | 40mW | 25mA | 1.65V | 45 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 15Mbps | - | 25mA | - | - | - | 20ns 5ns | - | - | - | - | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-DIP Gull Wing | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | 40mW | 4.5V~5.5V | - | - | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | - | - | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 10 ns | 20ns 10ns | - | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
![]() TLP118(E Toshiba Semiconductor and Storage | 14 |
| Datasheet | 18 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | 1 | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | SINGLE | 1 | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 30ns 30ns | - | 0.025A | - | - | 0.025A | 60ns, 60ns | 15kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() TLP116A(E Toshiba Semiconductor and Storage | 55 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | -40°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.58V | - | DC | - | - | - | - | - | 20MBd | - | - | - | - | - | 15ns 15ns | - | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() PC956L0NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | -40°C~85°C | Tube | 2005 | OPIC™ | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 100mW | 4.5V~35V | - | - | 5000Vrms | Open Collector | - | COMPLEX | 1 | 100mW | 15mA | 1.6V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 2Mbps | Unidirectional | 15mA | - | - | - | - | - | - | 5V | - | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RV1S9160ACCSP-100C#SC0 Renesas Electronics America | 3723 | - | Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | -55°C~150°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | CMOS | - | - | 1 | - | - | 1.55V | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15Mbps | - | - | - | - | - | 5ns 5ns | - | - | - | 6mA | - | 60ns, 60ns | 50kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9122-N-AX Renesas Electronics America | 30 |
| - | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | YES | - | - | 1 | 0.04W | -40°C~100°C | Bulk | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~3.6V | 3.6V | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.6V | - | DC | - | - | - | - | 7e-7 ns | 1Mbps | - | - | - | - | - | 60ns 70ns | - | 0.025A | - | 25mA | - | 700ns, 500ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9851-1-AX Renesas Electronics America | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | - | -40°C~100°C | Bulk | 2010 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 4.5V~5.5V | 5.5V | - | 2500Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3.7e-8 ns | 15Mbps | - | - | - | - | - | 4ns 4ns | 2mA | - | - | 20mA | 0.002A | 60ns, 60ns | 10kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-M61M-500E Broadcom Limited | 795 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.5V~3.3V | - | - | 3750Vrms | Open Drain | - | - | 1 | - | - | 1.33V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10MBd | - | - | - | - | - | 6ns 7ns | - | - | - | 8mA | - | 90ns, 90ns | 20kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD8163SD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | VDE APPROVED | - | - | - | unknown | 5000Vrms | Darlington | - | SINGLE | 1 | - | - | 1.2V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 60μs 53μs | 80mA | 0.05A | - | 50mA | - | - | - | - | - | 600% | 35V | - | ROHS3 Compliant | - | ||
![]() FOD0738R1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 2 | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED | - | 4.5V~5.5V | - | - | 2500Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | - | - | - | - | - | 12ns 8ns | 2mA | 0.016A | - | 20mA | - | 60ns, 60ns | 25kV/μs | 2/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP118(TPL,E Toshiba Semiconductor and Storage | 6000 | - | Datasheet | 18 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.61V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20Mbps | - | - | - | - | - | 30ns 30ns | - | 0.025A | - | - | 0.025A | 60ns, 60ns | 15kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() H11L2S(TA) Everlight Electronics Co Ltd | 43 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 250mW | 3V~16V | - | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
![]() TLP250HF(F) Toshiba Semiconductor and Storage | 202 | - | - | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | - | -40°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.57V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | 5mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() H11L1 Everlight Electronics Co Ltd | 19500 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 1 | - | -55°C~100°C | Tube | 1995 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 120mW | 3V~16V | - | - | 5000Vrms | Open Collector | 50mA | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | 15V | - | 1MHz | Unidirectional | 50mA | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | 0.05A | 4μs, 4μs | - | 1/0 | 6V | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | e4 | - | Discontinued | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | 40mW | 2.7V~3.6V | - | - | 2500Vrms | Open Collector | 25mA | - | 2 | - | - | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | - | 15Mbps | Unidirectional | 25mA | - | - | 5 ns | 20ns 5ns | - | - | - | - | - | 75ns, 75ns | 15kV/μs | 2/0 | - | - | - | No | ROHS3 Compliant | Lead Free |