- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-520K-100 Broadcom Limited | 784 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | - | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 0.008A | - | 8mA | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() HCPL-520K#200 Broadcom Limited | 520 |
| - | 56 Weeks | Surface Mount, Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | - | 3V | - | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | Yes | - | Non-RoHS Compliant | - | ||
![]() HCPL-5300#100 Broadcom Limited | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-CSMD Butt Joint | - | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 145mW | 4.5V~30V | 30V | - | 1500VDC | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | - | 1.5V | 500 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | Unidirectional | 15mA | - | - | - | - | - | 0.025A | - | 25mA | - | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | - | No | - | ROHS3 Compliant | Exempt | ||
![]() H11L1FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3V~15V | - | - | 4170Vrms | - | Open Collector | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | - | 30mA | - | - | 4μs, 4μs | - | 1/0 | - | - | - | - | - | - | ||
![]() HCPL-5201#100 Broadcom Limited | 2761 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 0.008A | - | 8mA | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() TLP117(TPR,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 40mW | 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 40mW | 10mA | 1.6V | 20 ns | DC | 30 ns | - | 25mA | - | - | 50MBd | Unidirectional | 10mA | 30ns | - | 30 ns | 3ns 3ns | - | - | 6V | - | - | - | 20ns, 20ns | 10kV/μs | 1/0 | - | - | No | - | RoHS Compliant | - | ||
![]() PC911L0YSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | -40°C~85°C | Tube | 1998 | OPIC™ | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | 4.5V~5.5V | - | unknown | 5000Vrms | - | Push-Pull, Totem Pole | - | COMPLEX | 1 | - | - | 1.6V | 27 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15Mbps | - | 2mA | 4ns | - | 3 ns | 4ns 3ns | - | - | - | 20mA | - | 0.002A | 60ns, 60ns | 15kV/μs | 1/0 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC911L0NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | -40°C~85°C | Tube | 1998 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | 27 ns | DC | 60 ns | - | - | - | - | 15Mbps | Unidirectional | 2mA | 4ns | - | 3 ns | 4ns 3ns | - | - | - | 20mA | - | - | 60ns, 60ns | 15kV/μs | 1/0 | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PS9513L3-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-DIP Gull Wing | - | - | -40°C~100°C | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | 100mW | 4.5V~20V | - | - | 5000Vrms | - | Open Collector | 15mA | - | 1 | - | - | 1.65V | 500 ns | DC | - | - | 25mA | - | - | 1Mbps | Unidirectional | 15mA | - | 1.65V | - | - | - | - | - | 25mA | - | - | 750ns, 500ns | 15kV/μs | 1/0 | 110 % | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-5401#100 Broadcom Limited | 2924 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | - | Tri-State | 25mA | SINGLE | 1 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | - | - | 10mA | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() PS9113-V-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~20V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | 1.65V | 250 ns | DC | - | - | - | - | - | 1Mbps | - | 15mA | - | - | - | - | - | - | - | 25mA | - | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() H11N3TVM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4V~15V | - | - | 4170Vrms | - | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | 7.5ns 12ns | - | - | - | 30mA | - | - | 330ns, 330ns | - | 1/0 | - | - | - | - | - | - | ||
![]() H11L1SM Isocom Components 2004 LTD | 8122 | - | - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | - | - | -25°C~85°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3V~15V | - | - | 5000Vrms | 16V | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | 16V | - | 1MHz | - | - | - | - | - | 100ns 50ns | - | - | - | 50mA | 10mA | - | 6μs, 3μs | - | 1/0 | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS9309L2-AX Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | 1 | - | -40°C~110°C | Strip | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~20V | 20V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2e-7 ns | 1Mbps | - | - | - | - | - | 24ns 3.2ns | 25mA | 0.02A | - | 20mA | - | - | 200ns, 200ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9613L CEL | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD Gull Wing | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~30V | - | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | 1.65V | - | DC | - | - | - | - | - | 1Mbps | - | - | - | - | - | - | - | - | - | 25mA | - | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS9123-F3-AX CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5-SO | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | 130mW | 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | 28 ns | DC | - | - | - | - | - | 15Mbps | Unidirectional | 13mA | - | - | - | - | - | - | - | 20mA | - | - | 60ns, 60ns | 15kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5-SO | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | 40mW | 2.7V~3.6V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | 1.6V | 500 ns | DC | - | - | - | - | - | 1Mbps | Unidirectional | 20mA | - | 1.6V | 70 ns | 60ns 70ns | - | - | - | 25mA | - | - | 700ns, 500ns | 15kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() OCP-PCP116-TR Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 1 | - | -25°C~85°C | Tape & Reel (TR) | 2001 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~17V | - | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.2V | 15 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 50mA | 3μs | - | - | 100ns 50ns | - | 0.05A | - | - | - | 0.05A | 9μs, 15μs | - | 1/0 | - | 0.7 | - | - | ROHS3 Compliant | - | ||
![]() PC456L0YIP0F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | 5-Mini-Flat | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 100mW | 4.5V~35V | - | - | 3750Vrms | - | Open Collector | 15mA | - | 1 | - | - | 1.6V | 400 ns | DC | 550 ns | - | - | - | - | 2Mbps | Unidirectional | 15mA | - | 1.6V | - | - | - | - | - | 25mA | - | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | No | - | RoHS Compliant | - | ||
![]() PS9317L2-AX Renesas Electronics America | 10 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 1 | Industrial grade | -40°C~85°C | Strip | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.56V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 20ns 5ns | 25mA | 0.02A | - | 30mA | - | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - |