- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACSL-6400-00T Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | 0.26W | - | -40°C~100°C | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 3V~5.5V | 5.5V | - | 2500Vrms | - | Open Collector, Schottky Clamped | - | - | 4 | - | - | 1.52V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 15MBd | - | - | - | - | - | 30ns 12ns | 0.015A | - | 15mA | - | 0.05A | 100ns, 100ns | 10kV/μs | 4/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-7611 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 1 | 0.25W | - | -40°C~85°C | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | 7V | not_compliant | 3750Vrms | - | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() ACSL-6400-50T Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | 0.26W | - | -40°C~100°C | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 3V~5.5V | 5.5V | - | 2500Vrms | - | Open Collector, Schottky Clamped | - | - | 4 | - | - | 1.52V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 15MBd | - | - | - | - | - | 30ns 12ns | 0.015A | - | 15mA | - | 0.05A | 100ns, 100ns | 10kV/μs | 4/0 | - | Non-RoHS Compliant | - | ||
![]() ACSL-6210-00R Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | 0.13W | - | -40°C~100°C | Tube | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | 3V~5.5V | 5.5V | - | 2500Vrms | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.52V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 15MBd | - | - | - | - | - | 30ns 12ns | 0.015A | - | 15mA | - | 0.05A | 100ns, 100ns | 10kV/μs | 1/1 | - | Non-RoHS Compliant | - | ||
![]() HCPL-263N#020 Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 2 | 0.06W | Industrial grade | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | - | 42ns 12ns | 0.01A | - | 10mA | - | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SSOP | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | - | 2500Vrms | - | Open Collector | - | - | 2 | - | - | 1.6V | 500 ns | DC | - | - | - | - | 1Mbps | Unidirectional | 25mA | - | 1.6V | - | - | - | - | 15mA | - | - | 700ns, 500ns | - | 2/0 | No | ROHS3 Compliant | - | ||
![]() HCPL-2400#300 Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | 0.04W | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.75V~5.25V | 5.25V | not_compliant | 3750Vrms | - | Tri-State | - | SINGLE | 1 | - | - | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 6e-8 ns | 40MBd | - | - | - | - | - | 20ns 10ns | - | - | 10mA | - | 0.025A | 55ns, 55ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-263A-500E Broadcom Limited | 2405 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | 3V | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 2/0 | No | ROHS3 Compliant | Lead Free | ||
![]() 5962-0824201HYC Broadcom Limited | 35 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.6V | - | 1500VDC | - | Open Collector, Schottky Clamped | - | SINGLE | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | - | - | 8 ns | 20ns 8ns | 0.02A | - | 20mA | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | No | ROHS3 Compliant | - | ||
![]() HCPL-0211#500 Broadcom Limited | 1805 |
| - | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | - | 30ns 7ns | - | - | 10mA | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-0300 Broadcom Limited | 42 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2012 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | - | 40mW | 4.75V~5.25V | 5.25V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 25mA | SINGLE | 1 | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 1.1e-7 ns | 5MBd | Unidirectional | 25mA | 40ns | - | 20 ns | 40ns 20ns | - | 3V | 5mA Typ | - | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() ACSL-6400-06T Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | 0.26W | - | -40°C~100°C | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 3V~5.5V | 5.5V | - | 2500Vrms | - | Open Collector, Schottky Clamped | - | - | 4 | - | - | 1.52V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 15MBd | - | - | - | - | - | 30ns 12ns | 0.015A | - | 15mA | - | 0.05A | 100ns, 100ns | 10kV/μs | 4/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-261A-520E Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | 3V | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | No | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P480-520E Broadcom Limited | 30 |
| - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.180, 4.58mm Width) | - | 6 | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.7V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | Unidirectional | 25mA | 16ns | - | 20 ns | 16ns 20ns | - | 5V | - | - | 0.025A | 350ns, 350ns | 20kV/μs | 1/0 | No | ROHS3 Compliant | - | ||
![]() HCPL-7601 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 1 | 0.25W | - | -40°C~85°C | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | 7V | not_compliant | 3750Vrms | - | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 5.8e-8 ns | 10MBd | - | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | - | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-0201-560E Broadcom Limited | 72000 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | 20V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 5V | - | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | No | ROHS3 Compliant | Lead Free | ||
![]() PS9155-AX CEL | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP2367(TPR,E Toshiba Semiconductor and Storage | 7019 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | unknown | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | - | DC | - | - | - | - | 50MBd | - | - | - | - | - | 2ns 1ns | - | - | 15mA | - | - | 20ns, 20ns | 25kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() PS9309L2-V-E3-AX Renesas Electronics America | 2405 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | 1 | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~20V | 20V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 2e-7 ns | 1Mbps | - | - | - | - | - | 24ns 3.2ns | 0.02A | - | 20mA | - | - | 200ns, 200ns | 15kV/μs | 1/0 | - | ROHS3 Compliant | - | ||
![]() HCPL-543K#200 Broadcom Limited | 834 |
| - | 56 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | - | Push-Pull, Totem Pole | 25mA | - | 2 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | 0.01A | - | 10mA | - | - | 60ns, 60ns | 500V/μs | 2/0 | Yes | Non-RoHS Compliant | - |