- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-0824201HPA Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | - | - | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | SINGLE | 1 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | - | 25mA | 90ns | - | 8 ns | 20ns 8ns | - | 5V | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-520K Broadcom Limited | 522 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | e4 | Active | 3 (168 Hours) | - | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | Tri-State | 15mA | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | Yes | ROHS3 Compliant | - | ||
![]() HCPL-523K#200 Broadcom Limited | 586 |
| - | 56 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | Yes | Non-RoHS Compliant | - | ||
![]() 5962-0824203HUC Broadcom Limited | 2574 |
| - | 17 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | - | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | 8541.40.80.00 | - | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | - | 25mA | - | - | 8 ns | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5200#200 Broadcom Limited | 5 |
| - | 12 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 5V | - | 1500VDC | Tri-State | 15mA | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 4.5e-8 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() HCPL-5300#300 Broadcom Limited | 5 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 145mW | 4.5V~30V | 30V | - | 1500VDC | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 750 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | - | No | Non-RoHS Compliant | Exempt | ||
![]() HCPL-5301#100 Broadcom Limited | 2563 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | 8-DIP Butt Joint | - | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | - | - | 125°C | -55°C | - | - | 145mW | 4.5V~30V | - | - | 1500VDC | Open Collector, Schottky Clamped | 15mA | - | 1 | - | - | 1.5V | 500 ns | DC | 750 ns | - | - | - | - | Unidirectional | 15mA | - | 1.5V | - | - | - | - | 25mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | - | No | ROHS3 Compliant | - | ||
![]() HCPL-5651#200 Broadcom Limited | 2372 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | 200mW | 4.5V~5.5V | 5.5V | - | 2500VDC | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-543K Broadcom Limited | 570 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Military grade | -55°C~125°C | Bulk | - | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Push-Pull, Totem Pole | 25mA | - | 2 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | 0.01A | - | 10mA | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | Yes | ROHS3 Compliant | - | ||
![]() 5962-8876802KPC Broadcom Limited | 520 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | Tri-State | 15mA | COMPLEX | 1 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | - | 8mA | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-540K#200 Broadcom Limited | 742 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Tri-State | 25mA | SINGLE | 1 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | Yes | Non-RoHS Compliant | - | ||
![]() H11L1300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() FOD0708 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~100°C | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 2500Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.45V | - | DC | - | - | - | - | 15MBd | - | - | - | - | - | 12ns 8ns | - | - | 20mA | - | 60ns, 60ns | 25kV/μs | 1/0 | - | - | - | - | - | ||
![]() PC900V0YSZX Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 1 | - | -25°C~85°C | Tube | 2003 | OPIC™ | e0 | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED, TTL COMPATIBLE | - | - | 3V~15V | - | unknown | 5000Vrms | Open Collector | - | COMPLEX | 1 | - | - | 1.1V | 1 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 100ns 50ns | 0.05A | - | - | - | 6μs, 3μs | - | 1/0 | - | 0.7 | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS9613L-E3-A CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD Gull Wing | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 100mW | 4.5V~30V | - | - | 5000Vrms | Open Collector | 15mA | - | 1 | 100mW | 15mA | 1.65V | 250 ns | DC | - | - | 25mA | - | 1Mbps | - | 15mA | - | 2.1V | - | - | - | 3V | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | 110 % | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | 25mA | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | 30mA | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 5 ns | 20ns 5ns | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() H11N3VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~15V | - | - | 4170Vrms | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | 5MHz | - | - | - | - | - | 7.5ns 12ns | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | - | ||
![]() FOD2200T ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 1 | - | -40°C~85°C | Tube | 2010 | - | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | - | compliant | 5000Vrms | Tri-State | - | SINGLE | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.5MBd | - | - | - | - | - | 80ns 25ns | - | - | 10mA | 0.025A | 300ns, 300ns | 10kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() PS9817-2-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | - | - | 2 | - | 25mA | 1.65V | 40 ns | DC | - | - | 15mA | - | 10Mbps | - | 25mA | 20ns | - | 5 ns | 20ns 5ns | - | - | - | - | 75ns, 75ns | 15kV/μs | 2/0 | - | - | - | RoHS Compliant | - | ||
![]() PS9821-1-A CEL | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 1 | - | -40°C~85°C | Bulk | - | NEPOC | e6 | Obsolete | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | 2.7V~3.6V | - | compliant | 2500Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15Mbps | - | - | - | - | - | 20ns 5ns | 0.02A | - | 20mA | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | RoHS Compliant | - |