- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Voltage - Isolation | Output Type | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL2200 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | RECTANGULAR | 1 | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | CMOS COMPATIBLE, UL APPROVED | - | - | 20V | 1 | - | 5000Vrms | Tri-State | SINGLE | 1 | - | - | 1.4V | 300 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-8 ns | 5MBd | - | 25mA | - | - | - | 45ns 10ns | 0.05A | - | 50mA | 0.05A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() PS9351L2-E3-AX Renesas Electronics America | 2399 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 1 | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | 4.5V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | SINGLE | 1 | - | - | 1.56V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15Mbps | - | - | - | - | - | 4ns 4ns | - | - | 25mA | 0.002A | 60ns, 60ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() PS9587L3-AX CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-BESOP (0.256, 6.50mm Width) | 8 | 8-DIP Gull Wing | - | 1 | -40°C~85°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | - | 5000Vrms | Open Collector | - | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | - | 30mA | 7V | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 10 ns | 20ns 10ns | - | 5V | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP Gull Wing | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -40°C | - | - | 210mW | 4.5V~20V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.6V | 550 ns | DC | - | - | - | - | - | 1Mbps | Unidirectional | 25mA | - | 1.6V | 90 ns | 120ns 90ns | - | - | 20mA | - | 500ns, 550ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SSOP | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -40°C | - | - | 40mW | 2.7V~3.6V | - | - | 2500Vrms | Open Collector | - | 1 | - | - | 1.6V | 500 ns | DC | - | - | - | - | - | 1Mbps | Unidirectional | 25mA | - | 1.6V | - | - | - | - | 20mA | - | 700ns, 500ns | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() PC900V0NIZXF Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 1 | -25°C~85°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, TTL COMPATIBLE | - | 170mW | 3V~15V | - | - | 5000Vrms | Open Collector | COMPLEX | 1 | 170mW | - | 1.1V | 3 μs | DC | 6 μs | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 16V | - | - | Unidirectional | 50mA | 500ns | - | 500 ns | 100ns 50ns | - | 6V | - | - | 6μs, 3μs | - | 1/0 | 0.7 | No | RoHS Compliant | Lead Free | ||
![]() PS9115-AX CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | - | -40°C~85°C | Bulk | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.65V | 33 ns | DC | - | - | - | - | - | 10Mbps | - | 13mA | - | - | - | - | - | - | 30mA | - | 65ns, 65ns | 10kV/μs | 1/0 | - | - | RoHS Compliant | Lead Free | ||
![]() PC401TJ0000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-MFP | - | 1 | -25°C~85°C | Tape & Reel (TR) | 1997 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | - | - | 150mW | 3V~15V | - | - | 3750Vrms | Open Collector | - | 1 | 150mW | - | 1.1V | 2 μs | DC | 6 μs | - | 50mA | - | - | - | - | 50mA | 500ns | 1.4V | 500 ns | 100ns 50ns | - | 6V | 50mA | - | 3μs, 6μs | - | 1/0 | - | - | RoHS Compliant | Lead Free | ||
![]() TLP2098(TPL,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 1 | -40°C~100°C | Tube | 2009 | - | - | - | Last Time Buy | - | - | - | - | - | - | - | 3V~20V | - | 20V | 3750Vrms | Push-Pull, Totem Pole | SINGLE | 1 | - | - | 1.57V | 250 ns | AC, DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 2.5e-7 ns | 5Mbps | Unidirectional | - | 30ns | - | 30 ns | 30ns 30ns | - | - | - | - | 250ns, 250ns | 15kV/μs | 1/0 | - | No | RoHS Compliant | - | ||
![]() H11N13SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vrms | Open Collector | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | 3.2mA | - | 330ns, 330ns | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() PS9814-2-V-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | - | 2 | - | - | 1.65V | 54 ns | DC | - | - | - | - | - | 10Mbps | - | 25mA | - | - | - | 20ns 10ns | - | - | 15mA | - | 75ns, 75ns | 10kV/μs | 2/0 | - | - | RoHS Compliant | - | ||
![]() PS9303L-V-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | Strip | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~20V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.6V | 550 ns | DC | - | - | - | - | - | 1Mbps | - | 25mA | - | - | - | 120ns 90ns | - | - | 20mA | - | 500ns, 550ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() PS9155-F3-AX CEL | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11L2FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3V~15V | - | - | 4170Vrms | Open Collector | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | - | ||
![]() H11N3SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vrms | Open Collector | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | 10mA | - | 330ns, 330ns | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() H11L1W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | Open Collector | - | 1 | - | - | - | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() H11L3FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3V~15V | - | - | 4170Vrms | Open Collector | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | - | ||
![]() ACFL-6211U-560E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | R²Coupler™ | e3 | - | Active | 3 (168 Hours) | Tin (Sn) | - | - | - | 8541.40.80.00 | - | 3V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 10ns 10ns | - | - | 20mA | - | 35ns, 35ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() H11L13S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -40°C~85°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3V~15V | - | - | 5300Vrms | Open Collector | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | - | ||
![]() H11L13SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | Open Collector | - | 1 | - | - | - | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | Non-RoHS Compliant | - |