- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11L2FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~15V | - | - | - | 4170Vrms | Open Collector | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | ||
![]() H11N3SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 7500Vrms | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | 10mA | - | 330ns, 330ns | - | 1/0 | - | Non-RoHS Compliant | - | ||
![]() H11L1W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | Non-RoHS Compliant | - | ||
![]() H11L3FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~15V | - | - | - | 4170Vrms | Open Collector | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | ||
![]() H11L1FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~15V | - | - | - | 4170Vrms | Open Collector | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | ||
![]() 74OL6001300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | 5300Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | Logic | - | - | - | - | - | 15MBd | - | - | - | - | - | 45ns 5ns | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | ||
![]() H11L1FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~15V | - | - | - | 4170Vrms | Open Collector | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | ||
![]() HCPL0600R1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.75V Max | - | DC | - | - | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | - | - | 50mA | - | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | ||
![]() PS9214-F3-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | 2500Vrms | Open Collector | - | - | 1 | - | - | 1.65V | 54 ns | DC | - | - | - | - | - | 10Mbps | - | 25mA | - | - | - | 20ns 10ns | - | - | 30mA | - | 75ns, 75ns | 10kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() H11L2-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1 | -55°C~100°C | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | - | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-BESOP (0.256, 6.50mm Width) | 8 | 8-DIP Gull Wing | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | 40mW | 4.5V~5.5V | - | - | - | 5000Vrms | Open Collector | 25mA | - | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | - | 30mA | 7V | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 10 ns | 20ns 10ns | - | 5V | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | Lead Free | ||
![]() H11L3S1(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | 250mW | 3V~16V | - | - | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | No | ROHS3 Compliant | - | ||
![]() H11L3S(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | 3V~16V | - | - | - | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | - | 4μs, 4μs | - | 1/0 | No | ROHS3 Compliant | - | ||
![]() TLP2116(TP,F) Toshiba Semiconductor and Storage | 35000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 4.5V~5.5V | - | 5.5V | - | 2500Vrms | Push-Pull, Totem Pole | 10mA | - | 2 | 40mW | 10mA | 1.65V | 75 ns | DC | 75 ns | - | 18mA | - | 7.5e-8 ns | 15MBd | Unidirectional | 10mA | 15ns | - | 15 ns | 15ns 15ns | - | 5V | 20mA | - | 75ns, 75ns | 10kV/μs | 2/0 | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 2 | -40°C~85°C | Bulk | - | NEPOC | e4 | yes | Discontinued | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 40mW | 2.7V~3.6V | - | - | - | 2500Vrms | Open Collector | 25mA | - | 2 | - | - | 1.65V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | - | 15Mbps | Unidirectional | 25mA | - | - | 5 ns | 20ns 5ns | - | - | - | - | 75ns, 75ns | 15kV/μs | 2/0 | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | - | 2 | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | 600mW | 4.5V~5.5V | - | - | - | 2500Vrms | Push-Pull, Totem Pole | - | - | 2 | - | 2mA | 1.6V | 60 ns | DC | 60 ns | - | 20mA | - | - | 15Mbps | Unidirectional | 2mA | - | 1.6V | 4 ns | 4ns 4ns | - | 5V | 20mA | - | 60ns, 60ns | 10kV/μs | 2/0 | No | ROHS3 Compliant | - | ||
![]() H11L2300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL2611W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | compliant | 2500Vrms | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | - | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | ||
![]() PC410L0YIP Sharp Microelectronics | 26322 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 1 | -40°C~85°C | Cut Tape (CT) | 2003 | OPIC™ | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 4.5V~5.5V | - | - | unknown | 3750Vrms | Open Collector | - | COMPLEX | 1 | - | - | 1.6V | 48 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | 50mA | - | - | - | 10ns 20ns | 0.02A | - | 20mA | - | 75ns, 75ns | 10kV/μs | 1/0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL2630S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 8541.40.80.00 | TR | - | 7V | 1 | - | - | 5000Vrms | Open Collector | - | SINGLE | 2 | - | - | 1.4V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | 50mA | - | - | - | 40ns 10ns | - | - | 20mA | - | 100ns, 100ns | 5kV/μs | 2/0 | - | ROHS3 Compliant | - |