- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 40mW | 2.7V~3.6V | - | - | 2500Vrms | Open Collector | 25mA | - | 1 | - | - | - | 1.65V | 75 ns | DC | - | - | 20mA | - | 15Mbps | Unidirectional | 25mA | - | 1.65V | 5 ns | 20ns 5ns | - | - | - | 20mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 6 | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 200mW | 2.7V~5.5V | - | - | 5000Vrms | Open Collector | - | - | 1 | - | - | - | 1.55V | 75 ns | DC | - | - | - | - | 10Mbps | Unidirectional | 25mA | - | - | 5 ns | 20ns 5ns | - | - | - | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() PS9123-V-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 5-SO | - | - | - | -40°C~100°C | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 130mW | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.55V | 60 ns | DC | - | - | - | - | 15Mbps | Unidirectional | 13mA | - | 1.55V | - | - | - | - | - | 20mA | - | 60ns, 60ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() PC401J00000F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | 5-MFP | 1 | - | - | -25°C~85°C | Tape & Reel (TR) | 1999 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -25°C | - | - | 150mW | 3V~15V | - | - | 3750Vrms | Open Collector | - | - | 1 | 1 | 150mW | - | 1.1V | 2 μs | DC | 6 μs | - | 50mA | - | - | - | 50mA | 500ns | 1.4V | 500 ns | 100ns 50ns | - | - | 6V | 50mA | - | 3μs, 6μs | - | 1/0 | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-563K-300 Broadcom Limited | 2978 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | 8 | - | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | Open Collector, Schottky Clamped | 25mA | - | 2 | - | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | 5V | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() TLX9304(TPL,F Toshiba Semiconductor and Storage | 1311 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | - | 1.56V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 400ns, 550ns | 15kV/μs | 1/0 | - | - | - | - | ||
![]() TLX9310(TPL,F Toshiba Semiconductor and Storage | 2332 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~105°C | - | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.55V | - | DC | - | - | - | - | 5Mbps | - | - | - | - | - | 11ns 13ns | - | - | - | 8mA | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | - | - | ||
![]() FOD8163R2V ON Semiconductor | 2047 |
| Datasheet | 11 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | - | 1 | 0.085W | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | 5.5V | compliant | 5000Vrms | Open Collector, Schottky Clamped | - | - | 1 | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 10Mbps | - | - | - | - | - | 20ns 10ns | - | 0.025A | - | 25mA | - | 90ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | ||
![]() FOD8173T ON Semiconductor | 2253 |
| Datasheet | 11 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | - | - | - | -40°C~100°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.35V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20Mbps | - | - | - | - | - | 7ns 7ns | - | - | - | 20mA | - | 55ns, 55ns | 20kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() HCNW2601#300 Broadcom Limited | 35 |
| - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | - | 1 | 0.085W | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | 5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | SINGLE | 1 | - | - | - | 1.64V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | - | 24ns 10ns | - | 0.02A | - | 20mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() PS9587L3-AX Renesas Electronics America | 475 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | - | -40°C~85°C | Tube | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | 4.5V~5.5V | - | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | - | - | - | - | 20ns 10ns | - | 0.03A | - | 30mA | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() PS9821-2-V-AX Renesas Electronics America | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 2 | - | Industrial grade | -40°C~85°C | Bulk | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 2.7V~3.6V | - | - | 2500Vrms | Open Collector | - | - | 2 | - | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15Mbps | - | - | - | - | - | 20ns 5ns | 25mA | 0.015A | - | 15mA | - | 75ns, 75ns | 15kV/μs | 2/0 | - | - | ROHS3 Compliant | - | ||
![]() TLX9378(TPL,F Toshiba Semiconductor and Storage | 2353 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | - | 1.75V Max | - | DC | - | - | - | - | 10MBd | - | - | - | - | - | 90ns 30ns | - | - | - | - | - | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | ||
![]() PS9822-1-F3-N-AX Renesas Electronics America | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | 0.04W | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | e4 | - | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.7V~3.6V | 3.6V | - | 2500Vrms | Open Collector | - | - | 1 | - | - | - | 1.6V | - | DC | - | - | - | 7e-7 ns | 1Mbps | - | - | - | - | - | - | - | 0.02A | - | 20mA | - | 700ns, 500ns | - | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() PS9123-V-AX Renesas Electronics America | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | YES | - | - | - | 1 | - | - | -40°C~100°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 6e-8 ns | 15Mbps | - | - | - | - | - | - | 13mA | 0.02A | - | 20mA | - | 60ns, 60ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() PS9124-V-AX Renesas Electronics America | 5 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | YES | - | - | - | 1 | 0.2W | - | -40°C~100°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | Open Collector | - | - | 1 | - | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10Mbps | - | - | - | - | - | 20ns 5ns | 25mA | 0.025A | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() FOD8163TR2V ON Semiconductor | 47 |
| Datasheet | 11 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | - | 1 | 0.085W | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | 5.5V | compliant | 5000Vrms | Open Collector, Schottky Clamped | - | - | 1 | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 10Mbps | - | - | - | - | - | 20ns 10ns | - | 0.025A | - | 25mA | - | 90ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | ||
![]() PS9124-V-F3-AX Renesas Electronics America | 3030 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | YES | - | - | - | 1 | 0.2W | - | -40°C~100°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | Open Collector | - | - | 1 | - | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10Mbps | - | - | - | - | - | 20ns 5ns | - | 0.025A | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() PS9121-V-AX Renesas Electronics America | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | 1 | - | - | -40°C~85°C | Bulk | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 2.7V~3.6V | - | - | 3750Vrms | Open Collector | - | SINGLE | 1 | - | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15Mbps | - | - | - | - | - | 20ns 5ns | 25mA | 0.03A | - | 30mA | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() TLP2168(TP,F) Toshiba Semiconductor and Storage | 12500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 2 | - | - | -40°C~125°C | Cut Tape (CT) | 2008 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 2.7V~5.5V | 5.5V | - | 2500Vrms | Open Collector | - | - | 2 | - | - | - | 1.57V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 6e-8 ns | 20MBd | Unidirectional | 25mA | - | - | 30 ns | 30ns 30ns | - | - | - | - | - | 60ns, 60ns | 15kV/μs | 2/0 | - | No | RoHS Compliant | - |