- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9513-V-AX Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 1 | - | - | -40°C~100°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | - | 4.5V~20V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | - | - | - | - | - | - | - | 0.02A | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() HCPL-5631 Broadcom Limited | In Stock | - | - | 17 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 2 | - | Military grade | -55°C~125°C | Bulk | 2005 | - | e4 | - | Active | 3 (168 Hours) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | - | 35ns 35ns | - | - | 5V | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | No SVHC | ROHS3 Compliant | ||
![]() PS9122-AX Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | - | - | - | - | - | 60ns 70ns | 20mA | - | - | 25mA | - | 700ns, 500ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() ACPL-6651L Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 16-Flatpack | - | - | - | - | - | - | -55°C~125°C | - | - | - | - | - | Active | - | - | - | - | - | 3V~3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | 4 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | - | 20ns 8ns | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/2 | - | - | - | - | ROHS3 Compliant | ||
![]() H11L1300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5008FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 4mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5007FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5007VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5007SR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5008SR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 4mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() H11L3300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() FOD060LR1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 22ns 3ns | - | - | - | - | - | 90ns, 75ns | 25kV/μs | 1/0 | - | - | - | - | - | ||
![]() H11L3FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~15V | - | 4170Vrms | Open Collector | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | - | - | ||
![]() MOC5007FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() 6N137SV Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | 2500Vrms | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | 50mA | - | - | 50mA | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() PS9113-V-AX Renesas Electronics America | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 1 | - | - | -40°C~100°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | - | 4.5V~20V | - | 3750Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | - | - | - | - | - | - | 15mA | 0.025A | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() PS9822-2-N-AX Renesas Electronics America | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | 0.04W | - | -40°C~100°C | Bulk | - | NEPOC | e4 | - | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | 3.6V | 2500Vrms | Open Collector | - | - | 2 | - | - | 1.6V | - | DC | - | - | - | 7e-7 ns | 1Mbps | - | - | - | - | - | - | - | 0.015A | - | 15mA | - | 700ns, 500ns | - | 2/0 | - | - | - | - | ROHS3 Compliant | ||
![]() ACPL-6650L Broadcom Limited | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 16-Flatpack | - | - | - | - | - | - | -55°C~125°C | - | - | - | - | - | Active | - | - | - | - | - | 3V~3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | 4 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | - | 20ns 8ns | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/2 | - | - | - | - | ROHS3 Compliant | ||
![]() PS9822-1-N-AX Renesas Electronics America | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | 0.04W | - | -40°C~100°C | Bulk | - | NEPOC | e4 | - | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | 3.6V | 2500Vrms | Open Collector | - | - | 1 | - | - | 1.6V | - | DC | - | - | - | 7e-7 ns | 1Mbps | - | - | - | - | - | - | - | 0.02A | - | 20mA | - | 700ns, 500ns | - | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() HCPL-2630-520 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 4.5V~5.5V | 5V | 5000Vrms | Open Collector, Schottky Clamped | - | - | 2 | 85mW | 50mA | 1.5V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | - | - | - | - | 50mA | 24ns 10ns | - | - | 5V | 15mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | 5V | - | - | - | Non-RoHS Compliant |