- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC5007VM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | Tube | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 1.6mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5007SR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 1.6mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008SR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 4mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() H11L3300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Open Collector | 1 | - | DC | 1MHz | - | - | 5mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() FOD060LR1 ON Semiconductor | 27000 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3V~5.5V | 3750Vrms | Open Collector, Schottky Clamped | 1 | 1.4V | DC | 10Mbps | 22ns 3ns | - | - | 90ns, 75ns | 25kV/μs | 1/0 | - | ||
![]() H11L3FR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3V~15V | 4170Vrms | Open Collector | 1 | 1.2V | DC | 1MHz | 100ns 100ns | - | 30mA | 4μs, 4μs | - | 1/0 | - | ||
![]() MOC5007FR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 1.6mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() 6N137SV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 8-SMD | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 2500Vrms | Open Collector | 1 | 1.4V | DC | 10Mbps | 50ns 12ns | 50mA | 50mA | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | ROHS3 Compliant | ||
![]() H11L2300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Open Collector | 1 | - | DC | 1MHz | - | - | 10mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008FM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 1.6mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5007SM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 1.6mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009SR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 10mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009TVM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | Tube | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 10mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 4mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N2300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | 7500Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | - | - | 5mA | 330ns, 330ns | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009SVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 10mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009VM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | Tube | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 10mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N3FR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 4V~15V | 4170Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | 7.5ns 12ns | - | 30mA | 330ns, 330ns | - | 1/0 | - | ||
![]() H11N3FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 4V~15V | 4170Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | 7.5ns 12ns | - | 30mA | 330ns, 330ns | - | 1/0 | - | ||
![]() MOC5008SVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | - | 4mA | - | - | 1/0 | Non-RoHS Compliant |