- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Data Rate | Direction | Output Current per Channel | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11L33S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | Open Collector | - | 1 | - | - | DC | - | 1MHz | - | - | - | - | - | 5mA | - | - | - | 1/0 | - | Non-RoHS Compliant | ||
![]() MOC5007SVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | - | DC | - | 1MHz | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | Non-RoHS Compliant | ||
![]() MOC5008TVM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | - | DC | - | 1MHz | - | - | - | - | - | 4mA | - | - | - | 1/0 | - | Non-RoHS Compliant | ||
![]() MOC5008FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | - | DC | - | 1MHz | - | - | - | - | - | 4mA | - | - | - | 1/0 | - | Non-RoHS Compliant | ||
![]() MOC5009FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | - | DC | - | 1MHz | - | - | - | - | - | 10mA | - | - | - | 1/0 | - | Non-RoHS Compliant | ||
![]() MOC5009FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | - | DC | - | 1MHz | - | - | - | - | - | 10mA | - | - | - | 1/0 | - | Non-RoHS Compliant | ||
![]() H11N2TM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4V~15V | - | 4170Vrms | Open Collector | - | 1 | 1.4V | - | DC | - | 5MHz | - | - | - | 7.5ns 12ns | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | ||
![]() H11N1FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4V~15V | - | 4170Vrms | Open Collector | - | 1 | 1.4V | - | DC | - | 5MHz | - | - | - | 7.5ns 12ns | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | ||
![]() H11N2FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4V~15V | - | 4170Vrms | Open Collector | - | 1 | 1.4V | - | DC | - | 5MHz | - | - | - | 7.5ns 12ns | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | ||
![]() H11L3S1(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | UL APPROVED | 250mW | 3V~16V | - | 5000Vrms | Open Collector | SINGLE | 1 | 1.15V | 4 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 1MHz | Unidirectional | 50mA | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | No | ROHS3 Compliant | ||
![]() PS9117A-V-F3-NTY-AX Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | - | 4.5V~5.5V | - | 3750Vrms | Open Collector | SINGLE | 1 | 1.65V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10Mbps | - | - | - | 20ns 5ns | 0.03A | 30mA | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | ROHS3 Compliant | ||
![]() FOD8173TR2 ON Semiconductor | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | - | 3V~5.5V | compliant | 5000Vrms | Push-Pull, Totem Pole | - | 1 | 1.35V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20Mbps | - | - | - | 7ns 7ns | - | 20mA | - | 55ns, 55ns | 20kV/μs | 1/0 | - | - | ||
![]() TLP2304(TPR,E Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~30V | - | 3750Vrms | Open Collector | - | 1 | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 1MBd | - | - | - | - | - | 25mA | - | 550ns, 400ns | 20kV/μs | 1/0 | - | RoHS Compliant | ||
![]() TLP2710(TP4,E Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 2.7V~5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | 1 | 1.9V Max | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5MBd | - | - | - | 11ns 13ns | - | 8mA | - | 250ns, 250ns | 25kV/μs | 1/0 | - | RoHS Compliant | ||
![]() TLP2766A(TP4,E Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 2.7V~5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | 1 | 1.8V Max | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20MBd | - | - | - | 5ns 4ns | - | 25mA | - | 55ns, 55ns | 20kV/μs | 1/0 | - | RoHS Compliant | ||
![]() TLP2366(V4-TPR,E Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 2.7V~5.5V | - | 3750Vrms | Push-Pull, Totem Pole | - | 1 | 1.61V | - | AC, DC | - | 20MBd | - | - | - | 15ns 15ns | - | 25mA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | RoHS Compliant | ||
![]() TLP2719(D4-TP,E Toshiba Semiconductor and Storage | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9121-V-F3-AX Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | - | 2.7V~3.6V | - | 3750Vrms | Open Collector | SINGLE | 1 | 1.65V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 15Mbps | - | - | - | 20ns 5ns | 0.03A | 30mA | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | ROHS3 Compliant | ||
![]() TLP2395(TPL,E Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 3V~20V | - | 3750Vrms | Push-Pull, Totem Pole | - | 1 | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5Mbps | - | - | - | 15ns 12ns | - | 20mA | - | 250ns, 250ns | 20kV/μs | 1/0 | - | - | ||
![]() H11N13S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vrms | Open Collector | - | 1 | 1.4V | - | DC | - | 5MHz | - | - | - | - | - | 3.2mA | - | 330ns, 330ns | - | 1/0 | - | Non-RoHS Compliant |