- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Row Spacing | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Test Voltage | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2300 Broadcom Limited | 876 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | - | 40mW | 4.75V~5.25V | 5V | - | - | 3750Vrms | 5.25V | Open Collector, Schottky Clamped | 25mA | SINGLE | - | 1 | - | - | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | - | 4e-8 ns | 5MBd | Unidirectional | 25mA | 40ns | - | 20 ns | 40ns 20ns | - | 3V | - | 5mA Typ | 1mA | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 6N134/883B Broadcom Limited | 2841 | - | Datasheet | 17 Weeks | - | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 2 | - | - | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | 0.0125 | - | Yes | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-061A Broadcom Limited | 30 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | Industrial grade | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | - | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | 3V | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-071L-500E Broadcom Limited | 3274 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | 3V~3.6V 4.5V~5.5V | 5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | - | 1 | - | - | - | 10mA | 1.5V | 50 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5e-8 ns | 15MBd | Unidirectional | 10mA | 20ns | - | 25 ns | 20ns 25ns | - | - | - | - | - | - | 50ns, 50ns | 10kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-260L-000E Broadcom Limited | 46000 | - | Datasheet | 17 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 7V | 1 | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 3.6V | CSA, UL, VDE | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | - | - | 85mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | 20mA | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P480-000E Broadcom Limited | 40 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.180, 4.58mm Width) | 6 | - | - | - | 1 | Industrial grade | -40°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~20V | 20V | CSA, IEC, UL | - | 3750Vrms | 25V | Push-Pull, Totem Pole | 25mA | COMPLEX | - | 1 | - | - | 210mW | 25mA | 1.7V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3.5e-7 ns | - | Unidirectional | 25mA | 16ns | - | 20 ns | 16ns 20ns | - | 5V | 10mA | - | 10mA | 0.025A | 350ns, 350ns | 20kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2211-500E Broadcom Limited | 836 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | - | 1 | - | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 5V | - | - | 5mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0630 Broadcom Limited | 6520 |
| - | 22 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 2 | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | - | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0211-000E Broadcom Limited | 3089 | - | - | 22 Weeks | - | Tin | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SO Tall | - | 20V | 1 | - | -40°C~85°C | Tube | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 210mW | 4.5V~20V | - | CSA, UL, VDE | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | - | 1 | 20V | 4.5V | 210mW | 25mA | 1.5V | 300 ns | DC | 110 ns | - | 10mA | 20V | - | 5MBd | Unidirectional | 25mA | 30ns | 1.5V | 7 ns | 30ns 7ns | - | 5V | 10mA | 10mA | 5mA | - | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACSL-6400-56TE Broadcom Limited | 1181 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 4 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 40mW | 3V~5.5V | 5.5V | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 4 | - | - | 65mW | 50mA | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 15MBd | Unidirectional | 50mA | 35ns | - | 12 ns | 30ns 12ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 4/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M456-000E Broadcom Limited | 1282 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 1 | Industrial grade | -40°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 145mW | 4.5V~30V | - | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | - | 1 | - | - | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0721-060E Broadcom Limited | 5 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | - | 1 | - | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7720-300E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | - | 2.54mm | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 7.62 mm | 1 | - | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 6.5V | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | 13mA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | 1.181kV | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD2200 ON Semiconductor | 122 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 890.997162mg | - | 1 | - | -40°C~85°C | Tube | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 150mW | 4.5V~20V | - | - | - | 5000Vrms | 20V | Tri-State | 25mA | SINGLE | - | 1 | - | - | 150mW | 25mA | 1.4V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 2.5MBd | Unidirectional | 25mA | 80ns | - | 25 ns | 80ns 25ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 10kV/μs | 1/0 | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-2611-520E Broadcom Limited | 47 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | - | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | - | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW2611-000E Broadcom Limited | 146 | - | - | 22 Weeks | - | Tin | Surface Mount, Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | 7V | 1 | - | -40°C~85°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 7V | CSA, UL, VDE | 2.54mm | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 11 mm | 1 | - | - | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 3V | 400mA | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M61T Broadcom Limited | In Stock | - | - | 26 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 1 | - | -40°C~125°C | Tube | 2010 | Automotive, AEC-Q100, R²Coupler™ | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR, HIGH RELIABILITY | - | 85mW | 4.5V~5.5V | 5.5V | - | - | 4000Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | - | - | - | - | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | - | - | 20mA | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-M611-000E Broadcom Limited | 992 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 7V | 1 | - | -40°C~85°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | - | CSA, UL | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | - | - | 85mW | 50mA | 1.5V | 75 ns | DC | 48 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 5.5V | - | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | 20mA | - | 15mA | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0720 Broadcom Limited | 30 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2008 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 150mW | 4.5V~5.5V | - | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | - | 1 | - | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | - | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | 10mA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | 5.08mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL2630M ON Semiconductor | 23170 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 891mg | - | 2 | - | -40°C~85°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | 4.5V~5.5V | - | - | - | 5000Vrms | - | Open Collector | - | - | - | 2 | - | - | - | - | 1.45V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | 50mA | - | - | - | 30ns 10ns | 0.05A | - | - | 30mA | - | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | - | - | - | - | - | ROHS3 Compliant | - |