- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Response Time | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolation Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M61M-060E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.5V~3.3V | - | - | 3750Vrms | Open Drain | - | - | 1 | 1.33V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 10MBd | 6ns 7ns | - | - | 8mA | - | 90ns, 90ns | 200kV/μs | 1/0 | - | ROHS3 Compliant | ||
![]() TLP250HF(TP4,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.57V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 50ns 50ns | - | - | 5mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | ||
![]() TLP250HF(D4-TP4,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.57V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 50ns 50ns | - | - | 5mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | ||
![]() HCPL-0738-50GE Broadcom Limited | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2018 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | - | 2 | 1.5V | DC | - | - | 15MBd | 20ns 25ns | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 2/0 | - | - | ||
![]() TLP2761F(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.5V | AC, DC | - | - | 15MBd | 3ns 3ns | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | RoHS Compliant | ||
![]() TLP2118(TP,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP250HF(LF4,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.57V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 50ns 50ns | - | - | 5mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | ||
![]() PS9851-2-V-AX Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 2 | - | -40°C~100°C | Bulk | 2010 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 4.5V~5.5V | 5.5V | - | 2500Vrms | Push-Pull, Totem Pole | - | - | 2 | 1.6V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 3.7e-8 ns | 15Mbps | 4ns 4ns | 2mA | 0.016A | 20mA | - | 60ns, 60ns | 10kV/μs | 2/0 | - | ROHS3 Compliant | ||
![]() ACPL-K73L-520E Broadcom Limited | In Stock | - | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | 3V~3.6V 4.5V~5.5V | - | compliant | 5000Vrms | Push-Pull, Totem Pole | - | - | 2 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 15MBd | 3.5ns 3.5ns | - | 0.008A | - | 0.01A | 55ns, 55ns | 10kV/μs | 2/0 | - | RoHS Compliant | ||
![]() ACPL-K73L-020E Broadcom Limited | In Stock | - | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 2 | - | -40°C~105°C | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | 3V~3.6V 4.5V~5.5V | - | compliant | 5000Vrms | Push-Pull, Totem Pole | - | - | 2 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 15MBd | 3.5ns 3.5ns | - | 0.008A | - | 0.01A | 55ns, 55ns | 10kV/μs | 2/0 | - | RoHS Compliant | ||
![]() ACPL-W70L-520E Broadcom Limited | In Stock | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 3V~3.6V 4.5V~5.5V | - | compliant | 5000Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 15MBd | 3.5ns 3.5ns | - | 0.008A | - | - | 55ns, 55ns | 10kV/μs | 1/0 | - | RoHS Compliant | ||
![]() TLP2631(LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | 2 | 70°C | - | - | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | 4.5V | SEPARATE, 2 CHANNELS | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 10 MBps | - | - | 0.02A | - | 0.016A | - | - | - | 2500V | - | ||
![]() QCPL-073H-500E Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2398(TPL,E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3V~20V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 5Mbps | 15ns 12ns | - | - | 20mA | - | 250ns, 250ns | 20kV/μs | 1/0 | - | - | ||
![]() TLP2631(TP5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP250H(D4-LF5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.57V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 50ns 50ns | - | - | 20mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | ||
![]() TLP2719(D4,E Toshiba Semiconductor and Storage | 220 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2768A(D4,E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | 5000Vrms | Open Collector, Schottky Clamped | - | - | 1 | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20MBd | 30ns 30ns | - | - | - | - | 60ns, 60ns | 20kV/μs | 1/0 | - | - | ||
![]() TLP5702(D4-TP,E Toshiba Semiconductor and Storage | 12000 | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 1 | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | 15V~30V | - | - | 5000Vrms | Photo IC | - | SINGLE | 1 | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 5Mbps | 3ns 3ns | - | - | 20mA | - | 200ns, 250ns | 30kV/μs | 1/0 | - | - | ||
![]() TLPN137(S) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |