- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Elements | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Supply | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP2768A(D4,E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | -40°C~125°C | Tube | Active | 1 (Unlimited) | - | 2.7V~5.5V | 5000Vrms | Open Collector, Schottky Clamped | - | 1 | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20MBd | 30ns 30ns | - | - | 60ns, 60ns | 20kV/μs | 1/0 | - | ||
![]() TLP5702(D4-TP,E Toshiba Semiconductor and Storage | 12000 | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 1 | -40°C~110°C | Tape & Reel (TR) | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | 15V~30V | 5000Vrms | Photo IC | SINGLE | 1 | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5Mbps | 3ns 3ns | - | 20mA | 200ns, 250ns | 30kV/μs | 1/0 | - | ||
![]() TLPN137(S) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OLS500 Skyworks Solutions Inc. | 1090 |
| - | 6 Weeks | Surface Mount | 6-CLCC | - | -55°C~125°C | - | Active | 1 (Unlimited) | - | 7V | 1500VDC | Open Collector, Schottky Clamped | - | 1 | 1.8V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10Mbps | - | 25mA | 40mA | 60ns, 60ns | 1kV/μs | 1/1 | Non-RoHS Compliant | ||
![]() TLP2630(LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2630(MAT,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP250H(TP5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | -40°C~125°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | 10V~30V | 3750Vrms | Push-Pull, Totem Pole | - | 1 | 1.57V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 50ns 50ns | - | 20mA | 500ns, 500ns | 40kV/μs | 1/0 | - | ||
![]() PC4D10SNIPBF Sharp Microelectronics | 78 | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC410LRNIP0F Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC410LRYIP0F Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC410LKNIP0F Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLPN137(D4TP1,S Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2398(E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | -40°C~125°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | 3V~20V | 3750Vrms | Push-Pull, Totem Pole | - | 1 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5Mbps | 15ns 12ns | - | 20mA | 250ns, 250ns | 20kV/μs | 1/0 | - | ||
![]() TLPN137(D4,S) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | ||
![]() TLP2719(E Toshiba Semiconductor and Storage | 111 |
| - | 12 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | ||
![]() TLP2630(TP1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC400J000007 Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP2395(E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | -40°C~125°C | Tube | Active | 1 (Unlimited) | - | 3V~20V | 3750Vrms | Push-Pull, Totem Pole | - | 1 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5Mbps | 15ns 12ns | - | 20mA | 250ns, 250ns | 20kV/μs | 1/0 | - | ||
![]() TLPN137(TP1,S) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2631(MBS,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - |