- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11L2TVM ON Semiconductor | 1000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 864mg | - | 1 | - | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | 250mW | 3V~15V | 16V | - | 4170Vrms | - | Open Collector | 50mA | SINGLE | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | - | 1MHz | Unidirectional | 50mA | 100ns | 100 ns | 100ns 100ns | 6V | 30mA | - | 0.05A | 4μs, 4μs | - | 1/0 | 6V | 0.75 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0600 Broadcom Limited | 6520 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2630-320E Broadcom Limited | 47 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 2 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | 5mA | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2201-500E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | 5V | - | 5mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M71T-500E Broadcom Limited | 2880 | - | - | 26 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 40mW | 3V~5.5V | 5.5V | - | 4000Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | 40mW | - | 1.5V | 35 ns | DC | 35 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | - | Unidirectional | - | - | 10 ns | 10ns 10ns | 5V | - | - | - | 35ns, 35ns | 15kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-5230 Broadcom Limited | 22 | - | - | 12 Weeks | - | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2009 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | CMOS COMPATIBLE, HIGH RELIABILITY | - | - | 200mW | 4.5V~20V | 5V | - | 1500VDC | 20V | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 4.5e-8 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | 3V | - | 8mA | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | - | Yes | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-0723-500E Broadcom Limited | 2638 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | 6.5V | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | 8ns 6ns | - | - | 10mA | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0710#500 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | 13ns 5ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0630#500 Broadcom Limited | 5 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M483-500E Broadcom Limited | 2633 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 210mW | 4.5V~30V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | - | 10mA | - | - | - | Unidirectional | 50mA | - | 6 ns | 6ns 6ns | 5V | - | - | - | 120ns, 120ns | 30kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7710 Broadcom Limited | 809 |
| - | 22 Weeks | - | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~100°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | 13ns 5ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0738-000E Broadcom Limited | In Stock | - | - | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 6.5V | 2 | - | -40°C~100°C | Tube | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | 4.5V~5.5V | 6V | CSA, UL, VDE | 3750Vrms | 6.5V | Open Collector | 2mA | - | 2 | - | 2mA | 1.5V | 60 ns | DC | 35 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 6e-8 ns | 15MBd | Unidirectional | 2mA | 20ns | 25 ns | 20ns 25ns | - | 16mA | 16mA | - | 60ns, 60ns | 10kV/μs | 2/0 | - | - | 9.65mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-2611#300 Broadcom Limited | 39 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2011 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | 1V | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() FOD8160V ON Semiconductor | 47 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.362, 9.20mm Width), 5 Leads | 5 | 400mg | - | 1 | - | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 45mW | 3V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 1 | 85mW | 50mA | 1.45V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 9e-8 ns | 10Mbps | Unidirectional | 50mA | 20ns | 10 ns | 22ns 9ns | 5V | 25mA | - | - | 90ns, 80ns | 20kV/μs | 1/1 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7723-300E Broadcom Limited | 1063 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 5V | 1 | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | 5.5V | CSA, UL, VDE | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 16 ns | - | - | 5V | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | 8ns 6ns | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7710#300 Broadcom Limited | 5 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | 13ns 5ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7723 Broadcom Limited | 5 | - | Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | 6V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | 8ns 6ns | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8102801EC Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | - | 200mW | 4.5V~5.5V | 5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | - | Yes | - | ROHS3 Compliant | - | ||
![]() FOD2200SDV ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 719.992839mg | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 150mW | 4.5V~20V | - | - | 5000Vrms | 20V | Tri-State | 25mA | SINGLE | 1 | 150mW | 25mA | 1.4V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 2.5MBd | Unidirectional | 25mA | 80ns | 25 ns | 80ns 25ns | 5V | - | 5mA | 0.025A | 300ns, 300ns | 10kV/μs | 1/0 | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-060L#500 Broadcom Limited | 30 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | 24ns 10ns | 5V | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |