- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Pd - Power Dissipation | Product Status | Propagation Delay - Max | RoHS | Turn Off Delay Time | Unit Weight | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Ambient Temperature Range High | Current Transfer Ratio | Hysteresis Ratio-Nom | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP5832(E Toshiba Semiconductor and Storage | 99 |
| - | - | - | - | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | - | - | 8-SO | - | - | Toshiba | 75 | 10 mA | Toshiba | + 110 C | Toshiba Semiconductor and Storage | - 40 C | SMD/SMT | - | Tube | 40 mW | Active | 200 ns | - | - | - | - | 5 V | -40°C ~ 110°C | Tube | - | - | - | - | - | - | - | Photocoupler | - | - | - | Optocouplers | - | - | 15V ~ 30V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | - | 1.55V | - | DC | - | - | - | - | - | - | - | - | 15 ns | - | Isolated Gate Drivers | 15ns, 8ns | - | - | - | - | - | 20mA | - | - | 200ns, 200ns | 20kV/μs | 5000 Vrms | 1/0 | - | - | - | 1.55 V | Isolated Gate Drivers | - | - | - | - | - | - | - | ||
![]() ELM611(TA) Everlight Electronics Co Ltd | 30000 | - | - | 20 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7V | - | compliant | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 40ns 10ns | - | - | - | - | - | - | - | - | 100ns, 100ns | 20kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6N134 Broadcom Limited | 2464 | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2008 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | - | 50V | 200mW | 4.5V~5.5V | 5V | - | 1500VDC | 5.5V | Open Collector, Schottky Clamped | 25mA | - | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | - | 35ns 35ns | - | - | 5V | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | - | 2/0 | - | 100 % | 0.0125 | - | - | - | - | - | Yes | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-261A-500E Broadcom Limited | 30000 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | - | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | - | 3V | - | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11N2TVM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 864mg | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | - | Tin (Sn) | - | - | - | - | 250mW | 4V~15V | 15V | - | 4170Vrms | - | Open Collector | 50mA | - | SINGLE | 1 | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 1.5e-7 ns | 5MHz | Unidirectional | 50mA | 7.5ns | 12 ns | - | 7.5ns 12ns | - | - | 6V | - | - | - | - | 0.05A | 330ns, 330ns | - | - | 1/0 | - | - | 0.65 | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ACPL-W456-000E Broadcom Limited | 30 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Industrial grade | - | -40°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | UL RECOGNIZED | - | - | - | 145mW | 4.5V~30V | 30V | - | 5000Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 400 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 4e-7 ns | - | Unidirectional | 15mA | - | - | - | - | - | - | 5V | - | 20mA | - | 20mA | - | 550ns, 400ns | 15kV/μs | - | 1/0 | - | 90 % | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7710-500E Broadcom Limited | 3438 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | UL RECOGNIZED | - | - | - | 150mW | 4.5V~5.5V | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | - | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 13ns 5ns | - | - | - | - | - | - | 10mA | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2631 Broadcom Limited | 571 |
| - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | - | - | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | Inverting | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | - | 5V | - | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | - | 2/0 | - | - | - | - | - | 3.56mm | 9.65mm | 6.35mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M72T-500E Broadcom Limited | 415 | - | - | 26 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ns | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, R²Coupler™ | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 40mW | 3V~5.5V | - | - | 4000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | 40mW | - | 1.5V | 100 ns | DC | 35 ns | - | 10mA | - | - | - | Unidirectional | - | - | 10 ns | - | 10ns 10ns | - | - | 5V | 5V | - | 20mA | - | - | 100ns, 100ns | 25kV/μs | - | 1/0 | 125°C | - | - | - | - | 2.804mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP2710(E Toshiba Semiconductor and Storage | 259 |
| - | - | - | - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | - | 6-SO | - | TLP2710 | Toshiba | 125 | 6 mA | Toshiba | + 125 C | Toshiba Semiconductor and Storage | - 40 C | SMD/SMT | - | Tube | 20 mW | Active | - | Details | - | 0.004445 oz | - | 5 V | -40°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 2.7V ~ 5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | 3.2 mA | 1.9V (Max) | - | DC | - | - | - | - | - | 5MBd | - | - | 11 ns | - | High Speed Optocouplers | 11ns, 13ns | 10 mA | - | - | - | - | 8mA | - | - | 250ns, 250ns | 25kV/μs | 5000 Vrms | 1/0 | - | - | - | 1.53 V | High Speed Optocouplers | - | - | - | - | - | - | - | ||
![]() HCPL-0720-060E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0611-560E Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | - | 5V | - | - | - | - | 0.05A | 100ns, 100ns | 15kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-261A-560E Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | - | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | - | 3V | - | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W611-060E Broadcom Limited | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | - | 85mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | - | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS9123-F3-AX Renesas Electronics America | 36000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | YES | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 6e-8 ns | 15Mbps | - | - | - | - | - | - | - | 0.02A | - | - | - | 20mA | - | - | 60ns, 60ns | 15kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-P484-500E Broadcom Limited | 2210 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 210mW | 4.5V~30V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 50mA | - | - | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | - | 10mA | - | - | - | Unidirectional | 50mA | 6ns | 6 ns | - | 6ns 6ns | - | - | 5V | - | - | - | - | - | 120ns, 150ns | 30kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2231#500 Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | - | 294mW | 4.5V~20V | 20V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | - | 2 | 294mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | - | - | 5V | - | - | - | - | - | 300ns, 300ns | 1kV/μs | - | 2/0 | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-M456-560E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Industrial grade | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | Matte Tin (Sn) | UL RECOGNIZED | - | - | - | 145mW | 4.5V~30V | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 30V | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | - | - | 5V | - | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | - | 1/0 | - | 90 % | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-772L-520E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | - | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-4661 Broadcom Limited | 5 |
| - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | - | - | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | - | 5V | - | - | - | - | 0.05A | 100ns, 100ns | 15kV/μs | - | 2/0 | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |