- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Pd - Power Dissipation | Product Status | RoHS | Turn Off Delay Time | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Product Type | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Max Junction Temperature (Tj) | Ambient Temperature Range High | Current Transfer Ratio | Hysteresis Ratio-Nom | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11L1S(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | - | - | 100ns 100ns | - | - | - | - | - | 60mA | - | 0.05A | 4μs, 4μs | - | - | 1/0 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-263N-300E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | - | 42ns 12ns | - | - | 3V | - | - | - | 3mA | 0.05A | 100ns, 100ns | 15kV/μs | - | 2/0 | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-J456-500E Broadcom Limited | 3029 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Industrial grade | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | - | 145mW | 4.5V~30V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | - | - | - | 3V | - | - | - | - | - | 550ns, 480ns | 15kV/μs | - | 1/0 | - | - | 90 % | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N137-320E Broadcom Limited | 30 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 85mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 50mA | 24ns 10ns | - | - | 5V | - | - | - | 5mA | 0.05A | 75ns, 75ns | 1kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P611-000E Broadcom Limited | 9413 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | 85mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | - | 24ns 10ns | - | - | 5V | - | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2211-300E Broadcom Limited | 430 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | - | 30ns 7ns | - | - | 5V | - | 1.8mA | - | 1.8mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS9313L2-E3-AX Renesas Electronics America Inc | 925 | - | - | - | - | - | Surface Mount | 6-SOIC (0.268", 6.80mm Width) | - | 6-SDIP Gull Wing | - | PS9313 | Renesas Electronics | 2000 | 10 mA | Renesas Electronics | + 110 C | Renesas Electronics America Inc | - 40 C | SMD/SMT | - | Tape & Reel (TR) | 100 mW | Active | Details | - | - | 5 V | -40°C ~ 110°C | Reel | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | 4.5V ~ 20V | - | - | 5000Vrms | - | Open Collector | - | - | 1 | - | 15 mA | 1.56V | - | DC | - | - | - | - | - | 1Mbps | - | - | - | - | High Speed Optocouplers | - | - | 15 mA | - | - | - | - | 25mA | - | - | 750ns, 500ns | 15kV/μs | 5000 Vrms | 1/0 | - | - | 110 % | - | 1.56 V | High Speed Optocouplers | mm | mm | mm | - | - | - | - | ||
![]() TLP5701(TP,E Toshiba Semiconductor and Storage | 1500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.57V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | - | 5mA | 25mA | - | - | 500ns, 500ns | 20kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-6251 Broadcom Limited | 2472 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | Flat-Pack-16 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 173 ns | Military grade | - | -55°C~125°C | Bulk | 2004 | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Gold (Au) | CMOS COMPATIBLE, HIGH RELIABILITY | - | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 4 | 200mW | 15mA | 1.3V | 350 ns | DC | 118 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | - | - | 45ns 10ns | - | - | 3V | 3V | - | - | - | 0.015A | 350ns, 350ns | 1kV/μs | - | 4/0 | 175°C | 125°C | - | - | - | - | - | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() ACSL-6300-56TE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 40mW | 3V~5.5V | 5.5V | - | 2500Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 3 | 65mW | 50mA | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 15MBd | Unidirectional | 50mA | 35ns | 12 ns | - | - | 30ns 12ns | - | - | 5V | - | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | - | 3/0 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5600 Broadcom Limited | 30 |
| - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | - | - | 35ns 35ns | - | - | 5V | - | - | - | - | 0.025A | 100ns, 100ns | 1kV/μs | - | 1/0 | - | - | - | 0.0125 | - | - | - | - | - | Yes | - | ROHS3 Compliant | Exempt | ||
![]() HCPL-0708-500E Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 2mA | SINGLE | 1 | - | 2mA | 1.5V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 15MBd | Unidirectional | 2mA | 20ns | 25 ns | - | - | 20ns 25ns | - | - | - | - | - | - | - | 0.002A | 60ns, 60ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ACPL-P484-000E Broadcom Limited | 1921 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | 210mW | 4.5V~30V | 30V | CSA, IEC, UL | 3750Vrms | - | Push-Pull, Totem Pole | 50mA | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | 6 ns | - | - | 6ns 6ns | - | - | 5V | - | - | - | 7mA | 0.05A | 120ns, 150ns | 30kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PS9821-2-F3-AX Renesas Electronics America | 454 | - | Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2008 | NEPOC | e4 | yes | Active | 1 (Unlimited) | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | - | - | 2.7V~3.6V | - | - | 2500Vrms | - | Open Collector | - | - | 2 | - | - | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | - | 15Mbps | Unidirectional | - | - | 5 ns | - | - | 20ns 5ns | - | - | - | - | - | - | - | - | 75ns, 75ns | 15kV/μs | - | 2/0 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACSL-7210-56RE Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | UL RECOGNIZED | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 2 | - | - | - | 40 ns | Logic | 40 ns | - | - | - | - | 25MBd | - | 10mA | - | - | - | - | 5.1ns 3.8ns | - | 0.00001A | - | - | - | - | - | 0.01A | 40ns, 40ns | 25kV/μs | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11L3S(TA) Everlight Electronics Co Ltd | 14 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 15V | - | 1MHz | Unidirectional | 50mA | - | 100 ns | - | - | 100ns 100ns | - | - | - | - | - | 60mA | - | 0.05A | 4μs, 4μs | - | - | 1/0 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P483-500E Broadcom Limited | 971 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 210mW | 4.5V~30V | 30V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.2e-7 ns | - | Unidirectional | 50mA | - | 6 ns | - | - | 6ns 6ns | - | - | 5V | - | - | - | - | - | 120ns, 120ns | 30kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-M46T-500E Broadcom Limited | 29 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Industrial grade | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | - | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | - | 130mW | 4.5V~30V | 30V | - | 4000Vrms | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 130mW | 15mA | 1.5V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5.5e-7 ns | - | Unidirectional | 15mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 550ns, 550ns | 15kV/μs | - | 1/0 | - | - | 90 % | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-060L Broadcom Limited | 100 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR, CMOS COMPATIBLE | - | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 3.6V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | - | 24ns 10ns | - | - | 5V | - | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7721-520E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | 150mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | - | 9ns 8ns | - | - | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |