- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9117A-V-F3-AX Renesas Electronics America | 3465 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Open Collector | - | - | SINGLE | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | - | 10Mbps | - | - | - | - | - | 20ns 5ns | - | 5V | - | - | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2200S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | - | - | compliant | - | 5000Vrms | - | Tri-State | - | - | SINGLE | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 2.5MBd | - | - | - | - | - | 80ns 25ns | - | - | - | 10mA | - | 0.025A | 300ns, 300ns | 10kV/μs | 1/0 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL0601(TA) Everlight Electronics Co Ltd | 30000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 7V | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 85mW | - | - | - | - | VDE | 3750Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 10Mbps | Unidirectional | 50mA | 40ns | - | 20 ns | 30ns 10ns | - | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M484-000E Broadcom Limited | 2796 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 1 | - | -40°C~105°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 210mW | 4.5V~30V | - | 30V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 50mA | - | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 7mA | - | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | - | 6 ns | 6ns 6ns | - | 5V | 10mA | - | 7mA | - | 120ns, 150ns | 30kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-4506 Broadcom Limited | 1403 | - | - | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | Industrial grade | -40°C~100°C | Tube | 2003 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | 30V | - | - | 3750Vrms | 15V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 400 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 4.9e-7 ns | 1 MBps | Unidirectional | 15mA | 550ns | - | - | - | - | 5V | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | 90 % | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K24L-000E Broadcom Limited | 1660 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 600mW | 2.7V~5.5V | - | - | - | - | 5000Vrms | 6V | Push-Pull, Totem Pole | - | 5.5V | - | 2 | - | 10mA | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2.2mA | - | - | 5MBd | - | 10mA | 11ns | - | 11 ns | 11ns 11ns | - | - | 6mA | 8mA | 6mA | - | 250ns, 250ns | 25kV/μs | 2/0 | 5V | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ELW2601 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | RECTANGULAR | - | 1 | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL APPROVED | - | - | 7V | 1 | - | - | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.4V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 4e-8 ns | 10Mbps | - | 50mA | - | - | - | 40ns 10ns | 0.05A | - | - | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-4506-560E Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | - | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | 90 % | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Open Collector | 25mA | - | - | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | - | 30mA | 7V | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 5 ns | 20ns 5ns | - | 5V | - | 30mA | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5601 Broadcom Limited | 10 | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | Military grade | -55°C~125°C | Bulk | 2005 | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Gold (Au) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | - | 5.5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | SIN | 1 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | 0.0125 | - | Yes | - | ROHS3 Compliant | - | ||
![]() HCPL-261N-320E Broadcom Limited | 14 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | Industrial grade | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | - | 5.5V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | 3V | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2200-300E Broadcom Limited | 4 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | - | 210mW | 4.5V~20V | - | - | - | - | 3750Vrms | 20V | Tri-State | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 2.5MBd | Unidirectional | 25mA | 55ns | - | 15 ns | 55ns 15ns | - | 5V | 1.8mA | - | 1.6mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | 0.02 | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELW137S(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL APPROVED, VDE APPROVED | TR | - | 7V | 1 | - | - | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.4V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 4e-8 ns | 10Mbps | - | 50mA | - | - | - | 40ns 10ns | 0.05A | - | - | - | - | 0.05A | 100ns, 100ns | - | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-263L#500 Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 60mW | 2.7V~3.6V 4.5V~5.5V | - | 5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-261A-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | Industrial grade | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 60mW | 4.5V~5.5V | - | 5.5V | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | 3V | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W484-000E Broadcom Limited | 500 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 1 | - | -40°C~105°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 210mW | 4.5V~30V | - | 30V | - | CSA, IEC, UL | 5000Vrms | - | Push-Pull, Totem Pole | 50mA | - | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | - | 6 ns | 6ns 6ns | - | 5V | 10mA | - | 7mA | 0.05A | 120ns, 150ns | 30kV/μs | 1/0 | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLP2405(TP,F) Toshiba Semiconductor and Storage | 48 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | -40°C~100°C | Cut Tape (CT) | 2010 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 4.5V~20V | - | 20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | 40mW | 25mA | 1.57V | 250 ns | DC | 250 ns | - | 25mA | - | 2.5e-7 ns | 5Mbps | Unidirectional | 25mA | 75ns | - | 75 ns | 30ns 30ns | - | 5V | - | - | - | - | 250ns, 250ns | 15kV/μs | 1/0 | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL2630SDVM ON Semiconductor | 47 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | - | - | - | 30mA | - | - | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2400-500E Broadcom Limited | 746 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 350mW | 4.75V~5.25V | - | 5.25V | - | - | 3750Vrms | 18V | Tri-State | 25mA | - | SINGLE | 1 | 350mW | 25mA | 1.3V | 55 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 6e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | - | 10 ns | 20ns 10ns | - | 2V | - | - | 8mA | 0.025A | 55ns, 55ns | 1kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2611-320E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | - | 5V | - | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |