- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2630-500E Broadcom Limited | 11 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | - | - | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | 5V | - | - | - | 15mA | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0211-500E Broadcom Limited | 31 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | - | - | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | 5V | - | - | - | 5mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
HCPL2611 ON Semiconductor | 99999 |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 819mg | - | 1 | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 100mW | 4.5V~5.5V | 5V | - | 2500Vrms | 7V | Open Collector | - | - | SINGLE | - | - | - | - | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 2e-8 ns | 10Mbps | Unidirectional | 50mA | 50ns | - | 12 ns | 50mA | 50ns 12ns | 5V | - | 50mA | - | 5mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | 5V | - | - | - | 12.7mm | 12.7mm | 12.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2601-500E Broadcom Limited | 5940 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | - | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | 5V | - | - | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0466-500E Broadcom Limited | 90 | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | - | - | - | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | - | 90 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0201-000E Broadcom Limited | 15 |
| - | 22 Weeks | - | Tin | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 7V | 1 | 110 ns | - | -40°C~85°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 210mW | 4.5V~20V | 20V | UL | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | 5V | - | - | 210mW | 20mA | 1.5V | 300 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 3e-8 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | 5V | - | 10mA | - | 5mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | 125°C | - | 85°C | - | - | 3.607mm | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-060L-500E Broadcom Limited | In Stock |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | 5V | - | - | 85mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | - | 24ns 10ns | 5V | - | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACNT-H61L-500E Broadcom Limited | In Stock |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | 8 | - | - | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | 7500Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | - | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10MBd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-063L-000E Broadcom Limited | 30 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 7V | 2 | - | - | -40°C~85°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 3.6V | CSA, UL, VDE | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | - | - | 40mW | 4.5μA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | - | 24ns 10ns | 5V | - | 15mA | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | 85°C | - | - | 3.607mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2231-000E Broadcom Limited | 20 | - | Datasheet | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 2 | 150 ns | - | -40°C~85°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 294mW | 4.5V~20V | 5V | CSA, UL | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | - | 2 | 5V | - | - | 294mW | 25mA | 1.5V | 300 ns | DC | 110 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 20V | 3e-8 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | 5V | 5V | 25mA | 10mA | 1.8mA | - | 300ns, 300ns | 1kV/μs | 2/0 | 125°C | - | 85°C | - | - | 4.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
HCPL2601 ON Semiconductor | 99999 |
| Datasheet | 5 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 819mg | - | 1 | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 7V | 100mW | 4.5V~5.5V | 5V | - | 2500Vrms | 7V | Open Collector | 50mA | Inverting | SINGLE | - | - | - | - | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 2e-8 ns | 10Mbps | Unidirectional | 50mA | 50ns | - | 12 ns | 50mA | 50ns 12ns | 5V | - | 15mA | - | 15mA | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | 5V | - | - | - | 3.04mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
6N137M ON Semiconductor | 1880 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 891mg | - | 1 | 40 ns | - | -40°C~100°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | 100mW | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector | - | - | - | 1 | - | 5.5V | 4.5V | 100mW | 50mA | 1.45V | 75 ns | DC | 40 ns | - | 10mA | - | - | 10Mbps | Unidirectional | 50mA | 75ns | 1.45V | 75 ns | 50mA | 30ns 10ns | 5V | 5V | 50mA | 50mA | - | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | 125°C | 5V | 85°C | - | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
FOD8012A ON Semiconductor | 954 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | - | - | - | -40°C~110°C | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 60mW | 3V~3.6V 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 2 | - | - | - | - | - | - | 60 ns | Logic | 60 ns | - | - | - | - | 15Mbps | Bidirectional | 10mA | - | - | 6.5 ns | - | 6.5ns 6.5ns | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | 1/1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2232-300E Broadcom Limited | 1100 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 20V | 2 | - | - | -40°C~85°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 294mW | 4.5V~20V | 20V | CSA, UL | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | - | 2 | - | - | - | 294mW | 25mA | 1.5V | 300 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | 5V | - | - | - | 1.8mA | - | 300ns, 300ns | 10kV/μs | 2/0 | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2231-500E Broadcom Limited | In Stock |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 294mW | 4.5V~20V | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | - | 2 | - | - | - | 294mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | 5V | - | - | - | 1.8mA | - | 300ns, 300ns | 1kV/μs | 2/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2601-000E Broadcom Limited | 100 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 7V | 1 | - | - | -40°C~85°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 50V | 85mW | 4.5V~5.5V | 5V | CSA, UL, VDE | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | - | - | 85mW | 50mA | 1.5V | 75 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | 5V | - | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
HCPL0601 ON Semiconductor | 300000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 1 | 100 ns | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 7V | - | 3750Vrms | 7V | Open Collector | 50mA | Inverting | SINGLE | 1 | - | - | - | 85mW | 50mA | 1.75V Max | 75 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 4.5e-8 ns | 10Mbps | Unidirectional | 50mA | 50ns | - | 12 ns | - | 50ns 12ns | 5V | 5V | 15mA | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | 125°C | 5V | 85°C | - | - | 3.63mm | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
HCPL2630SD ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 60mW | 4.5V~5.5V | 5V | - | 2500Vrms | 7V | Open Collector | - | - | - | - | - | - | - | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 7.5e-8 ns | 10Mbps | Unidirectional | 50mA | 50ns | - | 12 ns | 50mA | 50ns 12ns | 5V | - | 50mA | 30mA | 15mA | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | 5V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
H11L1VM ON Semiconductor | 2637 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 1 | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | 3V~15V | 16V | - | 4170Vrms | 16V | Open Collector | - | - | SINGLE | - | - | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | 16V | - | 1MHz | Unidirectional | 50mA | 100ns | - | 100 ns | - | 100ns 100ns | 6V | - | - | 30mA | 10mA | 0.05A | 4μs, 4μs | - | 1/0 | - | 6V | - | - | 0.75 | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
FOD8012R2 ON Semiconductor | 2118 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 251.998911mg | - | 2 | - | Industrial grade | -40°C~110°C | Tape & Reel (TR) | 2017 | e3 | - | Not For New Designs | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 60mW | 3V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 2 | - | - | - | 60mW | - | - | 60 ns | Logic | 60 ns | - | - | 500mV | 4e-8 ns | 15Mbps | Bidirectional | 10mA | - | - | 6.5 ns | - | 6.5ns 6.5ns | - | - | - | - | 10A | - | 60ns, 60ns | 20kV/μs | 1/1 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools