- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Shape | Collector-Emitter Breakdown Voltage | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Hysteresis Ratio-Nom | Baud Rate | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M62L-000E Broadcom Limited | 1200 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | 1 | - | - | - | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | 20mW | 2.7V~5.5V | - | 5.5V | - | - | 3750Vrms | - | Open Drain | 10mA | 5.5V | - | - | 1 | - | - | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 6mA | - | 8e-8 ns | 10MBd | - | 10mA | 12ns | 12 ns | - | 12ns 12ns | - | - | - | - | 8mA | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL2611SD ON Semiconductor | 4 | - | Datasheet | 36 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 792.000628mg | - | - | 1 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 100mW | 4.5V~5.5V | - | - | - | - | 2500Vrms | - | Open Collector | 50mA | - | - | - | - | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | - | 10Mbps | Unidirectional | 50mA | 50ns | 12 ns | - | 50ns 12ns | - | 5V | - | - | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ACPL-P484-560E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 210mW | 4.5V~30V | - | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 50mA | - | - | - | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | - | 10mA | - | - | - | Unidirectional | 50mA | 6ns | 6 ns | - | 6ns 6ns | - | 5V | - | - | - | - | - | 120ns, 150ns | 30kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-P611-500E Broadcom Limited | 7439 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | 1 | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 85mW | 4.5V~5.5V | - | 5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11L1SM ON Semiconductor | 7846 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 810mg | - | - | 1 | - | - | 1.2 μs | - | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 250mW | 3V~15V | - | 16V | - | - | 4170Vrms | 16V | Open Collector | 50mA | 15V | - | SINGLE | 1 | 250mW | 50mA | 1.2V | 4 μs | DC | 1 μs | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 16V | - | 1MHz | Unidirectional | 50mA | 100ns | 100 ns | - | 100ns 100ns | - | 6V | 3V | 10mA | 30mA | 10mA | 0.05A | 4μs, 4μs | - | 1/0 | 125°C | 6V | 0.75 | - | 4.8mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-063N#500 Broadcom Limited | 5 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 2 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | - | 5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | 3V | - | - | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2212-360E Broadcom Limited | 30 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 1 | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | 20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | - | 5V | - | - | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0601R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85mW | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Open Collector | 50mA | - | - | - | 1 | 85mW | 50mA | 1.75V Max | 75 ns | DC | 75 ns | - | 50mA | - | - | 10Mbps | - | 50mA | 50ns | 12 ns | - | 50ns 12ns | - | 5V | - | - | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-0708#500 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 2mA | - | - | SINGLE | 1 | - | 2mA | 1.5V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 15MBd | Unidirectional | 2mA | 20ns | 25 ns | - | 20ns 25ns | - | - | - | - | - | - | 0.002A | 60ns, 60ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N137-360E Broadcom Limited | 10 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 1 | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, OPEN COLLECTOR | 85mW | 4.5V~5.5V | - | 5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 50mA | 24ns 10ns | - | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELW2611 Everlight Electronics Co Ltd | 22 |
| Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | RECTANGULAR | - | 1 | - | - | - | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | CMOS COMPATIBLE, UL APPROVED | - | 7V | 1 | - | - | - | 5000Vrms | - | Open Collector | - | - | - | SINGLE | 1 | - | - | 1.4V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 4e-8 ns | 10Mbps | - | 50mA | - | - | - | 40ns 10ns | 0.05A | - | - | - | - | - | 0.05A | 100ns, 100ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2631-020E Broadcom Limited | 2023 |
| - | 17 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 2 | - | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | - | 5V | - | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4661-300E Broadcom Limited | 1172 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 7V | 2 | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | - | 5V | - | CSA, UL | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | 10 Mbaud | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PC456L0NIP0F Sharp Microelectronics | 1351 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | 1 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2005 | OPIC™ | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | 100mW | 4.5V~35V | - | - | - | - | 3750Vrms | - | Open Collector | - | - | - | SINGLE | 1 | 100mW | 15mA | 1.6V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 35V | - | 2Mbps | Unidirectional | 15mA | 400ns | - | - | - | - | 5V | - | - | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ACPL-M21L-560E Broadcom Limited | 30 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 600mW | 2.7V~5.5V | - | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | - | 1 | 600mW | 10mA | 1.5V | 250 ns | DC | 250 ns | - | 2.2mA | - | - | 5MBd | Unidirectional | 10mA | 11ns | 11 ns | - | 11ns 11ns | - | 5V | - | - | 8mA | - | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N137M Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | RECTANGULAR | - | 1 | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | CMOS COMPATIBLE, UL APPROVED | 100mW | 7V | 1 | - | - | - | 5000Vrms | - | Open Collector | - | - | - | SINGLE | 1 | - | - | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 4e-8 ns | 10Mbps | Unidirectional | 50mA | 75ns | 75 ns | - | 40ns 10ns | - | - | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP2166A(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | - | - | - | - | -40°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 40mW | 3V~3.63V | - | - | unknown | - | 2500Vrms | - | Push-Pull, Totem Pole | - | - | - | - | 2 | 40mW | 10mA | 1.65V | 75 ns | DC | 75 ns | - | 10mA | - | - | 15MBd | Unidirectional | 10mA | 5ns | 5 ns | - | 5ns 5ns | - | 5V | - | - | 15mA | - | - | 75ns, 75ns | 15kV/μs | 2/0 | - | 5V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC412S0NIP0F Sharp Microelectronics | 1292 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 1998 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED | - | 4.5V~5.5V | - | - | unknown | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | SINGLE | 1 | - | - | - | 23 ns | Logic | 40 ns | - | 10mA | - | - | 25Mbps | - | 10mA | 4ns | 3 ns | - | 4ns 3ns | - | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCNW137#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 1 | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 85mW | 4.5V~5.5V | - | 5V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 3V | - | - | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() H11N1 ON Semiconductor | 5190 | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | 6 | 4.535924g | - | - | 1 | 85°C | -40°C | - | - | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 15V | - | - | 7500Vrms | 16V | Open Collector | - | - | 4V | SINGLE | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.5e-7 ns | 5MHz | - | - | - | - | - | - | 0.03A | - | - | - | 3.2mA | 30mA | 0.05A | 330ns, 330ns | - | 1/0 | - | - | 0.65 | - | 6.35mm | 6.35mm | 6.35mm | - | No SVHC | Non-RoHS Compliant | - |