- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Pd - Power Dissipation | Product Status | RoHS | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-4661-320E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | - | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS9817A-2-V-AX Renesas Electronics America Inc | 359 |
| - | - | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SSOP | PS9817 | Renesas Electronics | 20 | 10 mA | Renesas Electronics | + 85 C | Renesas Electronics America Inc | - 40 C | SMD/SMT | - | Strip | 40 mW | Active | Details | - | 5 V | -40°C ~ 85°C | Cut Tape | - | NEPOC | - | - | - | - | - | - | - | Optocouplers | - | 4.5V ~ 5.5V | - | - | 2500Vrms | - | Open Collector | - | - | 1 | - | 25 mA | 1.65V | - | DC | - | - | - | - | - | 10Mbps | - | - | 20 ns | - | - | High Speed Optocouplers | 20ns, 5ns | 25 mA | - | - | 15mA | - | - | 75ns, 75ns | 15kV/μs | 2500 Vrms | 1/0 | - | - | 1.65 V | High Speed Optocouplers | mm | mm | mm | - | - | - | - | ||
![]() TLP714(F) Toshiba Semiconductor and Storage | 30000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 80mW | 4.5V~30V | - | - | 5000Vrms | - | Open Collector | - | - | 1 | 80mW | 15mA | 1.55V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 1Mbps | Unidirectional | 15mA | 500ns | - | 500 ns | - | - | - | 5V | 1.3mA | - | - | - | 550ns, 400ns | 20kV/μs | - | 1/0 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-0720-560E Broadcom Limited | 42 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 6.5V | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0738 Broadcom Limited | In Stock | - | - | 12 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | -40°C~100°C | Tube | 2013 | - | e0 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | 4.5V~5.5V | 6V | - | 3750Vrms | - | Open Collector | 2mA | - | 2 | - | 2mA | 1.5V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 6e-8 ns | 15MBd | Unidirectional | 2mA | 20ns | - | 25 ns | - | 20ns 25ns | - | - | - | - | - | - | 60ns, 60ns | 10kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-W456-060E Broadcom Limited | 30 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Industrial grade | - | -40°C~100°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | - | 145mW | 4.5V~30V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | - | - | 5V | - | - | - | - | 550ns, 400ns | 15kV/μs | - | 1/0 | 90 % | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5430 Broadcom Limited | 2198 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Commercial grade | - | -55°C~125°C | Tube | 2008 | - | e4 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | - | 200mW | 4.75V~5.25V | 5V | - | 1500VDC | - | Push-Pull, Totem Pole | 25mA | - | 2 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | - | 15ns 10ns | - | 3V | - | - | - | - | 60ns, 60ns | 500V/μs | - | 2/0 | - | - | - | - | - | - | - | Yes | No SVHC | ROHS3 Compliant | Exempt | ||
![]() ACPL-M75L-560E Broadcom Limited | 30 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | 3V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | - | 10mA | 1.5V | 55 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5.5e-8 ns | 15MBd | Unidirectional | 10mA | 3.5ns | - | 3.5 ns | - | 3.5ns 3.5ns | - | - | - | - | - | - | 55ns, 55ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W481-560E Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 210mW | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | - | 10mA | - | - | - | Unidirectional | 25mA | - | - | 20 ns | - | 16ns 20ns | - | 5V | - | - | - | - | 350ns, 350ns | 20kV/μs | - | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP718(F) Toshiba Semiconductor and Storage | 8240 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | 250 ns | DC | 250 ns | - | 10mA | - | - | 5Mbps | Unidirectional | 25mA | 30ns | - | 30 ns | - | 30ns 30ns | - | 5V | 10mA | 20mA | - | - | 250ns, 250ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-1930 Broadcom Limited | 2948 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2012 | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | 564mW | 4.5V~5.5V | 5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | 564mW | 25mA | - | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | 3e-8 ns | 10Mbps | Unidirectional | 25mA | 30ns | 2.75V | 24 ns | - | 30ns 24ns | - | 1.1V | - | - | - | - | 100ns, 100ns | 1kV/μs | - | 2/0 | - | - | - | - | - | - | - | Yes | - | ROHS3 Compliant | Exempt | ||
![]() HCPL-2219-060E Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Tri-State | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 2.5MBd | Unidirectional | 25mA | 55ns | - | 15 ns | - | 55ns 15ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 2.5kV/μs | - | 1/0 | - | 0.02 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-263A-300E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Industrial grade | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | - | 3V | - | - | 3mA | 0.05A | 100ns, 100ns | 1kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2201-360E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | 20V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 1kV/μs | - | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2219 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 210mW | 4.5V~20V | 20V | - | 3750Vrms | - | Tri-State | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5.5e-8 ns | 2.5MBd | Unidirectional | 25mA | 55ns | - | 15 ns | - | 55ns 15ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 2.5kV/μs | - | 1/0 | - | 0.02 | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS9821-2-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | -40°C~85°C | Bulk | - | NEPOC | e4 | Discontinued | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | - | 40mW | 2.7V~3.6V | - | - | 2500Vrms | - | Open Collector | 25mA | - | 2 | - | - | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 12.5mA | 7V | - | 15Mbps | Unidirectional | 25mA | 20ns | - | 5 ns | - | 20ns 5ns | - | - | - | 15mA | - | - | 75ns, 75ns | 15kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-6630 Broadcom Limited | 55 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2005 | - | - | Active | 1 (Unlimited) | EAR99 | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | - | 200mW | 4.5V~5.5V | 5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | - | 35ns 35ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | - | 2/0 | - | 0.0125 | - | - | - | - | - | Yes | - | Non-RoHS Compliant | Exempt | ||
![]() HCPL-2631-520E Broadcom Limited | 2434 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | - | 5V | - | 20mA | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2631#020 Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACNV4506-000E Broadcom Limited | 2095 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 10-DIP (0.512, 13.01mm) | 10 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -40°C~105°C | Tube | 2007 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | - | - | - | 145mW | 4.5V~30V | 30V | CSA, IEC, UL | 7500Vrms | 30V | Open Collector, Schottky Clamped | 50μA | - | 1 | 145mW | 15mA | 1.5V | 400 ns | DC | 150 ns | - | 25mA | - | 5.5e-7 ns | - | Unidirectional | 15mA | - | - | - | - | - | - | 5V | - | - | 20mA | - | 550ns, 400ns | 30kV/μs | - | 1/0 | 90 % | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |