- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | RoHS | Turn Off Delay Time | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Packing Method | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Max Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Product Type | Collector Emitter Voltage (VCEO) | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Current Transfer Ratio | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP358(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.65W | - | - | - | - | - | - | Tube | 2016 | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | - | - | - | 30V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | - | - | 500 ns | DC | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5e-7 ns | - | Unidirectional | - | - | 1.75V | 17 ns | - | - | - | - | - | 5V | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-4506#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 145mW | 4.5V~30V | - | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | - | - | - | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | Unidirectional | 15mA | - | - | - | - | - | - | - | 0.02A | - | - | - | - | 25mA | - | - | 550ns, 400ns | 15kV/μs | - | 1/0 | 90 % | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7710-560E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 150mW | 4.5V~5.5V | - | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | - | SINGLE | 1 | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | - | - | 13ns 5ns | - | - | - | - | - | - | - | 13mA | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-060L-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 85mW | 2.7V~3.6V 4.5V~5.5V | - | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | - | - | 24ns 10ns | - | - | 5V | - | - | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0201#500 Broadcom Limited | 1233 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | - | 30ns 7ns | - | - | 5V | - | - | - | - | - | 0.025A | 300ns, 300ns | 1kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-261N-520E Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | - | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | - | 42ns 12ns | - | - | 3V | - | - | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS9124-AX Renesas Electronics America Inc | 792 |
| - | - | - | - | Surface Mount | 6-SOIC (0.173", 4.40mm Width), 5 Leads | - | 5-SO | - | PS9124 | Renesas Electronics | 20 | 10 mA | Renesas Electronics | + 100 C | Renesas Electronics America Inc | - 40 C | SMD/SMT | - | Strip | 200 mW | - | Active | Details | - | - | 5 V | -40°C ~ 110°C | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 2.7V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | 3750Vrms | - | Open Collector | - | - | - | 1 | - | - | 25 mA | 1.55V | - | DC | - | - | - | - | - | 10Mbps | - | - | 20 ns | - | - | High Speed Optocouplers | - | 20ns, 5ns | 25 mA | - | - | - | - | - | 25mA | - | - | 75ns, 75ns | 10kV/μs | 3750 Vrms | 1/0 | - | 1.55 V | High Speed Optocouplers | mm | mm | mm | - | - | - | - | ||
Tiny WHSL | 10 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2015 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | 20mW | 2.7V~5.5V | - | - | unknown | 2500Vrms | - | Push-Pull, Totem Pole | - | - | - | 2 | - | - | - | 1.5V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | Unidirectional | 10mA | - | - | 3 ns | - | - | 3ns 3ns | - | 0.01A | - | - | - | - | - | - | 0.01A | 80ns, 80ns | 20kV/μs | - | 2/0 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2161(F) Toshiba Semiconductor and Storage | 42000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | 20mW | 2.7V~5.5V | - | - | unknown | 2500Vrms | - | Push-Pull, Totem Pole | - | - | - | 2 | - | - | - | 1.5V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | Unidirectional | 10mA | - | - | 3 ns | - | - | 3ns 3ns | - | 0.01A | - | - | - | - | - | - | 0.01A | 80ns, 80ns | 20kV/μs | - | 2/0 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL2601S1(TA) Everlight Electronics Co Ltd | 35 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL APPROVED | - | TR | - | 7V | 1 | - | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | - | 1.4V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 4e-8 ns | 10Mbps | - | 50mA | - | - | - | - | - | 40ns 10ns | - | 0.05A | - | - | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2611#020 Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | - | - | 85mW | 4.5V~5.5V | - | 5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | - | 24ns 10ns | - | - | 5V | - | - | - | - | - | 0.05A | 100ns, 100ns | 15kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() OPI1268S TT Electronics/Optek Technology | 2000 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-DIP (1.100, 27.94mm), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 50 ns | - | - | -50°C~100°C | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -50°C | - | - | - | 100mW | 7V | - | - | - | 20000VDC | 18V | Open Collector | - | - | - | 1 | 7V | 100mW | 25mA | 1.4V | 100 ns | DC | 50 ns | - | 20mA | 18V | - | 2Mbps | - | 25mA | 100ns | 1.4V | 100 ns | - | 18V | - | - | - | 3V | 3V | 850 nm | 30mA | 30mA | 30mA | - | 100ns, 100ns | - | - | 1/0 | - | - | - | 9.7536mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PS9513-AX CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | 100mW | 4.5V~20V | - | - | - | 5000Vrms | - | Open Collector | 15mA | - | - | 1 | - | 100mW | 15mA | 1.65V | 500 ns | DC | 750 ns | - | 25mA | - | - | 1Mbps | Unidirectional | 15mA | - | 1.65V | - | - | - | - | - | - | 5V | - | - | - | 25mA | - | - | 750ns, 500ns | 15kV/μs | - | 1/0 | 110 % | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS9513L1-AX Renesas Electronics America | 753 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2009 | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | 100mW | 4.5V~20V | - | - | - | 5000Vrms | 35V | Open Collector | - | - | SINGLE | 1 | - | 100mW | 15mA | 1.65V | 750 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1Mbps | Unidirectional | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 20mA | - | 750ns, 500ns | 15kV/μs | - | 1/0 | 110 % | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS9121-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 40mW | 2.7V~3.6V | - | - | - | 3750Vrms | - | Open Collector | 25mA | - | - | 1 | - | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | - | 12.5mA | 7V | - | 15Mbps | Unidirectional | 25mA | - | 1.65V | 5 ns | - | - | 20ns 5ns | - | - | 5V | - | - | - | 30mA | - | - | 75ns, 75ns | 15kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2300-360E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | - | 40mW | 4.75V~5.25V | - | 5.25V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 25mA | - | SINGLE | 1 | - | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | - | 2e-7 ns | 5MBd | Unidirectional | 25mA | 40ns | - | 20 ns | - | - | 40ns 20ns | - | - | 3V | - | - | - | 5mA Typ | - | 0.025A | 160ns, 200ns | 100V/μs | - | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP716(F) Toshiba Semiconductor and Storage | 1 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | 40mW | 4.5V~5.5V | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | - | 40mW | 10mA | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 15MBd | Unidirectional | 10mA | 15ns | - | 15 ns | - | - | 15ns 15ns | - | - | 5V | - | - | 20mA | - | - | - | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-263L-020E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | - | 60mW | 2.7V~3.6V 4.5V~5.5V | - | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | - | - | 24ns 10ns | - | - | 5V | - | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M62L-060E Broadcom Limited | 47 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 20mW | 2.7V~5.5V | - | - | - | 3750Vrms | - | Open Drain | 10mA | 5.5V | - | 1 | - | - | - | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 6mA | - | - | 10MBd | - | 10mA | 12ns | - | 12 ns | - | - | 12ns 12ns | - | - | - | - | - | - | 8mA | - | - | 80ns, 80ns | 20kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-260L Broadcom Limited | 99999 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR, CMOS COMPATIBLE | - | - | 85mW | 2.7V~3.6V 4.5V~5.5V | - | 3.6V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | - | - | 24ns 10ns | - | - | 5V | - | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |