- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-0201-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0611#560 Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | - | 5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | 0.02A | - | - | 20mA | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() APS1551S Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | yes | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | unknown | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 50Mbps | - | - | - | - | - | 4ns 5ns | - | - | - | 25mA | - | - | 30ns, 30ns | 15kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-7710-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 5V | 1 | - | -40°C~100°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | - | - | - | CSA, UL, VDE | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 13ns 5ns | - | - | - | - | 13mA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 30000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2009 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | - | - | 2500Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.65V | 250 ns | DC | 250 ns | - | 20mA | - | 5Mbps | Unidirectional | 25mA | 75ns | - | 30 ns | 30ns 30ns | - | 5V | - | - | - | - | 250ns, 250ns | 10kV/μs | 2/0 | - | - | - | No | RoHS Compliant | - | ||
![]() 8102801TA Broadcom Limited | 2568 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~5.5V | - | 5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() ACPL-061L-560E Broadcom Limited | 10 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 20mW | 2.7V~5.5V | - | 5.5V | - | - | 3750Vrms | - | Tri-State | 10mA | SINGLE | 1 | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | - | 12 ns | 12ns 12ns | - | 5V | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP2630(F) Toshiba Semiconductor and Storage | 26000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 2 | - | -40°C~85°C | Tube | 2007 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 4.5V~5.5V | - | 5.5V | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | 16mA | - | 2 | 40mW | 16mA | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 6e-8 ns | 10MBd | Unidirectional | 16mA | 30ns | - | 30 ns | 30ns 30ns | - | 5V | 5mA | - | - | 0.016A | 75ns, 75ns | 200V/μs, 500V/μs (Typ) | 2/0 | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() HCPL-7720-060E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | - | 5.5V | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4661-500E Broadcom Limited | 1662 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | - | 5V | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL2630-V Everlight Electronics Co Ltd | 69 |
| - | 20 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | RECTANGULAR | - | 1 | - | -40°C~100°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 7V | 1 | - | compliant | - | 5000Vrms | - | Open Collector | - | SINGLE | 2 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | - | - | - | - | 40ns 10ns | - | - | - | 20mA | - | - | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 3639 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20MBd | - | - | - | - | - | 30ns 30ns | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~3.63V | - | - | unknown | - | 2500Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.65V | 75 ns | DC | - | - | - | - | 15MBd | - | 10mA | - | - | - | 5ns 5ns | - | - | - | 15mA | - | - | 75ns, 75ns | 15kV/μs | 2/0 | - | - | - | - | RoHS Compliant | - | ||
![]() 6N134/883B#200 Broadcom Limited | 2311 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 2 | Military grade | -55°C~125°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | 200mW | 4.5V~5.5V | - | 5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 100 % | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-2630#300 Broadcom Limited | 42 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 2 | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | - | 5V | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0721-560E Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | - | 5.5V | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ACSL-6300-06TE Broadcom Limited | 42 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SO | - | - | 3 | - | -40°C~100°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 40mW | 3V~5.5V | - | - | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 3 | 65mW | 50mA | 1.52V | 100 ns | DC | 100 ns | - | 15mA | - | 15MBd | Unidirectional | 50mA | 35ns | 1.52V | 12 ns | 30ns 12ns | - | 5V | - | 15mA | - | - | 100ns, 100ns | 10kV/μs | 3/0 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 14 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | - | - | - | - | - | - | 8541.40.80.00 | - | 2.7V~5.5V | - | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | - | DC | - | - | - | - | 15MBd | - | - | - | - | - | 3ns 3ns | - | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 2/0 | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-2212-560E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | 20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TLP117(F) Toshiba Semiconductor and Storage | 1 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | - | - | -40°C~105°C | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 40mW | 10mA | 1.6V | 30 ns | DC | 30 ns | - | 10mA | - | 50MBd | Unidirectional | 10mA | 2ns | - | 3 ns | 3ns 3ns | - | 6V | - | 25mA | - | - | 20ns, 20ns | 10kV/μs | 1/0 | 6V | - | - | No | RoHS Compliant | - |