- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Automotive | Data Rate-Nom | Direction Type | ECCN (US) | EU RoHS | HTS | Lead Shape | Logic Gate Type | Maximum Continuous Output Current (mA) | Maximum Data Rate | Maximum Fall Time (us) | Maximum Forward Current | Maximum Forward Current (mA) | Maximum Forward Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Propagation Delay Time (ns) | Maximum Reverse Voltage (V) | Maximum Rise Time (us) | Minimum Forward Voltage (V) | Minimum Isolation Voltage (Vrms) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Number of Channels per Chip | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Type | Package Width | PCB changed | Power Dissipation (Max) | PPAP | Rad Hardened | Standard Package Name | Supplier Package | Supply Voltage-Min | Supply Voltage-Nom | Typical Fall Time (us) | Typical Forward Voltage (V) | Typical Rise Time (us) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Pin Count | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolation Voltage-Max | Standard | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M483-060E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | 210mW | 4.5V~30V | 30V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1.2e-7 ns | - | Unidirectional | 50mA | - | - | 6 ns | 6ns 6ns | - | 5V | - | - | 120ns, 120ns | 30kV/μs | - | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
![]() ACPL-P481-060E Broadcom Limited | 14 |
| - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | Unidirectional | 25mA | - | - | 20 ns | 16ns 20ns | - | 5V | - | 0.025A | 350ns, 350ns | 20kV/μs | - | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
![]() ACPL-P481-560E Broadcom Limited | 30 |
| - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | Unidirectional | 25mA | - | - | 20 ns | 16ns 20ns | - | 5V | - | 0.025A | 350ns, 350ns | 20kV/μs | - | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-2201-560E Broadcom Limited | 10 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | 20V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 5V | - | 0.025A | 300ns, 300ns | 1kV/μs | - | 1/0 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M483-560E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | 210mW | 4.5V~30V | 30V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1.2e-7 ns | - | Unidirectional | 50mA | - | - | 6 ns | 6ns 6ns | - | 5V | - | - | 120ns, 120ns | 30kV/μs | - | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2219-300E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | 210mW | 4.5V~20V | - | - | 3750Vrms | 20V | Tri-State | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 2.5MBd | Unidirectional | 25mA | 55ns | - | 15 ns | 55ns 15ns | - | 5V | 1.6mA | 0.025A | 300ns, 300ns | 2.5kV/μs | - | 1/0 | - | - | 0.02 | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7723-520E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 150mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | - | 6 ns | 8ns 6ns | - | - | - | - | 22ns, 22ns | 10kV/μs | - | 1/0 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MOC5007G Isocom Components | 91 |
| Datasheet | - | - | - | - | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | - | 50(mA) | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | - | 15(V) | 3(V) | -25C to 85C | Commercial | 85 | -25 | - | - | PDIP | - | - | .15 | - | No | - | - | 3 | 16 | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | - | - | - | SINGLE | - | 0.17(W) | 0.05(A) | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50(mA) | - | - | - | - | - | 1.5(V) | - | - | .05 | 6(V) | - | - | - | - | 5300(V) | - | 5300 | - | .5 | - | - | - | ||
![]() ICPL0600SMT&a;R Isocom Components | In Stock | - | - | - | - | - | - | - | - | No | - | Uni-Directional | EAR99 | Compliant | 8541.49.80.00 | - | NAND | 50 | - | 0.02 | - | 20 | 1.8 | 100 | - | - | 5(Min) | 0.04 | - | 3750 | -40 | Surface Mount | - | - | - | - | - | - | - | - | 3.18 | 4.88 | - | 3.92 | 8 | - | No | - | DIP | PDIP SMD | - | - | 0.01 | 1.4 | 0.03 | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | 8 | - | - | - | - | Inverting | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11L2SMT&a;R Isocom Components | In Stock | - | - | - | - | - | - | - | - | No | - | Uni-Directional | EAR99 | Compliant | 8541.49.80.00 | - | NAND Schmitt | 50 | - | - | - | 50 | 1.5 | 85 | 170 | 6000 | 6 | - | - | 5300 | -40 | Surface Mount | - | 1 | - | - | - | - | - | - | 3.5 | 7.12 | - | 6.5 | 6 | - | No | - | DIP | PDIP SMD | - | - | 0.05 | - | 0.1 | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | 6 | - | - | Open Collector | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | ||
![]() MOC5008SM Isocom Components | 85 |
| - | - | - | - | - | SURFACE MOUNT | - | No | 1 | Uni-Directional | EAR99 | Compliant | 8541.49.80.00 | Gull-wing | AND Schmitt | 50 | - | - | 50(mA) | 50 | 1.5 | 85 | 170 | - | 6 | - | - | 5300 | -25 | Surface Mount | 1 | 1 | 15(V) | 3(V) | -25C to 85C | Commercial | 85 | -25 | 3.5 | 7.12 | PDIP SMD | 6.5 | 6 | .15 | No | No | DIP | PDIP SMD | 3 | 16 | 0.1 | - | 0.1 | - | - | - | - | Active | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | - | - | Inverting | SINGLE | - | 0.17(W) | 0.05(A) | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50(mA) | - | - | - | - | - | 1.5(V) | - | - | .05 | 6(V) | - | - | - | - | 5300(V) | - | 5300 | UL | .5 | - | - | - | ||
![]() PS9817A-2-V-F3-AX CEL (California Eastern Laboratories) | In Stock | - | - | - | - | - | - | - | - | No | - | Uni-Directional | EAR99 | Compliant | 8541.49.80.00 | Gull-wing | - | 25 | 10Mbps | - | - | 15 | 1.8 | 85 | 40 | 75 | 5 | - | 1.4 | 2500 | -40 | Surface Mount | - | 2 | - | - | - | - | - | - | 3.17 | 5.21 | - | 3.95 | 8 | - | No | - | SOP | SSOP | - | - | 0.005 | 1.65 | 0.02 | - | Tape and Reel | - | - | Unconfirmed | - | - | - | - | - | - | - | 8 | - | - | Open Collector | - | Inverting | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN|EN|UL|VDE | - | - | - | - | ||
![]() ICPLW137SMT&a;R Isocom Components | 703 |
| - | - | - | - | - | - | - | No | - | Uni-Directional | EAR99 | Compliant | - | - | Inverter | 50 | - | - | - | 50 | 1.8 | 85 | 100 | 100 | 5 | - | - | 5000 | -40 | Surface Mount | - | 1 | - | - | - | - | - | - | 3.9 | 11.15 | - | 9 | 8 | - | No | - | DIP | PDIP SMD | - | - | 0.01 | 1.4 | 0.04 | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC5007SMT&a;R Isocom Components | In Stock | - | - | - | - | - | - | - | - | No | - | Uni-Directional | EAR99 | Compliant | 8541.49.80.00 | Gull-wing | AND Schmitt | 50 | - | - | - | 50 | 1.5 | 85 | 170 | - | 6 | - | - | 5300 | -25 | Surface Mount | - | 1 | - | - | - | - | - | - | 3.5 | 7.12 | - | 6.5 | 6 | - | No | - | DIP | PDIP SMD | - | - | 0.1 | - | 0.1 | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | 6 | - | - | - | - | Inverting | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | ||
![]() ICPLW2601SMT&a;R Isocom Components | In Stock | - | - | - | - | - | - | - | - | No | - | Uni-Directional | EAR99 | Compliant | 8541.49.80.00 | - | Inverter | 50 | - | - | - | 50 | 1.8 | 85 | 100 | 100 | 5 | - | - | 5000 | -40 | Surface Mount | - | 1 | - | - | - | - | - | - | 3.9 | 11.15 | - | 9 | 8 | - | No | - | DIP | PDIP SMD | - | - | 0.01 | 1.4 | 0.04 | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC5009 Isocom Components | 3264 | - | - | - | - | - | - | - | - | No | 1 | Uni-Directional | EAR99 | Compliant | - | Through Hole | AND Schmitt | 50 | - | - | 50(mA) | 50 | 1.5 | 85 | 170 | - | 6 | - | - | 5300 | -25 | Through Hole | 1 | 1 | 15(V) | 3(V) | -25C to 85C | Commercial | 100 | -55 | 3.5 | 7.12 | PDIP | 6.5 | 6 | - | No | No | DIP | PDIP | 3 | - | 0.1 | - | 0.1 | - | - | - | - | Active | - | - | - | TTL COMPATIBLE | - | - | - | 6 | - | - | - | - | Inverting | SINGLE | - | 0.17(W) | 0.05(A) | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50(mA) | - | - | - | - | - | 1.5(V) | - | - | .06 | 6(V) | - | - | - | - | 5300(V) | - | 7500 | UL | - | - | - | - | ||
![]() H11L3SMT&a;R Isocom Components | In Stock | - | - | - | - | - | - | - | - | No | - | Uni-Directional | EAR99 | Compliant | 8541.49.80.00 | - | NAND Schmitt | 50 | - | - | - | 50 | 1.5 | 85 | 170 | 6000 | 6 | - | - | 5300 | -40 | Surface Mount | - | 1 | - | - | - | - | - | - | 3.5 | 7.12 | - | 6.5 | 6 | - | No | - | DIP | PDIP SMD | - | - | 0.05 | - | 0.1 | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | 6 | - | - | Open Collector | - | Inverting | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | ||
![]() MOC5007SM Isocom Components | 92 |
| - | - | - | - | - | SURFACE MOUNT | - | No | 1 | Uni-Directional | EAR99 | Compliant | 8541.49.80.00 | Gull-wing | AND Schmitt | 50 | - | - | 50(mA) | 50 | 1.5 | 85 | 170 | - | 6 | - | - | 5300 | -25 | Surface Mount | 1 | 1 | 15(V) | 3(V) | -25C to 85C | Commercial | 85 | -25 | 3.5 | 7.12 | PDIP SMD | 6.5 | 6 | .15 | No | No | DIP | PDIP SMD | 3 | 16 | 0.1 | - | 0.1 | - | - | - | - | Active | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | - | - | Inverting | SINGLE | - | 0.17(W) | 0.05(A) | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50(mA) | - | - | - | - | - | 1.5(V) | - | - | .05 | 6(V) | - | - | - | - | 5300(V) | - | 5300 | UL | .5 | - | - | - | ||
![]() 6N137SMT&a;R Isocom Components | In Stock | - | - | - | - | - | - | - | - | No | - | Uni-Directional | EAR99 | Compliant | 8541.49.80.00 | - | NAND | 25 | 10Mbps | - | - | 20 | 1.75 | 85 | 40 | 75 | 5 | - | - | 2500 | -40 | Surface Mount | - | 1 | - | - | - | - | - | - | 4(Max) | 9.7(Max) | - | 6.9(Max) | 8 | - | No | - | SMD | SMD | - | - | - | 1.55 | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | 8 | - | - | Open Collector | - | Inverting | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | ||
![]() TLP2345(E(T) Toshiba | 76 | - | - | - | - | - | - | - | - | - | - | Uni-Directional | EAR99 | Compliant | - | Gull-wing | AND Schmitt | 50 | - | 0.03 | - | 15 | 1.65 | 110 | 100 | 120 | 5 | 0.03 | 1.35 | 3750 | -40 | Surface Mount | - | 1 | - | - | - | - | - | - | 2.1 | 3.7 | - | 4.55 | 5 | - | - | - | SOP | SO | - | - | 0.003 | 1.55 | 0.003 | - | - | - | - | Active | - | - | - | - | - | - | - | 5 | - | - | Totem-Pole | - | Non-Inverting | - | - | - | - | - | - | Logic, Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA|cUL|UL | - | - | - | - |