- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Voltage - Supply | Pin Count | Voltage - Isolation | Output Type | Failure Rate | Lead Spacing | Number of Channels | Power Dissipation | Output Current | Lead Style | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Data Rate | Rise Time | Forward Voltage | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL0601R2 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11L2M Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N137SDM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2348(V4-TPL,E(T Toshiba | 9277 |
| - | - | - | - | - | 15(mA) | - | Surface Mount | 1 | 30(V) | 4.5(V) | -40C to 110C | Industrial | - | SO | - | No | - | - | - | - | - | - | - | - | - | 5 | - | Totem Pole | - | - | - | 0.1(W) | 0.05(A) | - | - | DC | 15(mA) | - | 30(ns) | 1.65(V) | - | - | 5(V) | - | - | - | 3750(V) | - | - | - | - | - | ||
![]() TLP118(V4-TPL,E(T Toshiba | 4108 |
| - | - | - | - | - | 25(mA) | - | Surface Mount | 1 | 5.5(V) | 4.5(V) | -40C to 125C | Automotive | - | SO | - | No | - | - | - | - | - | - | - | - | - | 5 | - | Open Collector | - | - | - | 0.08(W) | 0.025(A) | - | - | DC | 25(mA) | - | - | 1.85(V) | - | - | 5(V) | - | - | - | 3750(V) | - | - | - | - | - | ||
![]() TLP2745(D4-TP,E(T Toshiba | 30000 | - | - | - | - | - | - | 15(mA) | - | Surface Mount | 1 | 30(V) | 4.5(V) | -40C to 110C | Industrial | - | SO | - | No | - | - | - | - | - | - | - | - | - | 6 | - | Totem Pole | - | - | - | 0.1(W) | 0.05(A) | - | - | DC | 15(mA) | - | 30(ns) | 1.65(V) | - | - | 5(V) | - | - | - | - | - | - | - | - | - | ||
![]() 6N137SM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS900G Isocom Components | 3623 |
| - | - | - | - | - | 50(mA) | - | Through Hole | 1 | 15(V) | 3(V) | -25C to 85C | COMMERCIALC | - | PDIP | - | No | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 0.17(W) | 0.05(A) | - | - | DC | - | - | 500(ns) | 1.4(V) | - | - | 6(V) | - | - | - | 5300(V) | - | - | - | - | - | ||
![]() FOD8173 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS900SM Isocom Components | 7 |
| - | - | - | - | - | 50(mA) | - | Surface Mount | 1 | 15(V) | 3(V) | -25C to 85C | COMMERCIALC | - | PDIP SMD | - | No | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 0.17(W) | 0.05(A) | - | - | DC | - | - | 500(ns) | 1.4(V) | - | - | 6(V) | - | - | - | 5300(V) | - | - | - | - | - | ||
![]() H11L4G Isocom Components | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD060L Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11L3SR2VM Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | 3V ~ 15V | - | 4170Vrms | Open Collector | - | - | 1 | - | - | - | 1.2V | DC | - | 1MHz | - | - | 100ns, 100ns | 50 mA | - | 30mA | 4µs, 4µs | - | - | 1/0 | - | - | - | - | ||
![]() FOD-060L Fairchild | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | VJ0805 | - | Vishay Vitramon | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 100V | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | C0G, NP0 | RF, Microwave, High Frequency | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 0.057 (1.45mm) | - | ||
![]() TLP714F(D4HW1TP,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | Last Time Buy | - | - | -40°C ~ 125°C | - | - | - | - | - | - | 4.5V ~ 30V | - | 5000Vrms | Open Collector | - | - | 1 | - | - | - | 1.55V | DC | - | 1Mbps | - | - | - | 15 mA | - | 20mA | 550ns, 400ns | 20kV/µs | - | 1/0 | - | - | - | - | ||
![]() TLP718F(D4-FA-TP,F Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | Last Time Buy | - | - | -40°C ~ 100°C | - | - | - | - | - | - | 4.5V ~ 20V | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | DC | - | 5Mbps | - | - | - | - | - | - | 250ns, 250ns | 10kV/µs | - | 1/0 | - | - | - | - | ||
![]() HCPL2611SV Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.5V ~ 5.5V | - | 2500Vrms | Open Collector | - | - | 1 | - | - | - | 1.4V | DC | - | 10Mbps | - | - | 50ns, 12ns | 50 mA | - | 50mA | 75ns, 75ns | 10kV/µs | - | 1/0 | - | - | - | - | ||
![]() HCPL0600V Fairchild | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Box | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | 4.5V ~ 5.5V | - | 3750Vrms | Open Collector | - | - | 1 | - | - | - | 1.75V (Max) | DC | - | 10Mbps | - | - | 50ns, 12ns | 50 mA | - | 50mA | 75ns, 75ns | 5kV/µs | - | 1/0 | - | - | - | - | ||
![]() 6N137SVM Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | -40°C ~ 100°C | - | - | - | - | - | - | 4.5V ~ 5.5V | - | 5000Vrms | Open Collector | - | - | 1 | - | - | - | 1.45V | DC | - | 10Mbps | - | - | 30ns, 10ns | 50 mA | - | 50mA | 75ns, 75ns | 10kV/µs (Typ) | - | 1/0 | - | - | - | - | ||
![]() TLP9118(SND-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |