- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Vr - Reverse Voltage | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise Time | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Current Transfer Ratio | Product | Vf - Forward Voltage | Product Category | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP2761(D4-TP4,E Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6-SO | TLP2761 | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | - | - | - | 2.7V ~ 5.5V | 5000Vrms | - | - | 1 | - | 1.5V | AC, DC | 15MBd | - | - | 3ns, 3ns | 10 mA | 10mA | 80ns, 80ns | 20kV/µs | - | 1/0 | - | - | - | - | - | ||
![]() TLP2768A(D4TP4,E Toshiba | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP358F(TP4,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | TLP358 | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | -40°C ~ 100°C | - | - | - | 15V ~ 30V | 3750Vrms | - | Push-Pull, Totem Pole | 1 | - | 1.57V | DC | - | - | - | 17ns, 17ns | 6 A | 20mA | 500ns, 500ns | 20kV/µs | - | 1/0 | - | - | - | - | - | ||
![]() TLP358(D4-LF1,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | TLP358 | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | -40°C ~ 100°C | - | - | - | 15V ~ 30V | 3750Vrms | - | Push-Pull, Totem Pole | 1 | - | 1.57V | DC | - | - | - | 17ns, 17ns | 5.5 A | 20mA | 500ns, 500ns | 20kV/µs | - | 1/0 | - | - | - | - | - | ||
![]() COM-15105 SparkFun | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | COM-15 | SparkFun | 1 | - | SparkFun Electronics | - | SparkFun Electronics | - | - | Bulk | - | Active | Details | - | -40°C ~ 85°C | - | High Speed Optoisolator - 6N137 | Supplies | 7V | 5000Vrms | - | Open Collector | 1 | - | 1.45V | DC | 10MBd | - | Accessories | 50ns, 12ns | 50 mA | 25mA | 100ns, 100ns | 10kV/µs (Typ) | - | 1/0 | - | Accessories | - | SparkFun Accessories | - | ||
![]() TLP2958(D4-TP1,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | -40°C ~ 125°C | - | - | - | 3V ~ 20V | 5000Vrms | - | Push-Pull, Totem Pole | 1 | - | 1.55V | DC | 5Mbps | - | - | 15ns, 10ns | 25 mA | 25mA | 250ns, 250ns | 20kV/µs | - | 1/0 | - | - | - | - | - | ||
![]() TLP9104A(HNE-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9104A(TOJS-TL,F Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2630 Agilent | 6750 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 7 V | - | 2 | - | - | - | 10 Mbps | 24 ns | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CPC5001GS Littelfuse | In Stock | - | - | - | SOIC-8 | - | - | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 800 mW | - | - | - | - | CPC5001 | - | - | - | - | - | Open Drain | 2 Channel | - | - | - | 5 Mb/s | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | ||
![]() CPC5002G Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 1.5 mA | - | + 85 C | - | - 40 C | - | - | 65 mW | - | - | 6.5 V | - | CPC5002 | - | - | - | - | - | Open Drain | 2 Channel | 10 mA | - | - | 10 Mb/s | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | 1.3 V | - | - | ||
![]() HCPL-2231#300 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 5 Mbps | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() HCPL2631 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2710 Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5Mbaud | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | ||
![]() TLP2358 Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | ||
![]() TLP2366 Toshiba | 98898 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Mbaud | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | ||
![]() TLP2745 Toshiba | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | ||
![]() TLP2391 Toshiba | 241 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbaud | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | ||
![]() TLP109(V4-TPL,E(T Toshiba | 12359 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2601 Fairchild | 13320 | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |