- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N137SM ON Semiconductor | 50000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 hours ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | - | 1 | - | - | -40°C~85°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 100mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | 100mW | 50mA | 1.45V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1e-7 ns | 10Mbps | Unidirectional | 50mA | 75ns | 75 ns | 50mA | 30ns 10ns | - | 5V | 30mA | - | - | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | 5V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-063N-500E Broadcom Limited | 84000 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | 3V | - | - | 10mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11N1VM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 1 | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 250mW | 4V~15V | 15V | - | 4170Vrms | - | Open Collector | 50mA | SINGLE | 1 | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 1.5e-7 ns | 5MHz | Unidirectional | 50mA | 7.5ns | 12 ns | - | 7.5ns 12ns | - | 6V | - | - | - | 0.05A | 330ns, 330ns | - | 1/0 | - | - | 0.65 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2611-000E Broadcom Limited | 24000 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 7V | 1 | - | - | -40°C~85°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 1V | 85mW | 4.5V~5.5V | 5V | CSA, UL, VDE | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP2361(TPL,E Toshiba Semiconductor and Storage | 348 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | 49 ns | - | -40°C~125°C | Cut Tape (CT) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 20mW | 2.7V~5.5V | - | - | 3750Vrms | 6V | Push-Pull, Totem Pole | - | - | 1 | 20mW | 10mA | 1.5V | 80 ns | DC | 39 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2mA | - | - | 15MBd | Unidirectional | 10mA | - | 3 ns | - | 3ns 3ns | - | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | 2.3mm | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL0639R2 ON Semiconductor | 2170 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 85mW | 4.5V~5.5V | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | - | - | 2 | 85mW | 15mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1e-7 ns | 10Mbps | Unidirectional | 15mA | 75ns | 75 ns | - | 17ns 5ns | - | 5V | - | - | 15mA | 0.015A | 75ns, 75ns | 25kV/μs | 2/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N137-520E Broadcom Limited | 76000 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 85mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 50mA | 24ns 10ns | - | 5V | - | - | 5mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD260LSV ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | - | 1 | - | Industrial grade | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | 85mW | 3V~5.5V | 7V | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | SINGLE | 1 | - | - | 1.4V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 10Mbps | Unidirectional | 50mA | 22ns | 3 ns | - | 22ns 3ns | 0.05A | - | 50mA | - | - | 0.05A | 90ns, 75ns | 25kV/μs | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD0721 ON Semiconductor | 9000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 1 | - | - | -40°C~100°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | - | 90mW | 4.5V~5.5V | 6V | - | 3750Vrms | 5V | Push-Pull, Totem Pole | - | SINGLE | 1 | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 4e-8 ns | 25Mbps | Unidirectional | 10mA | 5ns | 4.5 ns | - | 5ns 4.5ns | - | - | 10μA | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | 3.43mm | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K64L-000E Broadcom Limited | 1655 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | 5V | 2 | - | - | -40°C~105°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 20mW | 2.7V~5.5V | 5.5V | CSA, IEC, UL | 5000Vrms | 5.5V | Push-Pull, Totem Pole | 10mA | - | 2 | 20mW | 10mA | 1.3V | 80 ns | DC | 30 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | - | 5V | 8mA | - | 6mA | 0.01A | 80ns, 80ns | 20kV/μs | 2/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL062N ON Semiconductor | 20000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 2 | - | - | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | - | 85mW | 2.7V~3.3V | 3.3V | - | 2500Vrms | 7V | Open Collector | - | - | 2 | 85mW | 15mA | 1.75V Max | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 9e-8 ns | 10Mbps | Unidirectional | 15mA | 16ns | 75 ns | - | 16ns 4ns | - | 5V | 50mA | - | 6.3mA | 0.015A | 90ns, 75ns | 25kV/μs | 2/0 | 5V | - | - | 3.63mm | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-024L-500E Broadcom Limited | 2650 | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 600mW | 2.7V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 2 | 600mW | 10mA | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 2.5e-7 ns | 5MBd | Unidirectional | 10mA | - | 11 ns | - | 11ns 11ns | - | 5V | - | - | - | 0.01A | 250ns, 250ns | 25kV/μs | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACNW261L-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 10V | 1 | - | - | -40°C~105°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 20mW | 2.7V~5.5V | 5.5V | UL | 5000Vrms | - | Tri-State | 10mA | SINGLE | 1 | 20mW | 10mA | 1.5V | 95 ns | DC | 95 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | - | 5V | - | - | - | - | 95ns, 95ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W483-000E Broadcom Limited | 3381 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 1 | - | - | -40°C~105°C | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 210mW | 4.5V~30V | 30V | CSA, IEC, UL | 5000Vrms | 35V | Push-Pull, Totem Pole | 50mA | - | 1 | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 7mA | - | 1.2e-7 ns | - | Unidirectional | 50mA | 6ns | 6 ns | - | 6ns 6ns | - | 5V | - | 10mA | 7mA | - | 120ns, 120ns | 30kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL2631M ON Semiconductor | 600 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 891mg | - | 2 | - | - | -40°C~110°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector | - | - | 2 | - | - | 1.45V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | 25mA | - | - | - | 30ns 10ns | 0.05A | - | - | 30mA | - | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL0611R2 ON Semiconductor | 33000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 85mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 5.5V | Open Collector | 50mA | SINGLE | 1 | 85mW | 50mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 50mA | 50ns | 12 ns | - | 50ns 12ns | - | 5V | - | - | 15mA | 0.05A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4506-500E Broadcom Limited | 6520 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | - | 145mW | 4.5V~30V | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | 90 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-061A-500E Broadcom Limited | 150 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | 3V | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2630SDM ON Semiconductor | 1392 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 720mg | - | 2 | - | Industrial grade | -40°C~110°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector | - | - | 2 | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 30ns 10ns | 0.05A | - | - | 30mA | - | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-072L-560E Broadcom Limited | 43 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |