- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Data Rate-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Response Time-Nom | Risk Rank | RoHS | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Output Current per Channel | Rise Time | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Current - DC Forward (If) (Max) | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolation Voltage-Max | Hysteresis Ratio-Nom | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2212-060 AVAGO | 450 | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 5 MBps | AVAGO TECHNOLOGIES INC | Avago Technologies | HCPL-2212-060 | - | 1 | 85 °C | -40 °C | - | 0.300 INCH, DIP-8 | Active | 0.21 W | - | 3e-7 ns | 5.21 | - | No | 4.5 V | 20 V | - | - | e0 | No | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | Optocoupler - IC Outputs | - | compliant | - | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.01 A | - | - | - | - | - | - | 3750 V | - | - | - | ||
![]() HCPL-7721-500 AVAGO | In Stock | - | - | - | - | - | - | - | - | 25 MBps | AVAGO TECHNOLOGIES INC | Avago Technologies | HCPL-7721-500 | - | 1 | 85 °C | -40 °C | - | 0.300 INCH, LEAD FREE, SURFACE MOUNT, DIP-8 | Active | - | - | - | 5.18 | - | No | 4.5 V | - | - | - | - | No | - | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | - | - | - | COMPLEX | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.00001 A | - | - | - | - | - | - | 3750 V | - | - | - | ||
![]() HCPL-2219-060 AVAGO | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | BROADCOM INC | Broadcom Limited | HCPL-2219-060 | - | 1 | 85 °C | - | - | DIP-8 | Active | 0.21 W | - | 3e-7 ns | 5.27 | - | No | 4.5 V | 20 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED, TRI STATE, VDE APPROVED | 8541.40.80.00 | Optocoupler - IC Outputs | - | unknown | - | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.01 A | - | - | - | - | - | - | 3750 V | 0.02 | - | - | ||
![]() HCPL-2232 Agilent | 37 | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | 2 | - | - | - | 5 Mbps | 25 mA | 30 ns | - | - | - | - | 1.8 mA | - | - | 3.75 kV | - | - | - | No SVHC | Contains Lead | ||
![]() HCPL-2430 Agilent | 561 | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | 2 | - | - | - | 40 Mbps | 25 mA | 30 ns | - | - | - | - | 8 mA | - | - | 3.75 kV | - | - | - | No SVHC | Contains Lead | ||
![]() HCPL-2611V AVAGO | 10000 | - | - | - | - | - | - | - | - | 10 MBps | FAIRCHILD SEMICONDUCTOR CORP | Fairchild Semiconductor Corporation | HCPL-2611V | - | 1 | 85 °C | -40 °C | - | DIP-8 | Active | - | - | - | 5.39 | - | Yes | 4.5 V | - | - | - | e3 | Yes | MATTE TIN | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | - | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.05 A | - | - | - | - | - | - | 2500 V | - | - | - | ||
![]() HCPL-2630V AVAGO | In Stock | - | - | - | - | - | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | Fairchild Semiconductor Corporation | HCPL-2630V | - | - | - | - | - | DIP-8 | Active | - | - | - | 5.25 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-263L-020 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11L1-S MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0661500 Agilent | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-0601V Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL6430 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL063N AVAGO | 98680 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0720 AVAGO | 98680 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL7723 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0710 Fairchild | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2611#500 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2611560E AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0631#500 Agilent | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N137V Fairchild | 8818 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-DIP | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | 2500Vrms | - | Open Collector | - | 1 | 1.4V | DC | - | 10Mbps | - | - | 50ns, 12ns | 50 mA | - | 50mA | - | 75ns, 75ns | 10kV/µs (Typ) | - | 1/0 | - | - | - | - |