- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | If - Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Vr - Reverse Voltage | Packaging | Series | Part Status | Connector Type | Type | Frequency | Output Voltage | Output Type | Number of Channels | Output Current | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Insertion Loss | Isolation | Input Current | VSWR | Isolation Voltage | Current Transfer Ratio | Vf - Forward Voltage | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2430-000E Agilent | In Stock | - | - | - | 8 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 18 V | - | 2 | - | 20 Mbps | 25 mA | 30 ns | 1.3 V | - | - | 8 mA | - | 3.75 kV | - | - | No SVHC | Lead Free | ||
![]() PE83CR1028 Pasternack | 593 |
| - | Module | - | Module | - | - | - | - | - | - | - | Bag | - | Active | - | Circulator | 22 GHz ~ 33 GHz | - | - | - | - | - | - | - | - | 1.7dB (Max) | 13dB (Min) | - | 1.7 | - | - | - | - | - | ||
![]() PE83CR003 Pasternack | 2155 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Circulator | 1 GHz ~ 2 GHz | - | - | - | - | - | - | - | - | 0.75dB (Max) | 17dB (Min) | - | 1.35 | - | - | - | - | - | ||
![]() PE83IR000 Pasternack | 2386 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | 7 GHz ~ 12.4 GHz | - | - | - | - | - | - | - | - | 0.5dB (Max) | 18dB (Min) | - | 1.3 | - | - | - | - | - | ||
![]() PE83IR001 Pasternack | 2436 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | 8 GHz ~ 18 GHz | - | - | - | - | - | - | - | - | 1.25dB (Max) | 16dB (Min) | - | 1.5 | - | - | - | - | - | ||
![]() PE83CR002 Pasternack | 2010 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Circulator | 8 GHz ~ 18 GHz | - | - | - | - | - | - | - | - | 1.5dB (Max) | 13dB (Min) | - | 1.55 | - | - | - | - | - | ||
![]() PE83IR1039 Pasternack | 811 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | 2 GHz ~ 6 GHz | - | - | - | - | - | - | - | - | 1.8dB (Max) | 12dB (Min) | - | 1.8 | - | - | - | - | - | ||
![]() PE83CR1030 Pasternack | 705 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Circulator | 2 GHz ~ 4 GHz | - | - | - | - | - | - | - | - | 0.65dB (Max) | 18dB (Min) | - | 1.35 | - | - | - | - | - | ||
![]() PE83CR1027 Pasternack | 987 |
| - | Module | - | Module | - | - | - | - | - | - | - | Bag | - | Active | - | Circulator | 18 GHz ~ 26.5 GHz | - | - | - | - | - | - | - | - | 1.7dB (Max) | 12dB (Min) | - | 1.8 | - | - | - | - | - | ||
![]() PE83IR004 Pasternack | 2296 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | 1.7 GHz ~ 2.4 GHz | - | - | - | - | - | - | - | - | 0.5dB (Max) | 18dB (Min) | - | 1.35 | - | - | - | - | - | ||
![]() PE83CR1033 Pasternack | 694 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Circulator | 3 GHz ~ 5 GHz | - | - | - | - | - | - | - | - | 0.6dB (Max) | 18dB (Min) | - | 1.3 | - | - | - | - | - | ||
![]() PE83CR1032 Pasternack | 503 |
| - | Module | - | Module | - | - | - | - | - | - | - | Bag | - | Active | - | Circulator | 26.5 GHz ~ 40 GHz | - | - | - | - | - | - | - | - | 1.7dB (Max) | 12dB (Min) | - | 1.8 | - | - | - | - | - | ||
![]() PE83IR003 Pasternack | 2971 |
| - | Module | - | Module | - | - | - | - | - | - | - | Bag | - | Active | TYPE-N FEMALE | Isolator | 1 GHz ~ 2 GHz | - | - | - | - | - | - | - | - | 0.7dB (Max) | 17dB (Min) | - | 1.35 | - | - | - | - | - | ||
![]() PE83IR1012 Pasternack | 2279 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | 18 GHz ~ 26.5 GHz | - | - | - | - | - | - | - | - | 0.6dB (Max) | 17dB (Min) | - | 1.4 | - | - | - | - | - | ||
![]() CPC5001G Littelfuse | In Stock | - | - | DIP-8 | - | - | - | + 85 C | - 40 C | Through Hole | 800 mW | - | - | - | CPC5001 | - | - | - | - | - | Open Drain | 2 Channel | - | 5 Mb/s | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | ||
![]() PE83CR1034 Pasternack | 877 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Circulator | 4 GHz ~ 8 GHz | - | - | - | - | - | - | - | - | 0.6dB (Max) | 17dB (Min) | - | 1.4 | - | - | - | - | - | ||
![]() PE83IR1034 Pasternack | In Stock | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE, SMA-MALE | Isolator | 18 GHz ~ 26.5 GHz | - | - | - | - | - | - | - | - | 1.7dB (Max) | 14dB (Min) | - | 1.7 | - | - | - | - | - | ||
![]() PE83IR1031 Pasternack | 603 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE, SMA-MALE | Isolator | 6 GHz ~ 18 GHz | - | - | - | - | - | - | - | - | 1.5dB (Max) | 10dB (Min) | - | 1.6 | - | - | - | - | - | ||
![]() PE83IR005 Pasternack | 2318 |
| - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | 2 GHz ~ 4 GHz | - | - | - | - | - | - | - | - | 0.75dB (Max) | 18dB (Min) | - | 1.4 | - | - | - | - | - | ||
![]() PE83IR1041 Pasternack | 914 |
| - | Module | - | Module | - | - | - | - | - | - | - | Bag | - | Active | - | Isolator | 18 GHz ~ 26.5 GHz | - | - | - | - | - | - | - | - | 1.7dB (Max) | 14dB (Min) | - | 1.7 | - | - | - | - | - |