- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Common Mode Transient Immunity (CMTI) | Isolation Voltage(rms) | Package | Propagation Delay tpLH/tpHL | RoHS | Operating Temperature | Packaging | Part Status | Connector Type | Type | Frequency | Number of Channels | Input Type | Data Rate | Insertion Loss | Isolation | VSWR |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N137(SL)(T1) CT Micro International | 5000 |
| Datasheet | - | - | 10kV/us | 5kV | Tape & Reel (TR) | 75ns | true | -55℃~+100℃ | - | - | - | - | - | 1 | DC | 10Mbit/s | - | - | - | ||
![]() PE83IR1028 Pasternack | 549 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Isolator | 12 GHz ~ 18 GHz | - | - | - | 0.5dB (Max) | 20dB (Min) | 1.35 | ||
![]() PE83CR005 Pasternack | 2191 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Circulator | 2 GHz ~ 4 GHz | - | - | - | 0.75dB | 16dB | 1.4 | ||
![]() PE83CR006 Pasternack | 2729 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Circulator | 4 GHz ~ 8 GHz | - | - | - | 0.75dB (Max) | 17dB (Min) | 1.35 | ||
![]() PE83IR1025 Pasternack | 2367 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Isolator | 18 GHz ~ 26.5 GHz | - | - | - | 1.2dB (Max) | 34dB (Min) | 1.4 | ||
![]() PE83IR1029 Pasternack | 769 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Isolator | 6 GHz ~ 18 GHz | - | - | - | 1.5dB (Max) | 10dB (Min) | 1.6 | ||
![]() ELS3120P(TA)-VG Everlight Elec | 1000 |
| Datasheet | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC925LENSZ0F Sharp Microelectronics | 10 |
| Datasheet | - | - | 15kV/us | 5kV | Tube-packed | 500ns | true | -40℃~+100℃ | - | - | - | - | - | 1 | DC | - | - | - | - | ||
![]() PE83CR1028 Pasternack | 593 |
| - | Module | Module | - | - | - | - | - | - | Bag | Active | - | Circulator | 22 GHz ~ 33 GHz | - | - | - | 1.7dB (Max) | 13dB (Min) | 1.7 | ||
![]() PE83CR003 Pasternack | 2155 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Circulator | 1 GHz ~ 2 GHz | - | - | - | 0.75dB (Max) | 17dB (Min) | 1.35 | ||
![]() PE83IR000 Pasternack | 2386 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Isolator | 7 GHz ~ 12.4 GHz | - | - | - | 0.5dB (Max) | 18dB (Min) | 1.3 | ||
![]() PE83IR001 Pasternack | 2436 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Isolator | 8 GHz ~ 18 GHz | - | - | - | 1.25dB (Max) | 16dB (Min) | 1.5 | ||
![]() PE83CR002 Pasternack | 2010 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Circulator | 8 GHz ~ 18 GHz | - | - | - | 1.5dB (Max) | 13dB (Min) | 1.55 | ||
![]() PE83IR1039 Pasternack | 811 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Isolator | 2 GHz ~ 6 GHz | - | - | - | 1.8dB (Max) | 12dB (Min) | 1.8 | ||
![]() PE83CR1030 Pasternack | 705 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Circulator | 2 GHz ~ 4 GHz | - | - | - | 0.65dB (Max) | 18dB (Min) | 1.35 | ||
![]() PE83CR1027 Pasternack | 987 |
| - | Module | Module | - | - | - | - | - | - | Bag | Active | - | Circulator | 18 GHz ~ 26.5 GHz | - | - | - | 1.7dB (Max) | 12dB (Min) | 1.8 | ||
![]() PE83IR004 Pasternack | 2296 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Isolator | 1.7 GHz ~ 2.4 GHz | - | - | - | 0.5dB (Max) | 18dB (Min) | 1.35 | ||
![]() PE83CR1033 Pasternack | 694 |
| - | Module, SMA Connectors | Module | - | - | - | - | - | - | Bag | Active | SMA-FEMALE | Circulator | 3 GHz ~ 5 GHz | - | - | - | 0.6dB (Max) | 18dB (Min) | 1.3 | ||
![]() PE83CR1032 Pasternack | 503 |
| - | Module | Module | - | - | - | - | - | - | Bag | Active | - | Circulator | 26.5 GHz ~ 40 GHz | - | - | - | 1.7dB (Max) | 12dB (Min) | 1.8 | ||
![]() PE83IR003 Pasternack | 2971 |
| - | Module | Module | - | - | - | - | - | - | Bag | Active | TYPE-N FEMALE | Isolator | 1 GHz ~ 2 GHz | - | - | - | 0.7dB (Max) | 17dB (Min) | 1.35 |