- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Max Input Voltage | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2611-300E Broadcom Limited | 7401 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | -40°C~85°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 1V | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | - | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | 10mA | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L1TVM ON Semiconductor | 1035 | - | Datasheet | 5 Weeks | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | NO | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | 3V~15V | 16V | - | 4170Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | - | - | - | - | - | - | 100ns 100ns | 0.06A | - | - | 30mA | - | 0.05A | 4μs, 4μs | - | 1/0 | - | - | - | 0.75 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-M456-500E Broadcom Limited | 5398 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 145mW | 4.5V~30V | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | 90 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW137 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | 1 | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | - | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 3V | - | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW2611-300E Broadcom Limited | 10 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 7V | 1 | - | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | CSA, UL | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.64V | 75 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 1e-7 ns | 10MBd | - | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 3V | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW4506-300E Broadcom Limited | 300 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 145mW | 4.5V~30V | - | - | 5000Vrms | 15V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.6V | 400 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 30V | - | 1 Mbps | - | Unidirectional | 15mA | 5ns | 5 ns | - | - | - | 3V | 25mA | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | 90 % | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W456-560E Broadcom Limited | 10 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | 90 % | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD260LS ON Semiconductor | 425 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 720mg | - | 1 | - | - | -40°C~85°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 85mW | 3V~5.5V | 7V | - | 5000Vrms | 3.3V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.4V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 9e-8 ns | 10Mbps | - | Unidirectional | 50mA | - | 3 ns | - | 22ns 3ns | - | 5V | - | - | 15mA | 0.05A | 90ns, 75ns | 25kV/μs | 1/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2631WV ON Semiconductor | 30 |
| Datasheet | 2 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | 792mg | - | 2 | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 60mW | 4.5V~5.5V | 5V | - | 2500Vrms | 7V | Open Collector | 50mA | - | - | 2 | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | 12 ns | - | 50ns 12ns | - | 5V | - | - | 15mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM611R2 ON Semiconductor | 690 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | 181.33333mg | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | MICROPROCESSOR SYSTEM INTERFACE, UL APPROVED | - | 100mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | 100mW | - | 1.45V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | 5.5V | - | 50mA | 20ns | 10 ns | 5V | 20ns 10ns | - | 5V | 50mA | - | 10mA | - | 100ns, 100ns | 20kV/μs | 1/0 | 5V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW2201-300E Broadcom Limited | 1509 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | -40°C~85°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | CSA, UL | 5000Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 160 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | - | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | - | 3V | 10mA | - | 1.6mA | 0.025A | 180ns, 160ns (Typ) | 1kV/μs | 1/0 | - | - | - | - | - | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L3M ON Semiconductor | 7540 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 855mg | - | 1 | - | - | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 250mW | 3V~15V | 16V | - | 4170Vrms | 16V | Open Collector | 50mA | Inverting | SINGLE | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | 16V | 0.000004 ns | 1MHz | - | Unidirectional | 50mA | 100ns | 100 ns | - | 100ns 100ns | - | 6V | - | 30mA | 10mA | 0.05A | 4μs, 4μs | - | 1/0 | 6V | - | - | 0.75 | 3.53mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11N2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 855mg | - | 1 | - | - | -40°C~85°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 250mW | 4V~15V | 15V | - | 4170Vrms | 16V | Open Collector | 50mA | - | SINGLE | 1 | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 1.5e-7 ns | 5MHz | - | Unidirectional | 50mA | 7.5ns | 12 ns | - | 7.5ns 12ns | - | 6V | - | - | 10mA | 0.05A | 330ns, 330ns | - | 1/0 | - | - | - | 0.65 | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ACSL-6400-50TE Broadcom Limited | 1788 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 4 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 40mW | 3V~5.5V | 5.5V | - | 2500Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 4 | 65mW | 50mA | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 15MBd | - | - | 50mA | 35ns | 12 ns | - | 30ns 12ns | - | 5V | - | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 4/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-072L-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 6V | 1 | - | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | CSA, UL, VDE | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | - | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N137VM ON Semiconductor | 10 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 891mg | - | 1 | - | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | 4.5V~5.5V | 7V | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.45V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10Mbps | - | Unidirectional | 50mA | - | - | - | 30ns 10ns | 0.05A | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2601 Broadcom Limited | 30 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | - | -40°C~85°C | Tube | 2004 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 2e-8 ns | 10MBd | - | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M46T-000E Broadcom Limited | 11224 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | 1 | - | Industrial grade | -40°C~125°C | Tube | 2008 | Automotive, AEC-Q100, R²Coupler™ | - | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | 130mW | 4.5V~30V | 30V | - | 4000Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 130mW | 15mA | 1.5V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5.5e-7 ns | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | 20mA | - | 550ns, 550ns | 15kV/μs | 1/0 | - | - | 90 % | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K73L-000E Broadcom Limited | 3000 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | - | 2 | 23 ns | - | -40°C~105°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 600mW | 3V~3.6V 4.5V~5.5V | 6V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | 2 | - | 10mA | 1.5V | 55 ns | DC | 27 ns | LOGIC IC OUTPUT OPTOCOUPLER | 6mA | - | 5.5e-8 ns | 15MBd | - | Unidirectional | 10mA | 3.5ns | 3.5 ns | - | 3.5ns 3.5ns | - | 5V | - | - | 8mA | 0.01A | 55ns, 55ns | 10kV/μs | 2/0 | - | 105°C | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL2631SDV ON Semiconductor | 14 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 792mg | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 60mW | 4.5V~5.5V | 5V | - | 2500Vrms | 7V | Open Collector | 50mA | - | - | 2 | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | 12 ns | - | 50ns 12ns | - | 5V | - | - | 6.3mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |