- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Collector Current (DC) | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Type | Part Life Cycle Code | Rad Hardened | Risk Rank | RoHS | Rohs Code | Packaging | Series | Pbfree Code | Additional Feature | Reach Compliance Code | Pin Count | Output Type | Configuration | Number of Channels | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17F3SR2M Aptina | In Stock | - | - | - | - | 0.05(A) | - | - | - | - | 60(mA) | Surface Mount | 1 | -40C to 100C | Industrial | - | - | Transistor | PDIP SMD | - | No | - | - | - | Tape and Reel | - | - | - | - | 6 | DC | - | - | 0.27(W) | DC | - | - | 6000(ns) | 1.65(V) | - | 6(V) | 4170(V) | - | 200(%) | - | UL/DIN/EN/IEC | ||
![]() H11AXM_5164 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP521XG Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD2X Isocom Components | 1640 |
| - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 2 | -25C to 100C | COMMERCIALC | - | - | Transistor | PDIP | - | No | - | - | - | - | - | - | - | - | 8 | DC | - | - | 0.17(W) | DC | - | - | - | 1.65(V) | - | 6(V) | 5300(V) | - | 500(%) | - | BSI/UL/VDE | ||
![]() TIL198BSM Isocom Components | 40 |
| - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | PDIP SMD | - | No | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL198G Isocom Components | 23 |
| - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | PDIP | - | No | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL195BXG Isocom Components | 80 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL196ASM Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | DIP SMD | - | No | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL113G Isocom Components | 108 |
| - | - | - | - | - | - | - | - | 80(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Darlington With Base | PDIP | - | No | - | - | - | - | - | - | - | - | 6 | DC | - | - | 0.25(W) | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80(mA) | 300000(ns) | 1.5(V) | - | 3(V) | 5300(V) | - | - | - | UL | ||
![]() TIL113XSM Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | 80(mA) | Surface Mount | 1 | -55C to 150C | Military | - | - | Darlington With Base | PDIP SMD | - | No | - | - | - | - | - | - | - | - | 6 | - | - | - | - | DC | - | 80(mA) | 300000(ns) | 1.5(V) | - | 5(V) | 5300(V) | - | - | - | UL/VDE | ||
![]() TIL191ASM Isocom Components | 23 |
| - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Transistor | PDIP SMD | - | No | - | - | - | - | - | - | - | - | 4 | DC | - | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.4(V) | - | 5(V) | 5300(V) | - | 50(%) | - | UL | ||
![]() PS2505-1G Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ5XSM Isocom Components | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL196BX Isocom Components | 913 |
| - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | DIP | - | No | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1SMT&R Isocom Components | 30000 |
| - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP SMD | - | No | - | - | - | Tape and Reel | - | - | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | - | 1.4(V) | - | 6(V) | 5300(V) | - | 600(%) | - | - | ||
![]() H11A2G Isocom Components | 23 |
| - | - | - | - | 20 | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | PDIP W | - | No | - | - | - | - | - | - | UL RECOGNIZED | - | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | .06 | 6(V) | 5300(V) | 5300 | 20(%) | 50 | UL | ||
![]() TLP621-2GB Isocom Components | 490 | - | - | Through Hole | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NPN Phototransistor | DIP | - | - | - | - | - | - | TLP621-2 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 5300 (Minimum) Vrms | - | - | - | - | ||
![]() SFH628A-3SMT&R Isocom Components | 31 |
| - | - | - | - | 100 | - | - | - | 50(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -30 | Transistor | PDIP SMD | - | No | - | - | - | Tape and Reel | - | - | UL RECOGNIZED | - | 4 | DC | SINGLE | - | 0.2(W) | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.5(V) | .05 | - | 5300(V) | 5300 | 320(%) | 200 | UL | ||
![]() MOC8101XSMT&R Isocom Components | 31 |
| - | - | - | 0.05(A) | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC8101X-SMT&R | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Transistor | PDIP SMD | Active | No | 5.7 | - | Yes | Tape and Reel | - | Yes | - | unknown | 6 | DC | - | - | 0.2(W) | DC | - | 60(mA) | - | 1.5(V) | - | 6(V) | 5300(V) | - | - | - | - | ||
![]() SFH600-1G Isocom Components | 23 |
| - | - | - | - | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | PDIP | - | No | - | - | - | - | - | - | - | - | 6 | DC | - | - | 0.2(W) | DC | - | 60(mA) | - | 1.65(V) | - | 6(V) | 5300(V) | - | 125(%) | - | UL |